☰
CD4068BMT
CD4068BMT
Discontinued
Description:  IC 8INPUT NAND/AND GATE 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4068BMT Datasheet
History Price: Discontinued at Digi-Key
In Stock: 3910
CD4068BMT Specification
Specification
Part No
CD4068BMT
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND/AND Gate
Number of Circuits
1
Number of Inputs
8
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4068BMT Related Parts
CD4019BCM
CD4019BCM
Fairchild Semiconductor
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BCN
CD4019BCN
Fairchild Semiconductor
AND-OR GATE
CD4019BCN
CD4019BCN
onsemi
IC GATE AND/OR QUAD 16-DIP
CD4019BE
CD4019BE
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BEG4
CD4019BEG4
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BF
CD4019BF
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BFX
CD4019BFX
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BK3
CD4019BK3
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BM
CD4019BM
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BM96
CD4019BM96
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BMT
CD4019BMT
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BNSR
CD4019BNSR
Texas Instruments
IC QUAD AND/OR SELECT GATE 16SO
CD4068BMT Compare Parts
  • CD4068BMT vs CD4572UBPWR
  • CD4068BMT vs CD4572UBPWG4
  • CD4068BMT vs CD4572UBPWE4
  • CD4068BMT vs CD4572UBPW
  • CD4068BMT vs CD4572UBNSR
  • CD4068BMT vs CD4572UBMTG4
  • CD4068BMT vs CD4572UBMTE4
  • CD4068BMT vs CD4572UBMT
  • CD4068BMT vs CD4572UBM96G4
  • CD4068BMT vs CD4572UBM96E4
  • CD4068BMT vs CD4572UBM96
  • CD4068BMT vs CD4572UBM
  • CD4068BMT vs CD4572UBEG4
  • CD4068BMT vs CD4572UBE
  • CD4068BMT vs CD4086BPWRG4
  • CD4068BMT vs CD4086BPWRE4
  • CD4068BMT vs CD4086BPWR
  • CD4068BMT vs CD4086BPWG4
  • CD4068BMT vs CD4086BPWE4
  • CD4068BMT vs CD4086BPW
  • CD4068BMT vs CD4086BNSRG4
  • CD4068BMT vs CD4086BNSRE4
  • CD4068BMT vs CD4086BNSR
  • CD4068BMT vs CD4086BMT
  • CD4068BMT vs CD4086BM96G4
  • CD4068BMT vs CD4086BM96E4
  • CD4068BMT vs CD4086BM96
  • CD4068BMT vs CD4086BM
  • CD4068BMT vs CD4086BFX
  • CD4068BMT vs CD4086BEX
  • CD4068BMT vs CD4086BEE4
  • CD4068BMT vs CD4086BE
  • CD4068BMT vs CD4086BE
  • CD4068BMT vs CD4086BD
  • CD4068BMT vs CD4085BPWR
  • CD4068BMT vs CD4085BPWG4
  • CD4068BMT vs CD4085BPWE4
  • CD4068BMT vs CD4085BPW
  • CD4068BMT vs CD4085BNSRG4
  • CD4068BMT vs CD4085BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.