☰
CD4019BE
CD4019BE
Active
Description:  IC QUAD AND/OR SELECT GATE 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4019BE Datasheet
History Price: $0.60000
In Stock: 34560
CD4019BE Specification
Specification
Part No
CD4019BE
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND/OR Gate
Number of Circuits
4
Number of Inputs
2
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
CD4019BE Related Parts
CD4019BCM
CD4019BCM
Fairchild Semiconductor
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BCN
CD4019BCN
Fairchild Semiconductor
AND-OR GATE
CD4019BCN
CD4019BCN
onsemi
IC GATE AND/OR QUAD 16-DIP
CD4019BEG4
CD4019BEG4
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BF
CD4019BF
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BFX
CD4019BFX
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BK3
CD4019BK3
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BM
CD4019BM
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BM96
CD4019BM96
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BMT
CD4019BMT
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BNSR
CD4019BNSR
Texas Instruments
IC QUAD AND/OR SELECT GATE 16SO
CD4019BPW
CD4019BPW
Texas Instruments
IC QUAD AND/OR SLCT GATE 16TSSOP
CD4019BE Description
The Texas Instruments CD4019BE is a versatile dual 4-channel analog multiplexer/demultiplexer integrated circuit (IC) that is widely used in various electronic applications. It is part of the CD4000 series of CMOS (Complementary Metal-Oxide-Semiconductor) logic devices, which are known for their low power consumption, high noise immunity, and flexibility in circuit design. The CD4019BE is particularly useful in applications that require the selection of multiple analog signals.

## Overview

The CD4019BE features two independent 4-channel analog multiplexers/demultiplexers, allowing users to route one of four input signals to a single output or vice versa. This capability makes it ideal for applications such as data acquisition systems, signal routing, and audio switching. The device operates with a wide supply voltage range and is designed to handle both digital and analog signals.

## Key Features

1. Dual 4-Channel Multiplexer/Demultiplexer: The CD4019BE contains two independent multiplexers, each capable of selecting one of four input signals.
2. CMOS Technology: Utilizing CMOS technology, the IC offers low power consumption and high noise immunity, making it suitable for battery-operated devices.
3. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 3V to 15V, providing flexibility for various applications.
4. Low On-Resistance: The CD4019BE features low on-resistance, which minimizes signal distortion and ensures high signal integrity.
5. High Noise Immunity: The IC is designed to provide reliable performance in noisy environments, making it suitable for industrial applications.
6. Easy Interface: The device can be easily interfaced with microcontrollers and other digital logic devices.

## Specifications

- Supply Voltage (V_DD): 3V to 15V
- Input Voltage (V_IN): 0V to V_DD
- Output Voltage (V_OUT): 0V to V_DD
- Maximum Input Current: ±10 mA
- On-Resistance (R_ON): Typically 50 Ω at V_DD = 5V
- Propagation Delay: Typically 50 ns at V_DD = 5V
- Power Dissipation: Approximately 1 mW (typical) at V_DD = 5V
- Operating Temperature Range: -55°C to 125°C
- Pin Configuration: 16-pin Dual In-line Package (DIP) or Surface Mount Device (SMD)

## Pin Configuration

The CD4019BE typically comes in a 16-pin package with the following pin configuration:

1. Pin 1: A0 (Input 0 for MUX 1)
2. Pin 2: A1 (Input 1 for MUX 1)
3. Pin 3: A2 (Input 2 for MUX 1)
4. Pin 4: A3 (Input 3 for MUX 1)
5. Pin 5: S0 (Select Input 0 for MUX 1)
6. Pin 6: S1 (Select Input 1 for MUX 1)
7. Pin 7: Y (Output for MUX 1)
8. Pin 8: GND (Ground)
9. Pin 9: A0 (Input 0 for MUX 2)
10. Pin 10: A1 (Input 1 for MUX 2)
11. Pin 11: A2 (Input 2 for MUX 2)
12. Pin 12: A3 (Input 3 for MUX 2)
13. Pin 13: S0 (Select Input 0 for MUX 2)
14. Pin 14: S1 (Select Input 1 for MUX 2)
15. Pin 15: Y (Output for MUX 2)
16. Pin 16: V_DD (Power Supply)

## Typical Applications

1. Signal Routing: The CD4019BE can be used to route multiple analog signals to a single output, making it useful in data acquisition systems.
2. Audio Switching: The IC is suitable for audio applications where multiple audio sources need to be switched to a single output.
3. Data Multiplexing: It can be employed in digital systems to multiplex data from multiple sources to a single data line.
4. Sensor Selection: The device can be used to select between different sensor outputs in measurement systems.

## Conclusion

The Texas Instruments CD4019BE is a reliable and versatile analog multiplexer/demultiplexer that offers a range of features suitable for various electronic applications. Its dual 4-channel configuration, low power
CD4019BE Compare Parts
  • CD4019BE vs CD4572UBPWR
  • CD4019BE vs CD4572UBPWG4
  • CD4019BE vs CD4572UBPWE4
  • CD4019BE vs CD4572UBPW
  • CD4019BE vs CD4572UBNSR
  • CD4019BE vs CD4572UBMTG4
  • CD4019BE vs CD4572UBMTE4
  • CD4019BE vs CD4572UBMT
  • CD4019BE vs CD4572UBM96G4
  • CD4019BE vs CD4572UBM96E4
  • CD4019BE vs CD4572UBM96
  • CD4019BE vs CD4572UBM
  • CD4019BE vs CD4572UBEG4
  • CD4019BE vs CD4572UBE
  • CD4019BE vs CD4086BPWRG4
  • CD4019BE vs CD4086BPWRE4
  • CD4019BE vs CD4086BPWR
  • CD4019BE vs CD4086BPWG4
  • CD4019BE vs CD4086BPWE4
  • CD4019BE vs CD4086BPW
  • CD4019BE vs CD4086BNSRG4
  • CD4019BE vs CD4086BNSRE4
  • CD4019BE vs CD4086BNSR
  • CD4019BE vs CD4086BMT
  • CD4019BE vs CD4086BM96G4
  • CD4019BE vs CD4086BM96E4
  • CD4019BE vs CD4086BM96
  • CD4019BE vs CD4086BM
  • CD4019BE vs CD4086BFX
  • CD4019BE vs CD4086BEX
  • CD4019BE vs CD4086BEE4
  • CD4019BE vs CD4086BE
  • CD4019BE vs CD4086BE
  • CD4019BE vs CD4086BD
  • CD4019BE vs CD4085BPWR
  • CD4019BE vs CD4085BPWG4
  • CD4019BE vs CD4085BPWE4
  • CD4019BE vs CD4085BPW
  • CD4019BE vs CD4085BNSRG4
  • CD4019BE vs CD4085BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.