☰
CD4068BM
CD4068BM
Active
Description:  IC 8INPUT NAND/AND GATE 14-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4068BM Datasheet
History Price: $1.37000
In Stock: 4850
CD4068BM Specification
Specification
Part No
CD4068BM
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
NAND/AND Gate
Number of Circuits
1
Number of Inputs
8
Schmitt Trigger Input
No
Output Type
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
CD4068BM Related Parts
CD4019BCM
CD4019BCM
Fairchild Semiconductor
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BCN
CD4019BCN
Fairchild Semiconductor
AND-OR GATE
CD4019BCN
CD4019BCN
onsemi
IC GATE AND/OR QUAD 16-DIP
CD4019BE
CD4019BE
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BEG4
CD4019BEG4
Texas Instruments
IC QUAD AND/OR SELECT GATE 16DIP
CD4019BF
CD4019BF
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BFX
CD4019BFX
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BK3
CD4019BK3
Harris Corporation
CMOS QUAD 2-INPUT AND-OR GATE
CD4019BM
CD4019BM
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BM96
CD4019BM96
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BMT
CD4019BMT
Texas Instruments
IC QUAD AND/OR SELCT GATE 16SOIC
CD4019BNSR
CD4019BNSR
Texas Instruments
IC QUAD AND/OR SELECT GATE 16SO
CD4068BM Description

The CD4068BM is a quad 2-input multiplexer/demultiplexer designed by Texas Instruments. This integrated circuit allows multiple data inputs to be routed to a single output or vice versa, making it an essential component in various digital applications such as data routing, signal switching, and logic function implementation.

## Key Features

1. Quad 2-Input Multiplexer/Demultiplexer:
- The device contains four identical multiplexers or demultiplexers, allowing for flexible data routing.

2. Wide Supply Voltage Range:
- Operates on a supply voltage range from 3V to 15V, making it adaptable for various power supply levels.

3. Low Power Consumption:
- Consumes minimal quiescent current, benefiting battery-operated devices and low-power applications.

4. High Noise Immunity:
- Designed to provide robust performance in noisy environments, ensuring reliable operation.

5. TTL Compatible:
- The inputs are compatible with TTL logic levels, allowing easy interfacing with other digital devices.

6. Available in Multiple Packages:
- Offered in various package types including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit).

## Specifications

## General Characteristics

- Functionality: Quad 2-Input Multiplexer/Demultiplexer
- Number of Channels: 4
- Supply Voltage (VCC):
- Minimum: 3V
- Maximum: 15V

## Electrical Characteristics

- Input Voltage Levels:
- High-Level Input Voltage (VIH): Minimum 2V (for VCC = 5V)
- Low-Level Input Voltage (VIL): Maximum 0.8V

- Output Voltage Levels:
- High-Level Output Voltage (VOH): Typically VCC - 0.5V (with I_OH = -1.5 mA)
- Low-Level Output Voltage (VOL): Maximum 0.5V (with I_OL = 1.5 mA)

- Power Consumption:
- Static Supply Current (ICC): Typically 1 µA at VCC = 5V
- Dynamic Supply Current: Varies based on switching frequency and load conditions.

## Timing Characteristics

- Propagation Delay (tPHL, tPLH):
- Typically around 50 ns at VCC = 5V with CL = 15 pF.

- Switching Time:
- Fast switching times enable high-speed applications.

## Thermal Characteristics

- Operating Temperature Range:
- -40°C to 85°C
- Storage Temperature Range:
- -65°C to 150°C

## Pin Configuration

The CD4068BM typically features a pin configuration that includes:

- Inputs: For each multiplexer, there are two data inputs (A and B).
- Select Lines: To control which input is routed to the output.
- Output: A single output for each multiplexer.
- GND: Ground connection.
- VCC: Power supply connection.

## Typical Applications

1. Data Routing:
- Ideal for routing data from multiple sources to a single destination in communication systems.

2. Signal Switching:
- Used in applications where signals need to be switched based on control signals.

3. Logic Function Implementation:
- Can implement complex logic functions by combining multiple multiplexers.

4. Data Acquisition Systems:
- Useful in systems requiring data selection from multiple sensors or data sources.

## Design Considerations

When designing with the CD4068BM, consider the following:

1. External Components:
- Ensure proper external pull-up or pull-down resistors if required, depending on the application.

2. Power Supply Decoupling:
- Use decoupling capacitors close to the power pins to minimize voltage fluctuations and noise.

3. PCB Layout:
- Implement good PCB design practices to reduce inductive and capacitive coupling, especially in high-speed applications.

4. Testing and Validation:
- Validate performance under varying temperature and supply voltage conditions to ensure reliability.

## Conclusion

The Texas Instruments CD4068BM is a versatile quad 2-input multiplexer/demultiplexer that provides essential functionality for a wide range of digital applications. Its low power consumption, wide operating voltage range, and ease of use make it a preferred choice for engineers looking to implement data routing and signal switching in their designs. By following the specifications and design considerations outlined, developers can effectively integrate this device into their electronic projects.

## Additional Resources

For more detailed specifications, application notes, and design resources, refer to the official Texas Instruments website or consult the product datasheet. The datasheet provides comprehensive information about electrical characteristics, timing diagrams, and example circuits necessary for successful integration into designs.
CD4068BM Compare Parts
  • CD4068BM vs CD4572UBPWR
  • CD4068BM vs CD4572UBPWG4
  • CD4068BM vs CD4572UBPWE4
  • CD4068BM vs CD4572UBPW
  • CD4068BM vs CD4572UBNSR
  • CD4068BM vs CD4572UBMTG4
  • CD4068BM vs CD4572UBMTE4
  • CD4068BM vs CD4572UBMT
  • CD4068BM vs CD4572UBM96G4
  • CD4068BM vs CD4572UBM96E4
  • CD4068BM vs CD4572UBM96
  • CD4068BM vs CD4572UBM
  • CD4068BM vs CD4572UBEG4
  • CD4068BM vs CD4572UBE
  • CD4068BM vs CD4086BPWRG4
  • CD4068BM vs CD4086BPWRE4
  • CD4068BM vs CD4086BPWR
  • CD4068BM vs CD4086BPWG4
  • CD4068BM vs CD4086BPWE4
  • CD4068BM vs CD4086BPW
  • CD4068BM vs CD4086BNSRG4
  • CD4068BM vs CD4086BNSRE4
  • CD4068BM vs CD4086BNSR
  • CD4068BM vs CD4086BMT
  • CD4068BM vs CD4086BM96G4
  • CD4068BM vs CD4086BM96E4
  • CD4068BM vs CD4086BM96
  • CD4068BM vs CD4086BM
  • CD4068BM vs CD4086BFX
  • CD4068BM vs CD4086BEX
  • CD4068BM vs CD4086BEE4
  • CD4068BM vs CD4086BE
  • CD4068BM vs CD4086BE
  • CD4068BM vs CD4086BD
  • CD4068BM vs CD4085BPWR
  • CD4068BM vs CD4085BPWG4
  • CD4068BM vs CD4085BPWE4
  • CD4068BM vs CD4085BPW
  • CD4068BM vs CD4085BNSRG4
  • CD4068BM vs CD4085BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.