☰
CD4027BM96
CD4027BM96
Active
Description:  IC FF JK TYPE DUAL 1BIT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4027BM96 Datasheet
History Price: $0.57000
In Stock: 30720
CD4027BM96 Specification
Specification
Part No
CD4027BM96
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
JK Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
16-SOIC
Package / Case
16-SOIC (0.154", 3.90mm Width)
CD4027BM96 Related Parts
CD4013AK
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4027BM96 Description
The Texas Instruments CD4027BM96 is a versatile, high-performance dual JK flip-flop with set and reset features, designed for use in a wide range of digital circuits. This device is commonly used in systems requiring reliable, edge-triggered memory elements, and is particularly suitable for applications in automotive, industrial, and consumer electronics where durability, low power consumption, and high speed are essential.

## Key Features

* Dual JK Flip-Flop: The CD4027BM96 contains two independent JK flip-flops in a single package, making it suitable for use in systems that require two flip-flops but do not want to waste space or resources by using two separate devices.
* Set and Reset Functionality: Each flip-flop in the device is equipped with asynchronous set (S) and reset (R) inputs, allowing for precise control over the state of the flip-flop at any time. This makes it ideal for applications where external control over the flip-flop state is required, such as in counters, timers, and control circuits.
* Edge-Triggered Operation: The flip-flops are edge-triggered, meaning that they change states only on a specific edge (either rising or falling) of the clock input. This ensures reliable, synchronized operation in systems where precise timing is critical.
* High Noise Immunity: The device features high noise immunity, making it resilient to signal noise and transients, which is essential for use in industrial and automotive environments with significant electromagnetic interference (EMI).
* Low Power Consumption: The CD4027BM96 operates at low power, typically consuming just a few milliwatts of power, making it ideal for battery-operated devices and systems that need to conserve energy.
* Wide Supply Voltage Range: The device can operate over a broad supply voltage range of 3V to 18V, which provides flexibility in design and makes it compatible with a wide variety of digital logic circuits.

## Specifications

* Supply Voltage Range: The CD4027BM96 operates with a supply voltage range from 3V to 18V, providing flexibility in terms of power supply choices and ensuring compatibility with various digital systems.
* Input Voltage Range: The logic input voltage range is typically between 0V and Vcc (supply voltage), which ensures compatibility with standard logic levels.
* Output Drive Capability: The device can drive standard CMOS outputs, capable of sinking or sourcing a moderate amount of current (typically 1mA), making it suitable for interfacing with other logic gates and components in a system.
* Propagation Delay: The typical propagation delay for the CD4027BM96 is around 20ns, which ensures fast and responsive operation in high-speed digital systems.
* Clock Frequency: The CD4027BM96 is designed for use in systems with moderate clock frequencies, typically operating well up to 20 MHz depending on the specific application and circuit conditions.
* Input Capacitance: The typical input capacitance is low, approximately 5 pF, which ensures minimal loading on the driving signal and makes it suitable for high-speed applications.
* Output Voltage Swing: The device provides a full rail-to-rail output swing, meaning it can drive outputs all the way from 0V to Vcc, which is crucial for ensuring compatibility with other digital components in the system.

## Applications

* Counters and Dividers: The CD4027BM96 is ideal for use in frequency dividers, counters, and timer circuits, where flip-flops are needed to store and manipulate data based on a clock input. The set and reset functionality allows for flexible control over counting sequences.
* Control Systems: In control systems, the dual flip-flops can be used to store state information for sequential logic, such as controlling the on/off state of motors, relays, or other actuators in automated systems.
* Memory Storage: The flip-flops in the CD4027BM96 can store a bit of data, making them useful in temporary memory storage in digital systems, including shift registers and static RAM circuits.
* Pulse Generation: The CD4027BM96 can be used in pulse generation circuits where a specific sequence of high and low signals is required at precise intervals, such as clock pulse generation for synchronization in digital systems.
* Automotive Applications: In automotive electronics, the CD4027BM96’s robustness, wide supply voltage range, and high noise immunity make it an excellent choice for various systems, such as electronic control units (ECUs), sensors, and actuation circuits.
* Industrial Electronics: The device’s durability and ability to withstand harsh environments make it suitable for industrial control systems, where reliable signal processing is needed for managing complex machinery and control systems.

## Packaging and Physical Characteristics

* Package Type: The CD4027BM96 comes in a small 14-pin PDIP (Plastic Dual In-line Package), which allows for easy integration into a variety of circuit designs. The package is designed to withstand the rigors of automotive and industrial environments.
* Pin Count: The 14-pin configuration includes pins for the two JK flip-flops, set and reset inputs, clock inputs, and outputs, providing a simple interface for integration into complex systems.
* RoHS Compliance: The CD4027BM96 is RoHS compliant, meaning it meets environmental standards for electronic components, which is especially important for manufacturing products with long-term sustainability in mind.

## Performance Characteristics

* High-Speed Operation: The device offers fast response times with a typical propagation delay of just 20ns, which allows it to be used in systems requiring quick state changes, such as frequency division and signal processing.
* Reliable Edge-Triggered Operation: With edge-triggered inputs, the CD4027BM96 ensures precise timing control, which is essential for high-performance digital systems where synchronization between components is critical.
* Durability and Robustness: The CD4027BM96 is designed to handle the stresses of industrial and automotive environments, offering protection against electrical noise, voltage spikes, and other harsh conditions.

## Reliability and Robustness

* Wide Temperature Range: The CD4027BM96 can operate over a wide temperature range of -40°C to +125°C, making it suitable for use in applications with extreme temperature conditions, such as automotive electronics and industrial control systems.
* High Noise Immunity: The device features excellent noise immunity, which makes it highly reliable for use in systems with high levels of electromagnetic interference (EMI), such as automotive electronics, industrial equipment, and consumer devices.
* Long-Term Stability: With its robust design and reliability features, the CD4027BM96 is built to provide long-term stable performance, even in challenging environments where temperature fluctuations and electrical noise are common.

In conclusion, the Texas Instruments CD4027BM96 is a highly reliable and versatile dual JK flip-flop that offers edge-triggered operation, low power consumption, and wide operating voltage ranges, making it suitable for a broad spectrum of applications, including automotive, industrial, and consumer electronics. Its low noise, high-speed operation, and set/reset capabilities make it ideal for counters, memory storage, pulse generation, and control systems, providing accurate and stable performance in various system designs.
CD4027BM96 Compare Parts
  • CD4027BM96 vs CD4076BPWRE4
  • CD4027BM96 vs CD4076BPWR
  • CD4027BM96 vs CD4076BPW
  • CD4027BM96 vs CD4076BNSRG4
  • CD4027BM96 vs CD4076BNSRE4
  • CD4027BM96 vs CD4076BNSR
  • CD4027BM96 vs CD4076BMT
  • CD4027BM96 vs CD4076BM96G4
  • CD4027BM96 vs CD4076BM96E4
  • CD4027BM96 vs CD4076BM96
  • CD4027BM96 vs CD4076BM
  • CD4027BM96 vs CD4076BK3
  • CD4027BM96 vs CD4076BK
  • CD4027BM96 vs CD4076BF3A
  • CD4027BM96 vs CD4076BF
  • CD4027BM96 vs CD4076BE
  • CD4027BM96 vs CD4076BE
  • CD4027BM96 vs CD4027BPWRG4
  • CD4027BM96 vs CD4027BPWR
  • CD4027BM96 vs CD4027BPW
  • CD4027BM96 vs CD4027BNSR
  • CD4027BM96 vs CD4027BNS
  • CD4027BM96 vs CD4027BMT
  • CD4027BM96 vs CD4027BM96E4
  • CD4027BM96 vs CD4027BM
  • CD4027BM96 vs CD4027BK
  • CD4027BM96 vs CD4027BF3A
  • CD4027BM96 vs CD4027BE
  • CD4027BM96 vs CD4027BD3
  • CD4027BM96 vs CD4027BD
  • CD4027BM96 vs CD4027BCN
  • CD4027BM96 vs CD4027BCN
  • CD4027BM96 vs CD4027BCMX
  • CD4027BM96 vs CD4027AD3
  • CD4027BM96 vs CD40175BPWR
  • CD4027BM96 vs CD40175BPWG4
  • CD4027BM96 vs CD40175BPWE4
  • CD4027BM96 vs CD40175BPW
  • CD4027BM96 vs CD40175BNSRE4
  • CD4027BM96 vs CD40175BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time