☰
CD4013BE
CD4013BE
Active
Description:  IC FF D-TYPE DUAL 1BIT 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4013BE Datasheet
History Price: $0.28000
In Stock: 25130
CD4013BE Specification
Specification
Part No
CD4013BE
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
4000B
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Supplier Device Package
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
CD4013BE Related Parts
CD4013AK
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BEE4
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BME4
CD4013BME4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BE Description
The Texas Instruments CD4013BE is a dual D-type flip-flop with set and reset functionality, implemented in CMOS technology. It features two independent, edge-triggered D-type flip-flops in a single package, making it ideal for a variety of digital logic applications such as data storage, frequency division, signal synchronization, and toggle operations. The device operates over a wide voltage range and is suitable for both low-power and medium-speed digital circuits. Its CMOS architecture ensures low static power consumption while maintaining reliable logic operation across the full temperature and voltage range.

## Functional Description

Each of the two flip-flops in the CD4013BE has a D (data) input, a clock (CP) input, a set (S) input, a reset (R) input, and complementary Q and Q-bar outputs. The device responds to a rising edge on the clock input, capturing the logic level at the D input and transferring it to the Q output while complementing it on Q-bar. Asynchronous set and reset inputs allow immediate control of the output states independent of the clock, which is useful for initialization and control in sequential logic circuits. The outputs are capable of driving other CMOS gates directly and can also interface with TTL logic levels when properly configured.

## Electrical Characteristics

The CD4013BE is specified to operate over a wide supply voltage (V_DD) range from 3V to 15V, supporting applications from low-voltage battery-powered devices to standard 5V or 12V logic systems. Quiescent supply current is extremely low, typically in the range of microamperes, thanks to the CMOS design. Input leakage currents are also minimal, typically less than 1nA at 25°C, reducing undesired loading on preceding logic stages. Output high-level voltage (V_OH) is typically within 0.05V of V_DD under nominal load conditions, while output low-level voltage (V_OL) is within 0.05V of ground, ensuring full logic swing.

Propagation delays for the Q output following a clock edge are dependent on supply voltage and load capacitance. Typical values are in the range of 100ns to 150ns at V_DD = 10V with moderate capacitive loading (50pF), making the device suitable for medium-speed sequential operations in digital circuits. Rise and fall times for outputs are symmetrical, generally in the tens of nanoseconds under standard test conditions.

## Timing and Logic Performance

The CD4013BE operates as a positive-edge-triggered D flip-flop. The setup time (t_su) for the D input is typically 80ns at V_DD = 10V, and the hold time (t_h) is about 10ns, ensuring reliable data capture. The minimum pulse width for the clock input is specified to guarantee proper triggering. The asynchronous set and reset inputs override the clocked operation when activated, allowing immediate setting or clearing of the outputs. When both set and reset are active simultaneously, the Q and Q-bar outputs are forced high, which is an uncommon but defined condition in the datasheet and must be avoided in standard logic designs to prevent undefined states.

## Input and Output Considerations

The CD4013BE features CMOS input structures, offering high impedance and low input current. Each input pin is protected against static discharge up to ±2000V (human body model), supporting safe handling and integration into complex digital systems. The device can source and sink moderate currents, typically 1mA at V_DD = 10V, which is sufficient for driving other CMOS gates or LEDs directly in low-power designs. Careful attention must be given to capacitive loading when driving multiple inputs, as excessive capacitance can increase propagation delays.

## Power Dissipation and Thermal Characteristics

The device exhibits extremely low static power consumption, typically less than 10µA per flip-flop at room temperature, even at maximum rated voltage. Dynamic power consumption increases proportionally with switching frequency and load capacitance, but remains modest due to the CMOS architecture. The recommended operating temperature range is -55°C to +125°C, allowing usage in both commercial and industrial environments. Junction-to-ambient thermal resistance is typical of small-outline packages, and adequate PCB copper area should be provided for thermal stability under high switching frequencies.

## Package and Pin Configuration

The CD4013BE is available in standard 14-pin dual in-line packages (DIP) and surface-mount packages such as SOIC, allowing flexibility for prototyping or high-density PCB design. Pin assignments include D, CP, S, R, Q, Q-bar, V_DD, and V_SS (ground). Proper bypassing of the power supply with decoupling capacitors near the V_DD pin is recommended to suppress transient noise and maintain reliable logic operation during fast switching events.

## Application Considerations

The CD4013BE is widely used in digital sequential circuits where stable data storage and edge-triggered operation are required. Common applications include:

* Frequency dividers and counters
* Shift registers in serial-to-parallel conversion
* Toggle switches for control circuits
* Debouncing circuits for mechanical switches
* Pulse stretching or timing circuits

Its wide operating voltage and low power consumption make it suitable for battery-operated systems, while its robust electrical characteristics support industrial control logic. Designers must ensure clock and asynchronous input timing requirements are met to avoid metastability and unintended state changes.

## Key Specifications

* Device Type: Dual D-type flip-flop with set and reset
* Supply Voltage (V_DD): 3V to 15V
* Maximum Input Current (I_I): <1nA at 25°C
* Output Current (I_O): ±1mA typical at V_DD = 10V
* Propagation Delay (t_PLH/t_PHL): 100ns–150ns typical at V_DD = 10V
* Setup Time (t_su): 80ns typical at V_DD = 10V
* Hold Time (t_h): 10ns typical at V_DD = 10V
* Input Logic Levels: CMOS compatible, TTL tolerant at V_DD ≥ 4.5V
* Output Logic Levels: Full CMOS swing (V_OH ~ V_DD, V_OL ~ 0V)
* Maximum Operating Temperature: 125°C
* Minimum Operating Temperature: -55°C
* Package Options: 14-pin DIP, SOIC

The Texas Instruments CD4013BE provides reliable dual D-type flip-flop functionality with wide voltage operation, low power consumption, and CMOS logic compatibility, making it a versatile solution for a broad range of sequential logic and digital timing applications.
CD4013BE Compare Parts
  • CD4013BE vs CD4076BPWRE4
  • CD4013BE vs CD4076BPWR
  • CD4013BE vs CD4076BPW
  • CD4013BE vs CD4076BNSRG4
  • CD4013BE vs CD4076BNSRE4
  • CD4013BE vs CD4076BNSR
  • CD4013BE vs CD4076BMT
  • CD4013BE vs CD4076BM96G4
  • CD4013BE vs CD4076BM96E4
  • CD4013BE vs CD4076BM96
  • CD4013BE vs CD4076BM
  • CD4013BE vs CD4076BK3
  • CD4013BE vs CD4076BK
  • CD4013BE vs CD4076BF3A
  • CD4013BE vs CD4076BF
  • CD4013BE vs CD4076BE
  • CD4013BE vs CD4076BE
  • CD4013BE vs CD4027BPWRG4
  • CD4013BE vs CD4027BPWR
  • CD4013BE vs CD4027BPW
  • CD4013BE vs CD4027BNSR
  • CD4013BE vs CD4027BNS
  • CD4013BE vs CD4027BMT
  • CD4013BE vs CD4027BM96E4
  • CD4013BE vs CD4027BM96
  • CD4013BE vs CD4027BM
  • CD4013BE vs CD4027BK
  • CD4013BE vs CD4027BF3A
  • CD4013BE vs CD4027BE
  • CD4013BE vs CD4027BD3
  • CD4013BE vs CD4027BD
  • CD4013BE vs CD4027BCN
  • CD4013BE vs CD4027BCN
  • CD4013BE vs CD4027BCMX
  • CD4013BE vs CD4027AD3
  • CD4013BE vs CD40175BPWR
  • CD4013BE vs CD40175BPWG4
  • CD4013BE vs CD40175BPWE4
  • CD4013BE vs CD40175BPW
  • CD4013BE vs CD40175BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****