☰
CD4015BM96
CD4015BM96
Active
Description:  IC DUAL STATIC SHFT REG 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4015BM96 Datasheet
History Price: $0.54000
In Stock: 2320
CD4015BM96 Specification
Specification
Part No
CD4015BM96
Category
Logic - Shift Registers
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
Push-Pull
Number of Elements
2
Number of Bits per Element
4
Function
Serial to Parallel
Voltage - Supply
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
CD4015BM96 Related Parts
CD4006BCN
CD4006BCN
onsemi
(N) 18 STAGE SHIFT REGISTER
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4015BM96 Description
Overview of Texas Instruments CD4015BM96

The Texas Instruments CD4015BM96 is a dual 4-stage static shift register designed for use in various digital applications. This device is part of the CD4000 series of CMOS logic devices and is known for its versatility, low power consumption, and high noise immunity. The CD4015BM96 is particularly suitable for applications in data storage, digital signal processing, and control systems.

Key Specifications

- Supply Voltage Range: The CD4015BM96 operates with a supply voltage range of 3 V to 15 V, making it compatible with a wide variety of digital systems.

- Input Voltage Levels: The device accepts input voltage levels from 0 V to VDD, ensuring compatibility with standard logic levels.

- Propagation Delay: The typical propagation delay for the CD4015BM96 is around 50 ns at a supply voltage of 5 V, which is suitable for many timing-sensitive applications.

- Output Drive Capability: The device can drive up to 5 mA of output current, allowing it to interface with other digital components effectively.

- Number of Stages: The CD4015BM96 features two independent 4-stage shift registers, providing flexibility in data handling and storage.

- Package Type: The device is available in a 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting and easy integration into various circuit designs.

Functional Features

- Static Operation: The CD4015BM96 operates statically, meaning it does not require a clock signal for data transfer, which simplifies its integration into systems where timing is critical.

- Asynchronous Reset: The device includes an asynchronous reset feature that allows for immediate clearing of the shift registers, ensuring that the output can be reset to a known state quickly.

- Serial and Parallel Data Input: The CD4015BM96 supports both serial and parallel data input modes, providing flexibility in how data is loaded into the shift registers.

- Low Power Consumption: The device is designed for low power operation, making it suitable for battery-powered applications and systems where energy efficiency is a priority.

- High Noise Immunity: The CD4015BM96 features high noise immunity, which enhances its reliability in environments with electrical interference.

Applications

The CD4015BM96 is widely used in various applications, including:

- Data Storage: It is ideal for temporary data storage in digital systems, allowing for the manipulation and transfer of data between different components.

- Digital Signal Processing: The device can be employed in digital signal processing applications, where it can shift and manipulate data streams effectively.

- Control Systems: The CD4015BM96 is suitable for use in control systems, where it can be used to manage signals and control logic based on input conditions.

- Communication Systems: The device can be integrated into communication systems for data encoding and decoding, ensuring reliable data transmission.

Conclusion

The Texas Instruments CD4015BM96 is a versatile and efficient dual 4-stage static shift register that offers a range of features and specifications tailored for various digital applications. With its low power consumption, flexible data handling capabilities, and robust performance, it provides a reliable solution for data storage and manipulation in digital systems. Its compatibility with a wide range of supply voltages and input levels makes it an excellent choice for engineers looking to develop efficient and reliable digital circuits.
CD4015BM96 Compare Parts
  • CD4015BM96 vs CD4517BF3A
  • CD4015BM96 vs CD4517BF
  • CD4015BM96 vs CD4517BE
  • CD4015BM96 vs CD4517BE
  • CD4015BM96 vs CD4504BE-G
  • CD4015BM96 vs CD4094BPWR
  • CD4015BM96 vs CD4094BPW
  • CD4015BM96 vs CD4094BNSR
  • CD4015BM96 vs CD4094BF3A
  • CD4015BM96 vs CD4094BE
  • CD4015BM96 vs CD4094BD3
  • CD4015BM96 vs CD4094BD
  • CD4015BM96 vs CD4094BCN
  • CD4015BM96 vs CD4076BFX
  • CD4015BM96 vs CD4035BPWR
  • CD4015BM96 vs CD4035BPWG4
  • CD4015BM96 vs CD4035BPWE4
  • CD4015BM96 vs CD4035BPW
  • CD4015BM96 vs CD4035BNSRG4
  • CD4015BM96 vs CD4035BNSRE4
  • CD4015BM96 vs CD4035BNSR
  • CD4015BM96 vs CD4035BMTG4
  • CD4015BM96 vs CD4035BMT
  • CD4015BM96 vs CD4035BM96
  • CD4015BM96 vs CD4035BM
  • CD4015BM96 vs CD4035BF3A
  • CD4015BM96 vs CD4035BF
  • CD4015BM96 vs CD4035BE
  • CD4015BM96 vs CD4035BE
  • CD4015BM96 vs CD4035BD3
  • CD4015BM96 vs CD4035BD
  • CD4015BM96 vs CD4034BPWRG4
  • CD4015BM96 vs CD4034BPWRE4
  • CD4015BM96 vs CD4034BPWR
  • CD4015BM96 vs CD4034BPWG4
  • CD4015BM96 vs CD4034BPWE4
  • CD4015BM96 vs CD4034BPW
  • CD4015BM96 vs CD4034BNSRG4
  • CD4015BM96 vs CD4034BNSRE4
  • CD4015BM96 vs CD4034BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend