☰
CD4006BCN
CD4006BCN
Obsolete
Description:  (N) 18 STAGE SHIFT REGISTER
Manufacturer:  onsemi
Datasheet:   CD4006BCN Datasheet
History Price: Obsolete
In Stock: 12000
CD4006BCN Specification
Specification
Part No
CD4006BCN
Category
Logic - Shift Registers
Manufacturer
onsemi
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Shift Register
Output Type
-
Number of Elements
-
Number of Bits per Element
-
Function
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-MDIP
CD4006BCN Related Parts
CD40104BD
CD40104BD
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40104BF
CD40104BF
Harris Corporation
UNIVERSAL SHIFT REGISTER
CD40108BD
CD40108BD
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD40108BF3A
CD40108BF3A
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
CD4014AD3
CD4014AD3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BCM
CD4014BCM
Fairchild Semiconductor
PARALLEL IN SERIAL OUT, 8-BIT,
CD4014BCN
CD4014BCN
onsemi
IC REGISTER STAT SHIFT 8ST 16DIP
CD4014BD
CD4014BD
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BE
CD4014BE
Texas Instruments
IC STATIC SHFT REG 8STG 16-DIP
CD4014BF3A
CD4014BF3A
Texas Instruments
CD4014B-MIL CMOS 8-STAGE STATIC
CD4014BK3
CD4014BK3
Harris Corporation
8-STAGE STATIC SHIFT REGISTER
CD4014BM
CD4014BM
Texas Instruments
IC STATIC SHFT REG 8STG 16SOIC
CD4006BCN Compare Parts
  • CD4006BCN vs CD4517BF3A
  • CD4006BCN vs CD4517BF
  • CD4006BCN vs CD4517BE
  • CD4006BCN vs CD4517BE
  • CD4006BCN vs CD4504BE-G
  • CD4006BCN vs CD4094BPWR
  • CD4006BCN vs CD4094BPW
  • CD4006BCN vs CD4094BNSR
  • CD4006BCN vs CD4094BF3A
  • CD4006BCN vs CD4094BE
  • CD4006BCN vs CD4094BD3
  • CD4006BCN vs CD4094BD
  • CD4006BCN vs CD4094BCN
  • CD4006BCN vs CD4076BFX
  • CD4006BCN vs CD4035BPWR
  • CD4006BCN vs CD4035BPWG4
  • CD4006BCN vs CD4035BPWE4
  • CD4006BCN vs CD4035BPW
  • CD4006BCN vs CD4035BNSRG4
  • CD4006BCN vs CD4035BNSRE4
  • CD4006BCN vs CD4035BNSR
  • CD4006BCN vs CD4035BMTG4
  • CD4006BCN vs CD4035BMT
  • CD4006BCN vs CD4035BM96
  • CD4006BCN vs CD4035BM
  • CD4006BCN vs CD4035BF3A
  • CD4006BCN vs CD4035BF
  • CD4006BCN vs CD4035BE
  • CD4006BCN vs CD4035BE
  • CD4006BCN vs CD4035BD3
  • CD4006BCN vs CD4035BD
  • CD4006BCN vs CD4034BPWRG4
  • CD4006BCN vs CD4034BPWRE4
  • CD4006BCN vs CD4034BPWR
  • CD4006BCN vs CD4034BPWG4
  • CD4006BCN vs CD4034BPWE4
  • CD4006BCN vs CD4034BPW
  • CD4006BCN vs CD4034BNSRG4
  • CD4006BCN vs CD4034BNSRE4
  • CD4006BCN vs CD4034BNSR
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend