☰
CD4013BPW
CD4013BPW
Active
Description:  IC FF D-TYPE DUAL 1BIT 14TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4013BPW Datasheet
History Price: $1.20000
In Stock: 33040
CD4013BPW Specification
Specification
Part No
CD4013BPW
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
4000B
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-TSSOP
Package / Case
14-TSSOP (0.173", 4.40mm Width)
CD4013BPW Related Parts
CD4013AK
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BPW Compare Parts
  • CD4013BPW vs CD4076BPWRE4
  • CD4013BPW vs CD4076BPWR
  • CD4013BPW vs CD4076BPW
  • CD4013BPW vs CD4076BNSRG4
  • CD4013BPW vs CD4076BNSRE4
  • CD4013BPW vs CD4076BNSR
  • CD4013BPW vs CD4076BMT
  • CD4013BPW vs CD4076BM96G4
  • CD4013BPW vs CD4076BM96E4
  • CD4013BPW vs CD4076BM96
  • CD4013BPW vs CD4076BM
  • CD4013BPW vs CD4076BK3
  • CD4013BPW vs CD4076BK
  • CD4013BPW vs CD4076BF3A
  • CD4013BPW vs CD4076BF
  • CD4013BPW vs CD4076BE
  • CD4013BPW vs CD4076BE
  • CD4013BPW vs CD4027BPWRG4
  • CD4013BPW vs CD4027BPWR
  • CD4013BPW vs CD4027BPW
  • CD4013BPW vs CD4027BNSR
  • CD4013BPW vs CD4027BNS
  • CD4013BPW vs CD4027BMT
  • CD4013BPW vs CD4027BM96E4
  • CD4013BPW vs CD4027BM96
  • CD4013BPW vs CD4027BM
  • CD4013BPW vs CD4027BK
  • CD4013BPW vs CD4027BF3A
  • CD4013BPW vs CD4027BE
  • CD4013BPW vs CD4027BD3
  • CD4013BPW vs CD4027BD
  • CD4013BPW vs CD4027BCN
  • CD4013BPW vs CD4027BCN
  • CD4013BPW vs CD4027BCMX
  • CD4013BPW vs CD4027AD3
  • CD4013BPW vs CD40175BPWR
  • CD4013BPW vs CD40175BPWG4
  • CD4013BPW vs CD40175BPWE4
  • CD4013BPW vs CD40175BPW
  • CD4013BPW vs CD40175BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****