☰
CD4013BME4
CD4013BME4
Discontinued
Description:  IC FF D-TYPE DUAL 1BIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4013BME4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 49860
CD4013BME4 Specification
Specification
Part No
CD4013BME4
Category
Logic - Flip Flops
Manufacturer
Texas Instruments
Series
4000B
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Set(Preset) and Reset
Type
D-Type
Output Type
Complementary
Number of Elements
2
Number of Bits per Element
1
Clock Frequency
24 MHz
Max Propagation Delay @ V, Max CL
90ns @ 15V, 50pF
Trigger Type
Positive Edge
Current - Output High, Low
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
Current - Quiescent (Iq)
4 μA
Input Capacitance
5 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
CD4013BME4 Related Parts
CD4013AK
CD4013AK
Harris Corporation
CMOS DUAL D-TYPE FLIP-FLOP
CD4013BCM
CD4013BCM
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCMX
CD4013BCMX
onsemi
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BCN
CD4013BCN
onsemi
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BCSJ
CD4013BCSJ
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BCSJX
CD4013BCSJX
Fairchild Semiconductor
IC FF D-TYPE DUAL 1BIT 14SOP
CD4013BE
CD4013BE
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BEE4
CD4013BEE4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14DIP
CD4013BM
CD4013BM
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96
CD4013BM96
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96E4
CD4013BM96E4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BM96G4
CD4013BM96G4
Texas Instruments
IC FF D-TYPE DUAL 1BIT 14SOIC
CD4013BME4 Description
The CD4013BME4 is a dual D-type flip-flop integrated circuit belonging to the CD4000B CMOS logic family, designed for general-purpose digital storage, synchronization, and state control applications. Each package contains two independent D flip-flops with complementary outputs, providing edge-triggered data storage functionality suitable for low- to medium-speed digital systems. The device is implemented in CMOS technology, enabling wide supply voltage operation, low static power dissipation, and high input impedance characteristics, making it suitable for both battery-powered and industrial digital control environments.

## Functional positioning and internal structure

The CD4013BME4 integrates two identical positive-edge-triggered D-type flip-flops. Each flip-flop includes data input (D), clock input (CLK), asynchronous set (SET), and asynchronous reset (RESET) control inputs, along with true (Q) and complementary (Q̅) outputs. The asynchronous SET and RESET inputs allow immediate forcing of output states independent of the clock signal, providing direct control over initialization and system reset behavior.

The internal logic structure is based on CMOS transmission gate and inverter networks, ensuring rail-to-rail logic level compatibility across a wide supply voltage range. The device is designed so that state changes occur only on the active clock transition, ensuring deterministic timing behavior in synchronous digital systems. The two flip-flops operate independently within the same IC, with no internal coupling except shared power supply pins.

## Electrical characteristics and supply operation

The CD4013BME4 operates over a wide supply voltage range, consistent with the CD4000B series CMOS logic family. The device is designed to maintain correct logic functionality across this full operating range, with input logic thresholds scaling proportionally with supply voltage due to CMOS gate structure behavior.

Static power dissipation is extremely low under steady-state conditions because CMOS transistors draw negligible DC current except during switching transitions. Dynamic power consumption is primarily dependent on clock frequency and output load capacitance. Input leakage current is specified at extremely low levels typical of CMOS devices, enabling direct interfacing with high-impedance signal sources without significant loading effects.

Output drive capability is symmetric CMOS push-pull, allowing both sourcing and sinking of load current within datasheet-defined limits. Output voltage levels approach the supply rails under low to moderate load conditions, providing full logic-level compatibility with other CMOS devices in the same family.

## Input structure and logic behavior

All inputs are CMOS-compatible and exhibit extremely high input impedance. The logic threshold levels are not fixed absolute voltages but are proportional to the applied supply voltage, which ensures consistent logic margin across the operating range. Unused inputs must not be left floating, as floating CMOS inputs may lead to undefined switching states due to high impedance gate structures.

The clock input is edge-sensitive, with state transitions occurring only on the specified active clock edge. The device includes internal protection structures to prevent damage from static discharge and transient voltage conditions, consistent with CMOS input protection design practices.

The asynchronous SET and RESET inputs override clocked operation when asserted. These inputs are typically active-high in the CD4013B architecture, forcing the Q output to a defined logic state regardless of clock or data input conditions. This feature is used for initialization and deterministic system startup behavior.

## Timing characteristics and switching performance

Propagation delay from clock input to Q output is dependent on supply voltage and load conditions. The device is optimized for low-frequency digital logic applications rather than high-speed timing systems. Rise and fall times at the outputs are influenced by external load capacitance and supply voltage levels.

Setup and hold time requirements for the D input relative to the clock edge are specified to ensure correct data capture. Violating these timing constraints may result in metastable or indeterminate output states, which is inherent to edge-triggered storage elements.

Maximum operating frequency is limited by internal propagation delays and output transition times, making the device suitable for low-speed synchronous logic rather than high-performance digital signal processing applications.

## Power and thermal characteristics

The CD4013BME4 exhibits very low quiescent power consumption due to its CMOS architecture. Power dissipation increases proportionally with switching frequency and capacitive load. The device is designed to operate within standard industrial temperature ranges, with performance parameters maintained across the full specified thermal operating window.

Thermal limitations are primarily governed by package dissipation capability and cumulative switching activity rather than static current consumption. The device does not require external heat sinking under normal logic-level operation conditions.

## Package configuration and reliability

The CD4013BME4 is supplied in a standard SOIC package format designed for surface-mount assembly. The package provides stable mechanical and electrical characteristics suitable for automated PCB manufacturing. Pin configuration follows the standard dual flip-flop CD4013 industry layout, ensuring compatibility with equivalent devices across multiple CMOS logic families.

The device includes standard CMOS-level robustness features such as electrostatic discharge protection structures and latch-up prevention design techniques. These features ensure reliable operation in mixed-signal and industrial environments where transient electrical stress may be present.

## Typical application domains

The CD4013BME4 is widely used in digital systems requiring bistable storage elements, including frequency division circuits, data synchronization stages, and control logic sequencing. It is commonly employed in debouncing circuits for mechanical switches due to its ability to store stable logic states under asynchronous input conditions.

Additional applications include binary counters, toggle flip-flop configurations, and state machine implementations where simple memory elements are required. The complementary outputs enable direct interfacing with differential logic networks or inversion-based control structures without additional external components.

## Conclusion

The CD4013BME4 is a dual CMOS D-type flip-flop designed for low-power, wide-voltage-range digital storage and control applications. Its asynchronous set/reset functionality, edge-triggered operation, and complementary outputs provide flexible integration into synchronous and asynchronous logic systems. With low static power consumption, high input impedance, and robust CMOS-level voltage compatibility, it serves as a fundamental building block in low-speed digital design architectures where reliability, simplicity, and power efficiency are primary requirements.
CD4013BME4 Compare Parts
  • CD4013BME4 vs CD4076BPWRE4
  • CD4013BME4 vs CD4076BPWR
  • CD4013BME4 vs CD4076BPW
  • CD4013BME4 vs CD4076BNSRG4
  • CD4013BME4 vs CD4076BNSRE4
  • CD4013BME4 vs CD4076BNSR
  • CD4013BME4 vs CD4076BMT
  • CD4013BME4 vs CD4076BM96G4
  • CD4013BME4 vs CD4076BM96E4
  • CD4013BME4 vs CD4076BM96
  • CD4013BME4 vs CD4076BM
  • CD4013BME4 vs CD4076BK3
  • CD4013BME4 vs CD4076BK
  • CD4013BME4 vs CD4076BF3A
  • CD4013BME4 vs CD4076BF
  • CD4013BME4 vs CD4076BE
  • CD4013BME4 vs CD4076BE
  • CD4013BME4 vs CD4027BPWRG4
  • CD4013BME4 vs CD4027BPWR
  • CD4013BME4 vs CD4027BPW
  • CD4013BME4 vs CD4027BNSR
  • CD4013BME4 vs CD4027BNS
  • CD4013BME4 vs CD4027BMT
  • CD4013BME4 vs CD4027BM96E4
  • CD4013BME4 vs CD4027BM96
  • CD4013BME4 vs CD4027BM
  • CD4013BME4 vs CD4027BK
  • CD4013BME4 vs CD4027BF3A
  • CD4013BME4 vs CD4027BE
  • CD4013BME4 vs CD4027BD3
  • CD4013BME4 vs CD4027BD
  • CD4013BME4 vs CD4027BCN
  • CD4013BME4 vs CD4027BCN
  • CD4013BME4 vs CD4027BCMX
  • CD4013BME4 vs CD4027AD3
  • CD4013BME4 vs CD40175BPWR
  • CD4013BME4 vs CD40175BPWG4
  • CD4013BME4 vs CD40175BPWE4
  • CD4013BME4 vs CD40175BPW
  • CD4013BME4 vs CD40175BNSRE4
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****