☰
BUF11702PWP
BUF11702PWP
Not For New Designs
Description:  IC AMP TFT-LCD 28HTSSOP
Manufacturer:  Texas Instruments
Datasheet:   BUF11702PWP Datasheet
History Price: $3.29000
In Stock: 26620
BUF11702PWP Specification
Specification
Part No
BUF11702PWP
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
10
-3db Bandwidth
1 MHz
Slew Rate
1V/μs
Current - Supply
2.5 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
4.5V ~ 16V
Mounting Type
Surface Mount
Package / Case
28-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-HTSSOP
BUF11702PWP Related Parts
BUF01900AIDRCR
BUF01900AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIDRCT
BUF01900AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIPW
BUF01900AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01900AIPWR
BUF01900AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIDRCR
BUF01901AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIDRCT
BUF01901AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIPW
BUF01901AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWG4
BUF01901AIPWG4
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWR
BUF01901AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF04701AIDGSR
BUF04701AIDGSR
Texas Instruments
IC AMP TFT-LCD 10VSSOP
BUF04701AIPWR
BUF04701AIPWR
Texas Instruments
IC AMP TFT-LCD 14TSSOP
BUF04701AIPWRG4
BUF04701AIPWRG4
Texas Instruments
IC AMP BUFF CMOS R-R I/O 14TSSOP
BUF11702PWP Description

The Texas Instruments BUF11702PWP is a high-performance, dual-channel buffer amplifier designed for a wide range of applications in precision signal conditioning. It offers low noise, low distortion, and high output drive capability, making it ideal for interfacing with high-impedance sources and driving capacitive loads. Its robust performance characteristics make it suitable for applications in medical instrumentation, industrial automation, and high-fidelity audio systems.

## Key Features

1. Dual Channel:
- The BUF11702PWP contains two independent buffer amplifiers, providing flexibility in multi-channel applications while maintaining high performance.

2. High Output Current:
- It can source and sink up to 200 mA of output current, enabling it to drive heavy loads and maintain signal integrity.

3. Low Output Voltage Swing:
- The device features a low output voltage swing, achieving within 100 mV of the supply rails, which allows for maximum utilization of the power supply range.

4. Low Noise:
- With a low input referred noise voltage of approximately 12 nV/√Hz, the BUF11702PWP ensures minimal signal distortion, making it ideal for precision applications.

5. Wide Bandwidth:
- The amplifier boasts a high unity-gain bandwidth of 30 MHz, allowing it to handle fast signals without degradation in performance.

6. Low Distortion:
- The BUF11702PWP exhibits low total harmonic distortion (THD), typically around 0.001%, which is crucial for high-fidelity audio applications.

7. Supply Voltage Range:
- The device operates from a single supply voltage of 2.5 V to 5.5 V, providing versatility for various power supply configurations.

8. Rail-to-Rail Output:
- The rail-to-rail output capability enhances the output range and maximizes signal utilization within the power supply limits.

9. Thermal Protection:
- Built-in thermal shutdown features protect the device from overheating, ensuring reliable operation even under strenuous conditions.

## Specifications

Below are the detailed specifications of the BUF11702PWP:

- Number of Channels: 2
- Supply Voltage Range: 2.5 V to 5.5 V
- Input Voltage Range: -0.3 V to V+ + 0.3 V
- Output Current: ±200 mA (maximum)
- Input Referred Noise Voltage: 12 nV/√Hz (typical at 1 kHz)
- Unity-Gain Bandwidth: 30 MHz (typical)
- Gain-Bandwidth Product: 30 MHz (typical)
- Low Noise Operation: 0.001% THD (typical)
- Output Voltage Swing: Within 100 mV of the supply rails
- Operating Temperature Range: -40°C to +125°C
- Package Type: TSSOP (PowerPAD) with 14 pins

## Applications

The BUF11702PWP is suitable for various applications, including:

1. Medical Instrumentation:
- High precision is crucial for medical devices that require accurate signal amplification without introducing noise.

2. Audio Equipment:
- Its low distortion and high fidelity make it an excellent choice for audio preamplifiers, mixers, and other audio processing circuits.

3. Industrial Control Systems:
- The robust performance under varying conditions makes it suitable for industrial applications where signal integrity is critical.

4. Data Acquisition Systems:
- Used in applications where sensors and transducers need precise signal conditioning before further processing.

5. High-Performance Analog Signal Conditioning:
- Ideal for circuits requiring buffering of high-impedance sources, such as photodiodes and sensors.

## Design Considerations

When integrating the BUF11702PWP into a design, several considerations should be kept in mind:

1. Power Supply Decoupling:
- Proper decoupling capacitors should be placed close to the power supply pins to minimize power supply noise and ensure stable operation.

2. PCB Layout:
- A well-designed PCB layout is essential for high-frequency applications. Short traces, ground planes, and careful component placement will help reduce noise and improve performance.

3. Load Characteristics:
- Understand the load characteristics and ensure that the output drive capability meets the requirements of the connected devices.

4. Thermal Management:
- If the device is expected to operate under high current conditions, consider thermal management strategies such as heatsinking or adequate airflow.

## Conclusion

The Texas Instruments BUF11702PWP is a versatile and high-performance dual-channel buffer amplifier that excels in applications requiring precise signal conditioning. Its combination of low noise, high output current, and wide bandwidth makes it a strong choice for various demanding applications, from medical devices to audio equipment. With appropriate design considerations, the BUF11702PWP can significantly enhance the performance of any signal processing circuit. Texas Instruments also provides extensive resources, including evaluation modules and design tools, to support engineers in their design efforts.
BUF11702PWP Compare Parts
  • BUF11702PWP vs BUF20820AIDCPR
  • BUF11702PWP vs BUF20800ATDCPRQ1
  • BUF11702PWP vs BUF20800AIDCPR
  • BUF11702PWP vs BUF18830AIRGFT
  • BUF11702PWP vs BUF18830AIRGFR
  • BUF11702PWP vs BUF16821BIPWPR
  • BUF11702PWP vs BUF16821AIPWPRQ1
  • BUF11702PWP vs BUF16821AIPWPR
  • BUF11702PWP vs BUF16820AIDAPR
  • BUF11702PWP vs BUF12840AIRGET
  • BUF11702PWP vs BUF12840AIRGER
  • BUF11702PWP vs BUF12800AIPWPR
  • BUF11702PWP vs BUF12800AIPWP
  • BUF11702PWP vs BUF11705AIPWPR
  • BUF11702PWP vs BUF11704AIPWPR
  • BUF11702PWP vs BUF11704AIPWP
  • BUF11702PWP vs BUF11702PWPRG4
  • BUF11702PWP vs BUF11702PWPR
  • BUF11702PWP vs BUF11702PWPG4
  • BUF11702PWP vs BUF08832AIPWPR
  • BUF11702PWP vs BUF08821BIPWPR
  • BUF11702PWP vs BUF08821AIPWPR
  • BUF11702PWP vs BUF08800AIPWPR
  • BUF11702PWP vs BUF08630RGWT
  • BUF11702PWP vs BUF08630RGWR
  • BUF11702PWP vs BUF07704AIPWPR
  • BUF11702PWP vs BUF07704AIPWP
  • BUF11702PWP vs BUF07703PWPRG4
  • BUF11702PWP vs BUF07703PWPR
  • BUF11702PWP vs BUF07703PWP
  • BUF11702PWP vs BUF07702PWPRG4
  • BUF11702PWP vs BUF07702PWPR
  • BUF11702PWP vs BUF07702PWPG4
  • BUF11702PWP vs BUF07702PWP
  • BUF11702PWP vs BUF06704AIPWPRG4
  • BUF11702PWP vs BUF06704AIPWPR
  • BUF11702PWP vs BUF06704AIPWP
  • BUF11702PWP vs BUF06703PWR
  • BUF11702PWP vs BUF06703PWG4
  • BUF11702PWP vs BUF06703PW
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described