Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Texas Instruments BUF01901AIPWR
BUF01901AIPWR
Obsolete
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP TFT-LCD 8TSSOP
Manufacturer:
Texas Instruments
Datasheet:
BUF01901AIPWR Datasheet
History Price: Obsolete
In Stock: 26640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BUF01901AIPWR Specification
Specification
Part No
BUF01901AIPWR
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
1
-3db Bandwidth
-
Slew Rate
-
Current - Supply
900 μA
Current - Output / Channel
100 mA
Voltage - Supply, Single/Dual (?
7V ~ 18V
Mounting Type
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TSSOP
BUF01901AIPWR PDF Datasheet
BUF01901AIPWR Datasheet
Click and Download: BUF01901AIPWR Datasheet
BUF01901AIPWR Related Parts
BUF01900AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01900AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWG4
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF04701AIDGSR
Texas Instruments
IC AMP TFT-LCD 10VSSOP
BUF04701AIPWR
Texas Instruments
IC AMP TFT-LCD 14TSSOP
BUF04701AIPWRG4
Texas Instruments
IC AMP BUFF CMOS R-R I/O 14TSSOP
BUF05703PW
Texas Instruments
IC AMP TFT-LCD 14TSSOP
BUF01901AIPWR Compare Parts
BUF01901AIPWR vs BUF20820AIDCPR
BUF01901AIPWR vs BUF20800ATDCPRQ1
BUF01901AIPWR vs BUF20800AIDCPR
BUF01901AIPWR vs BUF18830AIRGFT
BUF01901AIPWR vs BUF18830AIRGFR
BUF01901AIPWR vs BUF16821BIPWPR
BUF01901AIPWR vs BUF16821AIPWPRQ1
BUF01901AIPWR vs BUF16821AIPWPR
BUF01901AIPWR vs BUF16820AIDAPR
BUF01901AIPWR vs BUF12840AIRGET
BUF01901AIPWR vs BUF12840AIRGER
BUF01901AIPWR vs BUF12800AIPWPR
BUF01901AIPWR vs BUF12800AIPWP
BUF01901AIPWR vs BUF11705AIPWPR
BUF01901AIPWR vs BUF11704AIPWPR
BUF01901AIPWR vs BUF11704AIPWP
BUF01901AIPWR vs BUF11702PWPRG4
BUF01901AIPWR vs BUF11702PWPR
BUF01901AIPWR vs BUF11702PWPG4
BUF01901AIPWR vs BUF11702PWP
BUF01901AIPWR vs BUF08832AIPWPR
BUF01901AIPWR vs BUF08821BIPWPR
BUF01901AIPWR vs BUF08821AIPWPR
BUF01901AIPWR vs BUF08800AIPWPR
BUF01901AIPWR vs BUF08630RGWT
BUF01901AIPWR vs BUF08630RGWR
BUF01901AIPWR vs BUF07704AIPWPR
BUF01901AIPWR vs BUF07704AIPWP
BUF01901AIPWR vs BUF07703PWPRG4
BUF01901AIPWR vs BUF07703PWPR
BUF01901AIPWR vs BUF07703PWP
BUF01901AIPWR vs BUF07702PWPRG4
BUF01901AIPWR vs BUF07702PWPR
BUF01901AIPWR vs BUF07702PWPG4
BUF01901AIPWR vs BUF07702PWP
BUF01901AIPWR vs BUF06704AIPWPRG4
BUF01901AIPWR vs BUF06704AIPWPR
BUF01901AIPWR vs BUF06704AIPWP
BUF01901AIPWR vs BUF06703PWR
BUF01901AIPWR vs BUF06703PWG4
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right