☰
BUF05704AIPWP
BUF05704AIPWP
Obsolete
Description:  IC AMP TFT-LCD 14HTSSOP
Manufacturer:  Texas Instruments
History Price: $0.54000
In Stock: 10800
BUF05704AIPWP Specification
Specification
Part No
BUF05704AIPWP
Category
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
TFT-LCD Panels:Gamma Buffer, VCOM Driver
Output Type
Rail-to-Rail
Number of Circuits
4
-3db Bandwidth
1 MHz
Slew Rate
1.6V/μs
Current - Supply
5 mA
Current - Output / Channel
-
Voltage - Supply, Single/Dual (?
4.5V ~ 18V
Mounting Type
Surface Mount
Package / Case
14-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-HTSSOP
BUF05704AIPWP Related Parts
BUF01900AIDRCR
BUF01900AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIDRCT
BUF01900AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01900AIPW
BUF01900AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01900AIPWR
BUF01900AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIDRCR
BUF01901AIDRCR
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIDRCT
BUF01901AIDRCT
Texas Instruments
IC AMP TFT-LCD 10VSON
BUF01901AIPW
BUF01901AIPW
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWG4
BUF01901AIPWG4
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF01901AIPWR
BUF01901AIPWR
Texas Instruments
IC AMP TFT-LCD 8TSSOP
BUF04701AIDGSR
BUF04701AIDGSR
Texas Instruments
IC AMP TFT-LCD 10VSSOP
BUF04701AIPWR
BUF04701AIPWR
Texas Instruments
IC AMP TFT-LCD 14TSSOP
BUF04701AIPWRG4
BUF04701AIPWRG4
Texas Instruments
IC AMP BUFF CMOS R-R I/O 14TSSOP
BUF05704AIPWP Compare Parts
  • BUF05704AIPWP vs BUF20820AIDCPR
  • BUF05704AIPWP vs BUF20800ATDCPRQ1
  • BUF05704AIPWP vs BUF20800AIDCPR
  • BUF05704AIPWP vs BUF18830AIRGFT
  • BUF05704AIPWP vs BUF18830AIRGFR
  • BUF05704AIPWP vs BUF16821BIPWPR
  • BUF05704AIPWP vs BUF16821AIPWPRQ1
  • BUF05704AIPWP vs BUF16821AIPWPR
  • BUF05704AIPWP vs BUF16820AIDAPR
  • BUF05704AIPWP vs BUF12840AIRGET
  • BUF05704AIPWP vs BUF12840AIRGER
  • BUF05704AIPWP vs BUF12800AIPWPR
  • BUF05704AIPWP vs BUF12800AIPWP
  • BUF05704AIPWP vs BUF11705AIPWPR
  • BUF05704AIPWP vs BUF11704AIPWPR
  • BUF05704AIPWP vs BUF11704AIPWP
  • BUF05704AIPWP vs BUF11702PWPRG4
  • BUF05704AIPWP vs BUF11702PWPR
  • BUF05704AIPWP vs BUF11702PWPG4
  • BUF05704AIPWP vs BUF11702PWP
  • BUF05704AIPWP vs BUF08832AIPWPR
  • BUF05704AIPWP vs BUF08821BIPWPR
  • BUF05704AIPWP vs BUF08821AIPWPR
  • BUF05704AIPWP vs BUF08800AIPWPR
  • BUF05704AIPWP vs BUF08630RGWT
  • BUF05704AIPWP vs BUF08630RGWR
  • BUF05704AIPWP vs BUF07704AIPWPR
  • BUF05704AIPWP vs BUF07704AIPWP
  • BUF05704AIPWP vs BUF07703PWPRG4
  • BUF05704AIPWP vs BUF07703PWPR
  • BUF05704AIPWP vs BUF07703PWP
  • BUF05704AIPWP vs BUF07702PWPRG4
  • BUF05704AIPWP vs BUF07702PWPR
  • BUF05704AIPWP vs BUF07702PWPG4
  • BUF05704AIPWP vs BUF07702PWP
  • BUF05704AIPWP vs BUF06704AIPWPRG4
  • BUF05704AIPWP vs BUF06704AIPWPR
  • BUF05704AIPWP vs BUF06704AIPWP
  • BUF05704AIPWP vs BUF06703PWR
  • BUF05704AIPWP vs BUF06703PWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right