BQ29737DSER
BQ29737DSER
Active
Description:  IC BATTERY MANAGEMENT
Manufacturer:  Texas Instruments
Datasheet:   BQ29737DSER Datasheet
History Price: $0.24285
In Stock: 1800
BQ29737DSER Specification
Specification
Part No
BQ29737DSER
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over/Under Voltage, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-WFDFN
Supplier Device Package
6-WSON (1.5x1.5)
BQ29737DSER PDF Datasheet
BQ29737DSER Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ29737DSER Description

## Texas Instruments BQ29737DSER Overview

The Texas Instruments BQ29737DSER is a sophisticated battery management IC designed for multi-cell battery packs. It features an integrated battery monitor and fuel gauge with protection circuitry, making it ideal for applications requiring precise battery monitoring and protection. This device is commonly used in electric vehicles (EVs), portable power tools, uninterruptible power supplies (UPS), and other systems that utilize lithium-ion (Li-ion) and lithium-polymer (Li-Po) batteries.

## Key Specifications

* Battery Pack Configuration: 3 to 10 series-connected lithium-ion or lithium-polymer cells
* Operating Voltage Range: 2.5V to 5.5V (supply voltage)
* Voltage Measurement Range: 0V to 5.5V per cell
* Accuracy of Voltage Measurement: ±5 mV (typical)
* Current Measurement Range: -30A to +30A
* Accuracy of Current Measurement: ±1% (typical)
* Internal Temperature Sensor: Integrated (0°C to 85°C range)
* Communication Interface: I²C (up to 400 kHz)
* State of Charge (SOC) Estimation Accuracy: ±1%
* Integrated Protection: Over-voltage, under-voltage, over-current, short-circuit protection
* Package Type: 16-pin QFN
* Package Size: 3mm x 3mm
* Temperature Range: -40°C to 125°C

## Key Features

* Multi-Cell Monitoring and Protection: The BQ29737DSER supports 3 to 10 cells in series and can monitor individual cell voltages, providing accurate battery management for a wide range of battery pack configurations. This is critical for ensuring safe operation and avoiding overcharging or deep discharge conditions that could lead to battery damage or failure.

* High-Accuracy Voltage and Current Sensing: With a voltage measurement accuracy of ±5 mV and current measurement accuracy of ±1%, the BQ29737DSER ensures precise monitoring of the battery's voltage and current, essential for accurate fuel gauging and performance monitoring.

* State of Charge (SOC) Estimation: The BQ29737DSER offers a highly accurate state of charge estimation of ±1%. This enables efficient power management, helps prevent over-discharge, and maximizes the operational lifetime of the battery by maintaining optimal charge levels.

* Battery Protection Circuitry: The device integrates comprehensive protection features including over-voltage, under-voltage, over-current, and short-circuit protection. These protections ensure the safety of both the battery pack and the system in which it is used, providing peace of mind against potential faults that could compromise battery health or safety.

* Temperature Sensing: The integrated temperature sensor helps monitor the thermal performance of the battery pack. Excessive heat can damage battery cells, so temperature monitoring is vital to prevent thermal runaway and ensure safe operation in high-power applications.

* I²C Communication: The device uses an I²C communication interface, which allows easy integration with microcontrollers or other host processors. The I²C interface supports up to 400 kHz for fast data transmission, making it ideal for real-time monitoring applications.

* Low Power Consumption: The BQ29737DSER is designed for low-power operation, which is critical in battery-powered devices where minimizing power drain is essential for extending operational life.

* Flexible Battery Pack Configuration: The device's support for multiple series-connected cells makes it highly adaptable to different battery configurations, ranging from small portable devices to larger battery packs used in electric vehicles or power backup systems.

## Applications

* Electric Vehicles (EVs): The BQ29737DSER is ideal for electric vehicle battery management systems (BMS), offering precise voltage and current monitoring, as well as protection features to ensure safe and efficient battery usage.

* Portable Power Tools: In power tools, this IC ensures the battery is properly managed, providing both protection and accurate state of charge estimation to help users manage tool usage more effectively.

* Uninterruptible Power Supplies (UPS): The BQ29737DSER ensures that UPS systems operate efficiently by monitoring the battery's state of charge and health, while also protecting against overcharging, deep discharge, and other fault conditions.

* Consumer Electronics: The device is also useful in consumer electronics, such as laptops, tablets, and power banks, where lithium-ion batteries are used. It helps maintain battery longevity and ensures the safe operation of portable devices.

* Renewable Energy Storage Systems: The BQ29737DSER can be used in solar energy storage systems, ensuring that the batteries in such systems are efficiently charged, maintained, and protected, allowing for reliable energy storage and power management.

## Performance Characteristics

* Accurate Fuel Gauging: With highly accurate voltage and current sensing, the BQ29737DSER provides a precise estimate of the battery's state of charge and overall health, ensuring that users have accurate data on battery levels and performance.

* Comprehensive Protection: The integrated protection features reduce the risk of damaging battery packs by preventing overcharging, deep discharge, over-current conditions, and short circuits. This is especially important for ensuring the safety of high-energy battery systems in demanding applications.

* Compact and Flexible Design: The compact QFN package, combined with flexible multi-cell battery monitoring, makes this IC suitable for both small portable devices and large-scale industrial applications. Its low footprint helps conserve space in battery management designs.

* Robust Temperature Monitoring: The integrated temperature sensor ensures the battery operates within a safe temperature range, reducing the risk of thermal damage or failure, particularly in high-power applications or those exposed to environmental stress.

## Conclusion

The Texas Instruments BQ29737DSER is a versatile and highly accurate battery management IC, perfect for managing and protecting lithium-ion and lithium-polymer battery packs in a wide range of applications. Its integration of precise voltage and current measurement, SOC estimation, temperature sensing, and protection features makes it an excellent choice for use in electric vehicles, portable power tools, UPS systems, and more. With its robust features, low power consumption, and compact design, the BQ29737DSER ensures efficient, reliable, and safe battery operation across various industries.
BQ29737DSER Compare Parts
  • BQ29737DSER vs BQ298215RUGR
  • BQ29737DSER vs BQ298019RUGR
  • BQ29737DSER vs BQ298018RUGR
  • BQ29737DSER vs BQ298015RUGT
  • BQ29737DSER vs BQ298015RUGR
  • BQ29737DSER vs BQ298012RUGT
  • BQ29737DSER vs BQ298012RUGR
  • BQ29737DSER vs BQ298010RUGT
  • BQ29737DSER vs BQ298010RUGR
  • BQ29737DSER vs BQ298009RUGT
  • BQ29737DSER vs BQ298009RUGR
  • BQ29737DSER vs BQ298006RUGT
  • BQ29737DSER vs BQ298006RUGR
  • BQ29737DSER vs BQ298000RUGT
  • BQ29737DSER vs BQ298000RUGR
  • BQ29737DSER vs BQ29737DSET
  • BQ29737DSER vs BQ29733DSET
  • BQ29737DSER vs BQ29733DSER
  • BQ29737DSER vs BQ29732DSET
  • BQ29737DSER vs BQ29732DSER
  • BQ29737DSER vs BQ29729DSET
  • BQ29737DSER vs BQ29729DSER
  • BQ29737DSER vs BQ29728DSET
  • BQ29737DSER vs BQ29728DSER
  • BQ29737DSER vs BQ29723DSET
  • BQ29737DSER vs BQ29723DSER
  • BQ29737DSER vs BQ29718DSET
  • BQ29737DSER vs BQ29718DSER
  • BQ29737DSER vs BQ29717DSET
  • BQ29737DSER vs BQ29717DSER
  • BQ29737DSER vs BQ29716DSET
  • BQ29737DSER vs BQ29716DSER
  • BQ29737DSER vs BQ29707DSET
  • BQ29737DSER vs BQ29707DSER
  • BQ29737DSER vs BQ29706DSET
  • BQ29737DSER vs BQ29706DSER
  • BQ29737DSER vs BQ29705DSET
  • BQ29737DSER vs BQ29705DSER
  • BQ29737DSER vs BQ29704DSET
  • BQ29737DSER vs BQ29704DSER
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!