Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments BQ2012SN-D107G4
BQ2012SN-D107G4
Discontinued
PMIC - Battery Management
Description:
IC GAS GAUGE MULTI-CHEM 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
BQ2012SN-D107G4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ2012SN-D107G4 Specification
Specification
Part No
BQ2012SN-D107G4
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Fault Protection
-
Interface
Serial
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
BQ2012SN-D107G4 Related Parts
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2013HSN-A514G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107G4 Compare Parts
BQ2012SN-D107G4 vs BQ298215RUGR
BQ2012SN-D107G4 vs BQ298019RUGR
BQ2012SN-D107G4 vs BQ298018RUGR
BQ2012SN-D107G4 vs BQ298015RUGT
BQ2012SN-D107G4 vs BQ298015RUGR
BQ2012SN-D107G4 vs BQ298012RUGT
BQ2012SN-D107G4 vs BQ298012RUGR
BQ2012SN-D107G4 vs BQ298010RUGT
BQ2012SN-D107G4 vs BQ298010RUGR
BQ2012SN-D107G4 vs BQ298009RUGT
BQ2012SN-D107G4 vs BQ298009RUGR
BQ2012SN-D107G4 vs BQ298006RUGT
BQ2012SN-D107G4 vs BQ298006RUGR
BQ2012SN-D107G4 vs BQ298000RUGT
BQ2012SN-D107G4 vs BQ298000RUGR
BQ2012SN-D107G4 vs BQ29737DSET
BQ2012SN-D107G4 vs BQ29737DSER
BQ2012SN-D107G4 vs BQ29733DSET
BQ2012SN-D107G4 vs BQ29733DSER
BQ2012SN-D107G4 vs BQ29732DSET
BQ2012SN-D107G4 vs BQ29732DSER
BQ2012SN-D107G4 vs BQ29729DSET
BQ2012SN-D107G4 vs BQ29729DSER
BQ2012SN-D107G4 vs BQ29728DSET
BQ2012SN-D107G4 vs BQ29728DSER
BQ2012SN-D107G4 vs BQ29723DSET
BQ2012SN-D107G4 vs BQ29723DSER
BQ2012SN-D107G4 vs BQ29718DSET
BQ2012SN-D107G4 vs BQ29718DSER
BQ2012SN-D107G4 vs BQ29717DSET
BQ2012SN-D107G4 vs BQ29717DSER
BQ2012SN-D107G4 vs BQ29716DSET
BQ2012SN-D107G4 vs BQ29716DSER
BQ2012SN-D107G4 vs BQ29707DSET
BQ2012SN-D107G4 vs BQ29707DSER
BQ2012SN-D107G4 vs BQ29706DSET
BQ2012SN-D107G4 vs BQ29706DSER
BQ2012SN-D107G4 vs BQ29705DSET
BQ2012SN-D107G4 vs BQ29705DSER
BQ2012SN-D107G4 vs BQ29704DSET
Customer Reviews
4.95 out of 5.00 stars from 128 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.