BQ29728DSER
BQ29728DSER
Active
Description:  IC BATTERY MANAGEMENT
Manufacturer:  Texas Instruments
Datasheet:   BQ29728DSER Datasheet
History Price: $0.24285
In Stock: 21900
BQ29728DSER Specification
Specification
Part No
BQ29728DSER
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over/Under Voltage, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-WFDFN
Supplier Device Package
6-WSON (1.5x1.5)
BQ29728DSER PDF Datasheet
BQ29728DSER Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ29728DSER Compare Parts
  • BQ29728DSER vs BQ298215RUGR
  • BQ29728DSER vs BQ298019RUGR
  • BQ29728DSER vs BQ298018RUGR
  • BQ29728DSER vs BQ298015RUGT
  • BQ29728DSER vs BQ298015RUGR
  • BQ29728DSER vs BQ298012RUGT
  • BQ29728DSER vs BQ298012RUGR
  • BQ29728DSER vs BQ298010RUGT
  • BQ29728DSER vs BQ298010RUGR
  • BQ29728DSER vs BQ298009RUGT
  • BQ29728DSER vs BQ298009RUGR
  • BQ29728DSER vs BQ298006RUGT
  • BQ29728DSER vs BQ298006RUGR
  • BQ29728DSER vs BQ298000RUGT
  • BQ29728DSER vs BQ298000RUGR
  • BQ29728DSER vs BQ29737DSET
  • BQ29728DSER vs BQ29737DSER
  • BQ29728DSER vs BQ29733DSET
  • BQ29728DSER vs BQ29733DSER
  • BQ29728DSER vs BQ29732DSET
  • BQ29728DSER vs BQ29732DSER
  • BQ29728DSER vs BQ29729DSET
  • BQ29728DSER vs BQ29729DSER
  • BQ29728DSER vs BQ29728DSET
  • BQ29728DSER vs BQ29723DSET
  • BQ29728DSER vs BQ29723DSER
  • BQ29728DSER vs BQ29718DSET
  • BQ29728DSER vs BQ29718DSER
  • BQ29728DSER vs BQ29717DSET
  • BQ29728DSER vs BQ29717DSER
  • BQ29728DSER vs BQ29716DSET
  • BQ29728DSER vs BQ29716DSER
  • BQ29728DSER vs BQ29707DSET
  • BQ29728DSER vs BQ29707DSER
  • BQ29728DSER vs BQ29706DSET
  • BQ29728DSER vs BQ29706DSER
  • BQ29728DSER vs BQ29705DSET
  • BQ29728DSER vs BQ29705DSER
  • BQ29728DSER vs BQ29704DSET
  • BQ29728DSER vs BQ29704DSER
  • Customer Reviews
    4.95 out of 5.00 stars from 75 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!