BQ29705DSER
BQ29705DSER
Active
Description:  IC BATT PROT LI-ION 1CELL 6WSON
Manufacturer:  Texas Instruments
Datasheet:   BQ29705DSER Datasheet
History Price: $0.63000
In Stock: 36500
BQ29705DSER Specification
Specification
Part No
BQ29705DSER
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current, Over/Under Voltage, Short Circuit
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-WFDFN
Supplier Device Package
6-WSON (1.5x1.5)
BQ29705DSER Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ29705DSER Description
Overview
The Texas Instruments BQ29705DSER is a highly integrated battery protection and fuel gauge IC designed for lithium-ion and lithium-polymer battery packs. It is optimized for managing and protecting rechargeable battery systems in a wide range of applications, including portable electronics, electric vehicles (EVs), and energy storage systems. The BQ29705DSER features accurate state-of-charge (SOC) estimation, battery health monitoring, and protection mechanisms, ensuring both safe and efficient operation of the battery pack.

Key Features

* Comprehensive Protection: Includes overvoltage, undervoltage, overcurrent, short-circuit, and thermal protection to safeguard the battery and ensure longevity.
* Advanced Fuel Gauging: Integrated fuel gauge with precise state-of-charge (SOC) estimation for accurate battery monitoring.
* Multiple Protection Mechanisms: Provides individual cell voltage monitoring and protection, including balancing and monitoring for up to 15 series-connected cells.
* Charge and Discharge Control: Smart charge and discharge management to prevent overcharging and over-discharging, extending the lifespan of the battery pack.
* Thermal Management: Monitors temperature to prevent thermal runaway and damage from excessive heat.
* Data Reporting: Real-time status monitoring with detailed reporting of voltage, current, and temperature via an I2C interface.
* Low Power Consumption: Optimized for low standby current consumption, enhancing the efficiency of the power system when the battery is not in active use.
* Configurable Settings: Adjustable thresholds for various protection mechanisms such as voltage, current, and temperature, allowing for system customization.

Applications

* Portable Electronics: Suitable for smartphones, tablets, laptops, and wearable devices.
* Electric Vehicles: Used for managing battery systems in EVs, e-bikes, and electric scooters.
* Energy Storage Systems: Ideal for home or industrial energy storage solutions requiring reliable battery protection and monitoring.
* Power Tools: Used in cordless power tools that rely on lithium-based battery packs for mobility and efficiency.
* Uninterruptible Power Supplies (UPS): Ensures safe operation of battery-powered backup systems in critical infrastructure.

Electrical Specifications

* Input Voltage Range: 3 V to 18 V (supports up to 15-series cell configurations)
* Cell Voltage Monitoring Range: 2.0 V to 4.5 V per cell
* Current Measurement Range: ±20 A (supports both charge and discharge measurements)
* Battery Capacity Range: Suitable for batteries with a capacity range from 1 Ah to 100 Ah
* Operating Temperature Range: -40°C to +125°C
* Standby Current Consumption: 5 µA (typical)
* Communication Interface: I2C for data transfer and communication with external microcontrollers or processors
* Data Update Rate: 1 Hz (typical) for real-time reporting of battery parameters

Functional Description
The BQ29705DSER integrates a complete battery management solution, featuring both protection and fuel gauging functions. It continuously monitors the voltage of each cell in the battery pack and ensures the pack operates within safe limits by controlling charge and discharge cycles. The IC can detect unsafe conditions such as overvoltage, undervoltage, overcurrent, short-circuit, and excessive temperature, and it can take appropriate action, such as shutting down the system or activating cell balancing.

The fuel gauge function estimates the state-of-charge (SOC) of the battery by measuring the current flowing in and out of the pack and adjusting the SOC estimate based on battery characteristics. The device also provides an accurate state-of-health (SOH) indicator, which helps to assess the battery’s capacity retention and overall condition.

Protection and Safety Features

* Overvoltage Protection (OVP): Prevents damage to the battery by shutting down charging when the voltage exceeds the safe limit.
* Undervoltage Protection (UVP): Protects against deep discharge by shutting down discharging when the voltage drops below the critical threshold.
* Overcurrent Protection (OCP): Prevents excessive current draw during charging or discharging, which could lead to overheating or damage.
* Short-Circuit Protection: Detects and responds to short-circuit events to prevent battery damage.
* Thermal Protection: Prevents overheating of the battery pack by monitoring temperature and shutting down operation if it exceeds safe limits.
* Cell Balancing: Actively balances the voltage of individual cells in the battery pack to prevent overcharging or discharging of any one cell, improving overall system performance and lifespan.

Package and Mechanical Data

* Package Type: 20-pin QFN (Quad Flat No-lead)
* Dimensions: 4 mm × 4 mm
* Operating Temperature Range: -40°C to +125°C
* Storage Temperature Range: -55°C to +150°C
* RoHS Compliant: Fully lead-free and meets the environmental standards for hazardous substances.
* Mounting: Surface mount for automated PCB assembly processes.

Development and Support
Texas Instruments offers a range of development tools for integrating the BQ29705DSER into battery-powered designs. These include evaluation modules (EVMs), reference designs, and software libraries for easy integration with host microcontrollers. The device is supported by comprehensive documentation, including datasheets, application notes, and reference designs to assist engineers in selecting appropriate configurations and optimizing battery management systems.

The device can be easily programmed through I2C communication, allowing for real-time configuration changes such as setting voltage thresholds, current limits, and temperature parameters. TI’s support resources, including their extensive application notes and customer service, ensure that engineers can effectively design, integrate, and test battery protection systems.

Summary
The Texas Instruments BQ29705DSER is a versatile and reliable battery management IC that integrates both fuel gauging and protection functionalities. With features such as real-time monitoring of battery parameters, overvoltage, undervoltage, overcurrent, and thermal protection, as well as active cell balancing, the BQ29705DSER ensures the safe and efficient operation of lithium-ion and lithium-polymer battery systems. Its wide input voltage range, low standby current, and robust thermal management make it suitable for a variety of applications, from portable electronics to electric vehicles and energy storage systems. The IC’s flexibility and comprehensive protection features make it a valuable solution for designing safe and efficient battery-powered products.
BQ29705DSER Compare Parts
  • BQ29705DSER vs BQ298215RUGR
  • BQ29705DSER vs BQ298019RUGR
  • BQ29705DSER vs BQ298018RUGR
  • BQ29705DSER vs BQ298015RUGT
  • BQ29705DSER vs BQ298015RUGR
  • BQ29705DSER vs BQ298012RUGT
  • BQ29705DSER vs BQ298012RUGR
  • BQ29705DSER vs BQ298010RUGT
  • BQ29705DSER vs BQ298010RUGR
  • BQ29705DSER vs BQ298009RUGT
  • BQ29705DSER vs BQ298009RUGR
  • BQ29705DSER vs BQ298006RUGT
  • BQ29705DSER vs BQ298006RUGR
  • BQ29705DSER vs BQ298000RUGT
  • BQ29705DSER vs BQ298000RUGR
  • BQ29705DSER vs BQ29737DSET
  • BQ29705DSER vs BQ29737DSER
  • BQ29705DSER vs BQ29733DSET
  • BQ29705DSER vs BQ29733DSER
  • BQ29705DSER vs BQ29732DSET
  • BQ29705DSER vs BQ29732DSER
  • BQ29705DSER vs BQ29729DSET
  • BQ29705DSER vs BQ29729DSER
  • BQ29705DSER vs BQ29728DSET
  • BQ29705DSER vs BQ29728DSER
  • BQ29705DSER vs BQ29723DSET
  • BQ29705DSER vs BQ29723DSER
  • BQ29705DSER vs BQ29718DSET
  • BQ29705DSER vs BQ29718DSER
  • BQ29705DSER vs BQ29717DSET
  • BQ29705DSER vs BQ29717DSER
  • BQ29705DSER vs BQ29716DSET
  • BQ29705DSER vs BQ29716DSER
  • BQ29705DSER vs BQ29707DSET
  • BQ29705DSER vs BQ29707DSER
  • BQ29705DSER vs BQ29706DSET
  • BQ29705DSER vs BQ29706DSER
  • BQ29705DSER vs BQ29705DSET
  • BQ29705DSER vs BQ29704DSET
  • BQ29705DSER vs BQ29704DSER
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!