Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Texas Instruments BQ29414DCTR
BQ29414DCTR
Obsolete
PMIC - Battery Management
Description:
IC BATT PROT LI-ION 2-4CELL SM8
Manufacturer:
Texas Instruments
Datasheet:
BQ29414DCTR Datasheet
History Price: $0.51000
In Stock: 49940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BQ29414DCTR Specification
Specification
Part No
BQ29414DCTR
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion
Number of Cells
2 ~ 4
Fault Protection
Over Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
BQ29414DCTR PDF Datasheet
BQ29414DCTR Datasheet
Click and Download: BQ29414DCTR Datasheet
BQ29414DCTR Related Parts
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ29414DCTR Compare Parts
BQ29414DCTR vs BQ298215RUGR
BQ29414DCTR vs BQ298019RUGR
BQ29414DCTR vs BQ298018RUGR
BQ29414DCTR vs BQ298015RUGT
BQ29414DCTR vs BQ298015RUGR
BQ29414DCTR vs BQ298012RUGT
BQ29414DCTR vs BQ298012RUGR
BQ29414DCTR vs BQ298010RUGT
BQ29414DCTR vs BQ298010RUGR
BQ29414DCTR vs BQ298009RUGT
BQ29414DCTR vs BQ298009RUGR
BQ29414DCTR vs BQ298006RUGT
BQ29414DCTR vs BQ298006RUGR
BQ29414DCTR vs BQ298000RUGT
BQ29414DCTR vs BQ298000RUGR
BQ29414DCTR vs BQ29737DSET
BQ29414DCTR vs BQ29737DSER
BQ29414DCTR vs BQ29733DSET
BQ29414DCTR vs BQ29733DSER
BQ29414DCTR vs BQ29732DSET
BQ29414DCTR vs BQ29732DSER
BQ29414DCTR vs BQ29729DSET
BQ29414DCTR vs BQ29729DSER
BQ29414DCTR vs BQ29728DSET
BQ29414DCTR vs BQ29728DSER
BQ29414DCTR vs BQ29723DSET
BQ29414DCTR vs BQ29723DSER
BQ29414DCTR vs BQ29718DSET
BQ29414DCTR vs BQ29718DSER
BQ29414DCTR vs BQ29717DSET
BQ29414DCTR vs BQ29717DSER
BQ29414DCTR vs BQ29716DSET
BQ29414DCTR vs BQ29716DSER
BQ29414DCTR vs BQ29707DSET
BQ29414DCTR vs BQ29707DSER
BQ29414DCTR vs BQ29706DSET
BQ29414DCTR vs BQ29706DSER
BQ29414DCTR vs BQ29705DSET
BQ29414DCTR vs BQ29705DSER
BQ29414DCTR vs BQ29704DSET
Customer Reviews
4.95 out of 5.00 stars from 124 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right