☰
BQ29413DCTR
BQ29413DCTR
Active
Description:  IC BATT PROT LI-ION 2-4CELL SM8
Manufacturer:  Texas Instruments
Datasheet:   BQ29413DCTR Datasheet
History Price: $1.36050
In Stock: 47790
BQ29413DCTR Specification
Specification
Part No
BQ29413DCTR
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion
Number of Cells
2 ~ 4
Fault Protection
Over Voltage
Interface
-
Operating Temperature
-40 ℃ ~ 110 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Supplier Device Package
SM8
BQ29413DCTR Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ29413DCTR Description

The Texas Instruments BQ29413DCTR is an advanced battery monitor and protection IC designed for managing and safeguarding lithium-ion and lithium-polymer battery packs. It is specifically engineered to enhance battery safety, extend battery life, and provide accurate monitoring and protection features for battery-powered systems. This IC is highly suited for applications requiring precise battery management and protection, such as consumer electronics, power tools, and portable devices.

## 1. General Description

The BQ29413DCTR is a sophisticated battery monitor IC that integrates battery protection, state-of-charge monitoring, and fault detection functionalities. It is designed to operate with multi-cell battery packs and supports a variety of battery configurations. This device ensures that the battery operates within safe parameters and provides robust protection against overcharge, overdischarge, and overcurrent conditions.

## 2. Key Features

- Battery Protection: Provides comprehensive protection against overvoltage, undervoltage, overcurrent, and short-circuit conditions.
- Cell Balancing: Features cell balancing capabilities to ensure equal charge distribution across all cells in a multi-cell battery pack.
- Charge/Discharge Monitoring: Monitors both charging and discharging currents to protect against overcurrent conditions.
- Fault Detection: Includes fault detection and reporting features to alert users of potential issues with the battery or charging system.
- Low Power Consumption: Designed to be power-efficient, minimizing the impact on battery life.
- High Accuracy: Offers precise measurement and protection capabilities for reliable battery management.

## 3. Technical Specifications

3.1. Electrical Characteristics:
- Supply Voltage (VCC):
- Range: 3.0V to 6.0V.
- Battery Voltage Range:
- Monitoring Range: Up to 5 cells.
- Cell Voltage Range: 2.5V to 4.5V per cell.
- Overvoltage Protection Threshold:
- Typical: 4.4V per cell.
- Undervoltage Protection Threshold:
- Typical: 2.5V per cell.
- Overcurrent Detection:
- Threshold: Adjustable, typically up to 8A.
- Short-Circuit Protection:
- Response Time: Fast response to prevent damage.
- Cell Balancing Current:
- Typical: 50 mA.
- Quiescent Current (IQ):
- Typical: 60 µA.

3.2. Switching Characteristics:
- Overcurrent Response Time:
- Typical: 10 µs.
- Charge/Discharge Monitoring Resolution:
- Typical: 12-bit ADC for accurate current measurement.

3.3. Package Information:
- Package Type: VQFN (Very Thin Quad Flat No-Lead).
- Package Size: 16-pin, 4x4 mm.
- Lead Pitch: 0.5 mm.
- Thermal Resistance:
- Junction-to-Ambient (RθJA): Typically 60°C/W.
- Junction-to-Case (RθJC): Typically 10°C/W.

3.4. Operating Temperature:
- Temperature Range: -40°C to 125°C.

3.5. Regulatory Compliance:
- RoHS Compliant: Meets restrictions on hazardous substances.

## 4. Applications

The BQ29413DCTR is suitable for a variety of battery management applications, including:
- Consumer Electronics: Ensures safe and efficient operation of lithium-ion and lithium-polymer batteries in devices such as smartphones, tablets, and laptops.
- Power Tools: Provides battery protection and monitoring for rechargeable power tools.
- Portable Devices: Manages battery safety and performance in portable electronics and medical devices.
- Electric Vehicles: Used in battery packs for electric vehicles to monitor and protect the battery system.
- Battery Packs: Integrates into multi-cell battery packs to ensure proper balancing and protection.

## 5. Development and Support

Texas Instruments offers several resources to support the development and integration of the BQ29413DCTR:
- Datasheets: Detailed datasheets provide comprehensive information on electrical characteristics, functional descriptions, and application notes.
- Application Notes: Technical documents offer guidance on designing circuits with the BQ29413DCTR and optimizing battery management.
- Design Tools: TI’s design tools and simulation software assist in circuit design and integration.
- Technical Support: Access to Texas Instruments’ technical support team for troubleshooting and design assistance.

## Summary

The Texas Instruments BQ29413DCTR is a high-performance battery monitor and protection IC designed to ensure the safe and efficient operation of lithium-ion and lithium-polymer battery packs. With features such as comprehensive battery protection, cell balancing, precise monitoring, and fault detection, the BQ29413DCTR is well-suited for applications requiring robust battery management. Its low power consumption, high accuracy, and support resources from Texas Instruments make it an excellent choice for managing battery-powered systems in various electronic devices and applications.
BQ29413DCTR Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
5 stars
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
5 stars
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
5 stars
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
5 stars
2026-09-22 11:24
Arrived quantities not right