☰
BQ2018SN-E1
BQ2018SN-E1
Active
Description:  IC BATT MON MULT-CHEM 1-4C 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2018SN-E1 Datasheet
History Price: $18.81000
In Stock: 36720
BQ2018SN-E1 Specification
Specification
Part No
BQ2018SN-E1
Category
PMIC - Battery Management
Manufacturer
Texas Instruments
Series
Power Minder
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Monitor
Battery Chemistry
Multi-Chemistry
Number of Cells
1 ~ 4
Fault Protection
-
Interface
HDQ
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
BQ2018SN-E1 Related Parts
BQ2010SN-D107
BQ2010SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2010SN-D107G4
BQ2010SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TR
BQ2010SN-D107TR
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2010SN-D107TRG4
BQ2010SN-D107TRG4
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011KSN-D121
BQ2011KSN-D121
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2011SN-D118
BQ2011SN-D118
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TR
BQ2011SN-D118TR
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2011SN-D118TRG4
BQ2011SN-D118TRG4
Texas Instruments
IC GAS GAUGE NIC CAD 16SOIC
BQ2012SN-D107
BQ2012SN-D107
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2012SN-D107G4
BQ2012SN-D107G4
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2012SN-D107TR
BQ2012SN-D107TR
Texas Instruments
IC BATTERY GAS GAUGE 16-SOIC
BQ2013HSN-A514
BQ2013HSN-A514
Texas Instruments
IC GAS GAUGE MULTI-CHEM 16SOIC
BQ2018SN-E1 Compare Parts
  • BQ2018SN-E1 vs BQ298215RUGR
  • BQ2018SN-E1 vs BQ298019RUGR
  • BQ2018SN-E1 vs BQ298018RUGR
  • BQ2018SN-E1 vs BQ298015RUGT
  • BQ2018SN-E1 vs BQ298015RUGR
  • BQ2018SN-E1 vs BQ298012RUGT
  • BQ2018SN-E1 vs BQ298012RUGR
  • BQ2018SN-E1 vs BQ298010RUGT
  • BQ2018SN-E1 vs BQ298010RUGR
  • BQ2018SN-E1 vs BQ298009RUGT
  • BQ2018SN-E1 vs BQ298009RUGR
  • BQ2018SN-E1 vs BQ298006RUGT
  • BQ2018SN-E1 vs BQ298006RUGR
  • BQ2018SN-E1 vs BQ298000RUGT
  • BQ2018SN-E1 vs BQ298000RUGR
  • BQ2018SN-E1 vs BQ29737DSET
  • BQ2018SN-E1 vs BQ29737DSER
  • BQ2018SN-E1 vs BQ29733DSET
  • BQ2018SN-E1 vs BQ29733DSER
  • BQ2018SN-E1 vs BQ29732DSET
  • BQ2018SN-E1 vs BQ29732DSER
  • BQ2018SN-E1 vs BQ29729DSET
  • BQ2018SN-E1 vs BQ29729DSER
  • BQ2018SN-E1 vs BQ29728DSET
  • BQ2018SN-E1 vs BQ29728DSER
  • BQ2018SN-E1 vs BQ29723DSET
  • BQ2018SN-E1 vs BQ29723DSER
  • BQ2018SN-E1 vs BQ29718DSET
  • BQ2018SN-E1 vs BQ29718DSER
  • BQ2018SN-E1 vs BQ29717DSET
  • BQ2018SN-E1 vs BQ29717DSER
  • BQ2018SN-E1 vs BQ29716DSET
  • BQ2018SN-E1 vs BQ29716DSER
  • BQ2018SN-E1 vs BQ29707DSET
  • BQ2018SN-E1 vs BQ29707DSER
  • BQ2018SN-E1 vs BQ29706DSET
  • BQ2018SN-E1 vs BQ29706DSER
  • BQ2018SN-E1 vs BQ29705DSET
  • BQ2018SN-E1 vs BQ29705DSER
  • BQ2018SN-E1 vs BQ29704DSET
  • BQ2018SN-E1 FAQ
    Q1: What is the Texas Instruments BQ2018SN-E1?
    A1: The Texas Instruments BQ2018SN-E1 is a battery fuel gauge IC designed to accurately measure the state-of-charge (SOC) of lithium-ion (Li-ion) and lithium-polymer (Li-poly) batteries.

    Q2: What is the main function of the BQ2018SN-E1?
    A2: The main function of the BQ2018SN-E1 is to provide precise state-of-charge estimation, battery protection, and charging control for rechargeable battery packs.

    Q3: What is the communication interface for the BQ2018SN-E1?
    A3: The BQ2018SN-E1 communicates using the I2C interface, which allows easy integration with microcontrollers and other devices.

    Q4: What is the voltage range supported by the BQ2018SN-E1 for battery operation?
    A4: The BQ2018SN-E1 supports a voltage range from 2.0V to 4.5V, which makes it suitable for a variety of Li-ion and Li-poly battery configurations.

    Q5: Does the BQ2018SN-E1 include overvoltage and undervoltage protection?
    A5: Yes, the BQ2018SN-E1 includes both overvoltage and undervoltage protection to safeguard the battery and ensure safe operation.

    Q6: Can the BQ2018SN-E1 support multiple battery types?
    A6: Yes, the BQ2018SN-E1 supports different battery chemistries, including lithium-ion and lithium-polymer, by allowing flexible configuration through I2C.

    Q7: What is the package type for the BQ2018SN-E1?
    A7: The BQ2018SN-E1 is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, providing a compact solution for battery management systems.

    Q8: How does the BQ2018SN-E1 estimate state-of-charge (SOC)?
    A8: The BQ2018SN-E1 estimates SOC by using a coulomb counting method, tracking the charge/discharge current over time and integrating it to calculate the remaining capacity of the battery.

    Q9: What are the key features of the BQ2018SN-E1?
    A9: Key features of the BQ2018SN-E1 include accurate state-of-charge measurement, overvoltage and undervoltage protection, I2C communication, and configurable parameters for different battery chemistries.

    Q10: Can the BQ2018SN-E1 be used for fuel gauge applications in portable electronics?
    A10: Yes, the BQ2018SN-E1 is ideal for portable electronics applications such as smartphones, tablets, and wearables, where accurate battery monitoring is critical.

    Q11: What is the operating temperature range for the BQ2018SN-E1?
    A11: The operating temperature range for the BQ2018SN-E1 is -40°C to +85°C, making it suitable for a wide range of applications in consumer electronics and industrial devices.

    Q12: Does the BQ2018SN-E1 have a built-in charger?
    A12: No, the BQ2018SN-E1 does not have an integrated charger. It is designed to work in conjunction with an external charging IC to provide comprehensive battery management.

    Q13: How does the BQ2018SN-E1 support battery calibration?
    A13: The BQ2018SN-E1 allows for battery calibration through the I2C interface, where the user can configure battery parameters like capacity and voltage thresholds to match specific battery characteristics.

    Q14: Can the BQ2018SN-E1 monitor battery temperature?
    A14: Yes, the BQ2018SN-E1 can monitor the temperature of the battery by connecting a thermistor, which helps prevent overheating and ensures safe operation during charging and discharging.

    Q15: What is the accuracy of the state-of-charge measurement on the BQ2018SN-E1?
    A15: The BQ2018SN-E1 provides state-of-charge measurements with an accuracy of ±1%, ensuring reliable battery management in applications where precision is critical.

    Q16: Is the BQ2018SN-E1 suitable for multi-cell battery packs?
    A16: The BQ2018SN-E1 is designed for single-cell applications, but it can be used in multi-cell packs by connecting multiple fuel gauge ICs, each managing a single cell in the pack.

    Q17: How does the BQ2018SN-E1 improve battery life?
    A17: By accurately monitoring the battery's state-of-charge, the BQ2018SN-E1 helps prevent deep discharge and overcharge conditions, thereby extending battery life and improving overall performance.

    Q18: What are the key benefits of using the BQ2018SN-E1 in a battery management system?
    A18: The key benefits include accurate state-of-charge estimation, battery protection, real-time data logging via I2C, and the ability to configure the IC for various battery types and applications.

    Q19: Can the BQ2018SN-E1 handle fast charge and discharge rates?
    A19: Yes, the BQ2018SN-E1 is capable of handling fast charge and discharge rates, though it is important to ensure the battery's specifications align with the operating conditions.

    Q20: How does the BQ2018SN-E1 report battery status?
    A20: The BQ2018SN-E1 reports battery status through I2C registers, providing information on state-of-charge, battery voltage, temperature, and other vital parameters for battery monitoring.
    Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right