☰
AM5716AABCD
AM5716AABCD
Active
Description:  IC MPU SITARA 500MHZ 760FCBGA
Manufacturer:  Texas Instruments
Datasheet:   AM5716AABCD Datasheet
History Price: $41.81767
In Stock: 35250
AM5716AABCD Specification
Specification
Part No
AM5716AABCD
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A15
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
500MHz
Co-Processors/DSP
Multimedia; GPU, IPU, VFP
RAM Controllers
DDR3, SRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100/1000Mbps (1)
SATA
SATA 3Gbps (1)
USB
USB 2.0 (1), USB 3.0 (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
760-BFBGA, FCBGA
AM5716AABCD Related Parts
AM5706BCBDD
AM5706BCBDD
Texas Instruments
IC MPU SITARA 533MHZ 538FCBGA
AM5706BCBDDA
AM5706BCBDDA
Texas Instruments
IC MPU SITARA 533MHZ 538FCBGA
AM5706BCBDDEA
AM5706BCBDDEA
Texas Instruments
IC MPU SITARA 533MHZ 538FCBGA
AM5706BCBDJ
AM5706BCBDJ
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5706BCBDJA
AM5706BCBDJA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5706BCBDJEA
AM5706BCBDJEA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJ
AM5708BCBDJ
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJA
AM5708BCBDJA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJAR
AM5708BCBDJAR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJEA
AM5708BCBDJEA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJEAR
AM5708BCBDJEAR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJR
AM5708BCBDJR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5716AABCD Compare Parts
  • AM5716AABCD vs AM5K2E04XABDA25
  • AM5716AABCD vs AM5K2E04XABD4
  • AM5716AABCD vs AM5K2E04XABD25
  • AM5716AABCD vs AM5K2E02XABD25
  • AM5716AABCD vs AM5K2E02ABDA4
  • AM5716AABCD vs AM5K2E02ABDA25
  • AM5716AABCD vs AM5K2E02ABD4
  • AM5716AABCD vs AM5749ABZXEA
  • AM5716AABCD vs AM5749ABZXA
  • AM5716AABCD vs AM5749ABZX
  • AM5716AABCD vs AM5748ABZXEA
  • AM5716AABCD vs AM5748ABZXA
  • AM5716AABCD vs AM5748ABZX
  • AM5716AABCD vs AM5746ABZXEA
  • AM5716AABCD vs AM5746ABZXA
  • AM5716AABCD vs AM5746ABZX
  • AM5716AABCD vs AM5729BABCXEAR
  • AM5716AABCD vs AM5729BABCXEA
  • AM5716AABCD vs AM5729BABCXA
  • AM5716AABCD vs AM5729BABCX
  • AM5716AABCD vs AM5728BABCXEA
  • AM5716AABCD vs AM5728BABCXA
  • AM5716AABCD vs AM5728BABCX
  • AM5716AABCD vs AM5726BABCXEA
  • AM5716AABCD vs AM5726BABCXAR
  • AM5716AABCD vs AM5726BABCXA
  • AM5716AABCD vs AM5726BABCX
  • AM5716AABCD vs AM5718ABCXE
  • AM5716AABCD vs AM5718AABCXQ1
  • AM5716AABCD vs AM5718AABCXEQ1
  • AM5716AABCD vs AM5718AABCXEA
  • AM5716AABCD vs AM5718AABCXA
  • AM5716AABCD vs AM5718AABCX
  • AM5716AABCD vs AM5716AABCXQ1
  • AM5716AABCD vs AM5716AABCXEQ1
  • AM5716AABCD vs AM5716AABCXEA
  • AM5716AABCD vs AM5716AABCXA
  • AM5716AABCD vs AM5716AABCX
  • AM5716AABCD vs AM5716AABCDEA
  • AM5716AABCD vs AM5716AABCDA
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****