☰
AM5706BCBDD
AM5706BCBDD
Active
Description:  IC MPU SITARA 533MHZ 538FCBGA
Manufacturer:  Texas Instruments
Datasheet:   AM5706BCBDD Datasheet
History Price: $33.06440
In Stock: 6180
AM5706BCBDD Specification
Specification
Part No
AM5706BCBDD
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-A15
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
533MHz
Co-Processors/DSP
ARM? Cortex?-M4, C66x
RAM Controllers
DDR3, DDR3L
Graphics Acceleration
Yes
Display & Interface Controllers
HDMI, Video
Ethernet
10/100/1000Mbps (2)
SATA
-
USB
USB 2.0 (2), USB 3.0 (2)
Voltage - I/O
1.35V, 1.5V, 1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
538-LFBGA, FCBGA
AM5706BCBDD Related Parts
AM5706BCBDDA
AM5706BCBDDA
Texas Instruments
IC MPU SITARA 533MHZ 538FCBGA
AM5706BCBDDEA
AM5706BCBDDEA
Texas Instruments
IC MPU SITARA 533MHZ 538FCBGA
AM5706BCBDJ
AM5706BCBDJ
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5706BCBDJA
AM5706BCBDJA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5706BCBDJEA
AM5706BCBDJEA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJ
AM5708BCBDJ
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJA
AM5708BCBDJA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJAR
AM5708BCBDJAR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJEA
AM5708BCBDJEA
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJEAR
AM5708BCBDJEAR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5708BCBDJR
AM5708BCBDJR
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA
AM5716AABCD
AM5716AABCD
Texas Instruments
IC MPU SITARA 500MHZ 760FCBGA
AM5706BCBDD Compare Parts
  • AM5706BCBDD vs AM5K2E04XABDA25
  • AM5706BCBDD vs AM5K2E04XABD4
  • AM5706BCBDD vs AM5K2E04XABD25
  • AM5706BCBDD vs AM5K2E02XABD25
  • AM5706BCBDD vs AM5K2E02ABDA4
  • AM5706BCBDD vs AM5K2E02ABDA25
  • AM5706BCBDD vs AM5K2E02ABD4
  • AM5706BCBDD vs AM5749ABZXEA
  • AM5706BCBDD vs AM5749ABZXA
  • AM5706BCBDD vs AM5749ABZX
  • AM5706BCBDD vs AM5748ABZXEA
  • AM5706BCBDD vs AM5748ABZXA
  • AM5706BCBDD vs AM5748ABZX
  • AM5706BCBDD vs AM5746ABZXEA
  • AM5706BCBDD vs AM5746ABZXA
  • AM5706BCBDD vs AM5746ABZX
  • AM5706BCBDD vs AM5729BABCXEAR
  • AM5706BCBDD vs AM5729BABCXEA
  • AM5706BCBDD vs AM5729BABCXA
  • AM5706BCBDD vs AM5729BABCX
  • AM5706BCBDD vs AM5728BABCXEA
  • AM5706BCBDD vs AM5728BABCXA
  • AM5706BCBDD vs AM5728BABCX
  • AM5706BCBDD vs AM5726BABCXEA
  • AM5706BCBDD vs AM5726BABCXAR
  • AM5706BCBDD vs AM5726BABCXA
  • AM5706BCBDD vs AM5726BABCX
  • AM5706BCBDD vs AM5718ABCXE
  • AM5706BCBDD vs AM5718AABCXQ1
  • AM5706BCBDD vs AM5718AABCXEQ1
  • AM5706BCBDD vs AM5718AABCXEA
  • AM5706BCBDD vs AM5718AABCXA
  • AM5706BCBDD vs AM5718AABCX
  • AM5706BCBDD vs AM5716AABCXQ1
  • AM5706BCBDD vs AM5716AABCXEQ1
  • AM5706BCBDD vs AM5716AABCXEA
  • AM5706BCBDD vs AM5716AABCXA
  • AM5706BCBDD vs AM5716AABCX
  • AM5706BCBDD vs AM5716AABCDEA
  • AM5706BCBDD vs AM5716AABCDA
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****