☰
AM26C32MDREP
AM26C32MDREP
Active
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  Texas Instruments
History Price: $4.44000
In Stock: 39840
AM26C32MDREP Specification
Specification
Part No
AM26C32MDREP
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS422, RS423
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
60 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
AM26C32MDREP Related Parts
AM26C31CD
AM26C31CD
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDBR
AM26C31CDBR
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDBRG4
AM26C31CDBRG4
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDE4
AM26C31CDE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDG4
AM26C31CDG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDR
AM26C31CDR
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRE4
AM26C31CDRE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRG4
AM26C31CDRG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CN
AM26C31CN
Texas Instruments
IC DRIVER 4/0 16DIP
AM26C31CNS
AM26C31CNS
Texas Instruments
IC DRIVER HALF 4/0 16SO
AM26C31CNSR
AM26C31CNSR
Texas Instruments
IC DRIVER 4/0 16SO
AM26C31ID
AM26C31ID
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C32MDREP Description

The Texas Instruments AM26C32MDREP is a high-performance, quadruple differential line driver designed for use in a wide variety of data transmission systems. It is part of the "26C" family of devices, known for their robust design and ability to drive high-speed differential signals. The AM26C32MDREP is commonly used in applications such as data communication, industrial control, and networking systems, where reliable and fast signal transmission is required.

## Key Features

* Quad Differential Drivers:
The AM26C32MDREP includes four independent differential line drivers, making it suitable for applications that require multiple signal lines to be driven simultaneously. Each driver can transmit data with high reliability and minimal signal distortion.

* Low Power Consumption:
This device is designed for low-power operation, helping reduce the overall power consumption of systems while maintaining high-speed signal performance.

* High-Speed Performance:
The AM26C32MDREP supports data rates of up to 25 Mbps, making it ideal for applications where high-speed data transmission is necessary, such as in communication and industrial systems.

* Wide Voltage Range:
It operates with a supply voltage of 4.5V to 5.5V, ensuring compatibility with a broad range of systems, from standard to low-voltage logic systems.

* Short-Circuit Protected:
Each output of the AM26C32MDREP is equipped with short-circuit protection, ensuring the device can handle output load conditions safely without causing permanent damage to the circuitry.

* Improved Noise Immunity:
The differential signaling used by the AM26C32MDREP provides high noise immunity, making it well-suited for environments with significant electrical noise or long cable runs, where signal integrity is a concern.

## Electrical Specifications

* Operating Voltage:
The AM26C32MDREP operates with a single power supply voltage in the range of 4.5V to 5.5V, which is typical for logic devices in communication and control systems.

* Output Voltage Swing:
The output voltage swing is typically between 2V and 3.5V, which is enough to maintain robust data transmission while minimizing the power loss during operation.

* Data Rate:
The device supports high-speed data transmission, with a maximum data rate of 25 Mbps, making it suitable for fast-paced digital communication systems.

* Drive Capability:
The AM26C32MDREP can drive up to 60mA of current on its differential output, making it capable of driving longer cables or more demanding loads.

* Power Supply Current:
The typical supply current is around 3mA per driver when operating in a standard configuration. This low power consumption is advantageous in battery-operated and energy-efficient systems.

* Differential Output Voltage (VOD):
The differential output voltage is typically 1.5V to 2.5V, ensuring proper voltage levels for driving differential signals over long distances or in noisy environments.

* Input Voltage Range:
The input voltage range for the AM26C32MDREP is from 0V to Vcc (5.5V), making it compatible with TTL and CMOS logic levels for easy integration into existing designs.

* Input Threshold:
The input threshold voltage is typically 1.5V, which allows the device to correctly interpret logic high and logic low levels from typical TTL or CMOS sources.

## Package and Pin Configuration

The AM26C32MDREP comes in a 16-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact form factor suitable for space-constrained designs. The 16 pins allow for straightforward integration into various system configurations, and the package design ensures good thermal management for reliable operation over extended periods.

## Protection Features

* Short-Circuit Protection:
The device includes short-circuit protection on all outputs, preventing damage to the device when an output is accidentally shorted to ground or another voltage rail.

* Thermal Shutdown:
The AM26C32MDREP is designed with an internal thermal shutdown feature to protect it from overheating under extreme operating conditions. This makes it particularly suitable for rugged environments.

* Overvoltage Protection:
It also features overvoltage protection on the input pins, which prevents damage in case of unexpected voltage spikes or power surges.

## Applications

* Data Communication Systems:
The AM26C32MDREP is widely used in data communication systems, including RS-485 and other differential bus systems, where it provides reliable and high-speed data transmission over long distances.

* Industrial Control Systems:
In industrial applications, the device is used to drive long cables for communication between sensors, controllers, and other industrial devices, where signal integrity and noise immunity are critical.

* Networking Devices:
It is often found in networking equipment, where differential signaling is used to achieve reliable data transfer even in environments with significant electromagnetic interference (EMI).

* Automotive:
In automotive applications, where data transmission between various electronic modules is essential, the AM26C32MDREP ensures reliable communication over long distances, even in noisy environments.

* Embedded Systems:
The device is suitable for embedded systems requiring differential signal transmission, where low power consumption, high data rates, and noise immunity are important considerations.

## Conclusion

The Texas Instruments AM26C32MDREP is a versatile and reliable differential line driver suitable for a variety of high-speed data transmission applications. Its features, including low power consumption, short-circuit protection, and high noise immunity, make it ideal for use in industrial control, communication systems, automotive, and networking devices. With support for data rates up to 25 Mbps and a wide operating voltage range, the AM26C32MDREP ensures stable and efficient operation in both low-voltage and high-speed systems.
AM26C32MDREP Compare Parts
  • AM26C32MDREP vs AM26S10CNG4
  • AM26C32MDREP vs AM26S10CN
  • AM26C32MDREP vs AM26S10CDRG4
  • AM26C32MDREP vs AM26S10CDR
  • AM26C32MDREP vs AM26S10CDG4
  • AM26C32MDREP vs AM26S10CD
  • AM26C32MDREP vs AM26LV32INSR
  • AM26C32MDREP vs AM26LV32INSG4
  • AM26C32MDREP vs AM26LV32INS
  • AM26C32MDREP vs AM26LV32IDR
  • AM26C32MDREP vs AM26LV32IDG4
  • AM26C32MDREP vs AM26LV32IDE4
  • AM26C32MDREP vs AM26LV32ID
  • AM26C32MDREP vs AM26LV32EMDREP
  • AM26C32MDREP vs AM26LV32EIPWRG4
  • AM26C32MDREP vs AM26LV32EIPWR
  • AM26C32MDREP vs AM26LV32EINSR
  • AM26C32MDREP vs AM26LV32EIDRG4
  • AM26C32MDREP vs AM26LV32EIDR
  • AM26C32MDREP vs AM26LV32CNSRG4
  • AM26C32MDREP vs AM26LV32CNSR
  • AM26C32MDREP vs AM26LV32CNS
  • AM26C32MDREP vs AM26LV32CDRG4
  • AM26C32MDREP vs AM26LV32CDRE4
  • AM26C32MDREP vs AM26LV32CDR
  • AM26C32MDREP vs AM26LV32CDG4
  • AM26C32MDREP vs AM26LV32CDE4
  • AM26C32MDREP vs AM26LV32CD
  • AM26C32MDREP vs AM26LV31INSR
  • AM26C32MDREP vs AM26LV31INS
  • AM26C32MDREP vs AM26LV31IDR
  • AM26C32MDREP vs AM26LV31ID
  • AM26C32MDREP vs AM26LV31ESDREP
  • AM26C32MDREP vs AM26LV31EIPWRG4
  • AM26C32MDREP vs AM26LV31EIPWR
  • AM26C32MDREP vs AM26LV31EINSR
  • AM26C32MDREP vs AM26LV31EIDRG4
  • AM26C32MDREP vs AM26LV31EIDR
  • AM26C32MDREP vs AM26LV31CNSR
  • AM26C32MDREP vs AM26LV31CNSLE
  • Customer Reviews
    4.95 out of 5.00 stars from 189 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.