☰
AM26C31CD
AM26C31CD
Active
Description:  IC DRIVER 4/0 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   AM26C31CD Datasheet
History Price: $1.51000
In Stock: 8000
AM26C31CD Specification
Specification
Part No
AM26C31CD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Driver
Protocol
-
Number of Drivers/Receivers
4/0
Duplex
-
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
AM26C31CD Related Parts
AM26C31CDBR
AM26C31CDBR
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDBRG4
AM26C31CDBRG4
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDE4
AM26C31CDE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDG4
AM26C31CDG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDR
AM26C31CDR
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRE4
AM26C31CDRE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRG4
AM26C31CDRG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CN
AM26C31CN
Texas Instruments
IC DRIVER 4/0 16DIP
AM26C31CNS
AM26C31CNS
Texas Instruments
IC DRIVER HALF 4/0 16SO
AM26C31CNSR
AM26C31CNSR
Texas Instruments
IC DRIVER 4/0 16SO
AM26C31ID
AM26C31ID
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31IDBR
AM26C31IDBR
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CD Compare Parts
  • AM26C31CD vs AM26S10CNG4
  • AM26C31CD vs AM26S10CN
  • AM26C31CD vs AM26S10CDRG4
  • AM26C31CD vs AM26S10CDR
  • AM26C31CD vs AM26S10CDG4
  • AM26C31CD vs AM26S10CD
  • AM26C31CD vs AM26LV32INSR
  • AM26C31CD vs AM26LV32INSG4
  • AM26C31CD vs AM26LV32INS
  • AM26C31CD vs AM26LV32IDR
  • AM26C31CD vs AM26LV32IDG4
  • AM26C31CD vs AM26LV32IDE4
  • AM26C31CD vs AM26LV32ID
  • AM26C31CD vs AM26LV32EMDREP
  • AM26C31CD vs AM26LV32EIPWRG4
  • AM26C31CD vs AM26LV32EIPWR
  • AM26C31CD vs AM26LV32EINSR
  • AM26C31CD vs AM26LV32EIDRG4
  • AM26C31CD vs AM26LV32EIDR
  • AM26C31CD vs AM26LV32CNSRG4
  • AM26C31CD vs AM26LV32CNSR
  • AM26C31CD vs AM26LV32CNS
  • AM26C31CD vs AM26LV32CDRG4
  • AM26C31CD vs AM26LV32CDRE4
  • AM26C31CD vs AM26LV32CDR
  • AM26C31CD vs AM26LV32CDG4
  • AM26C31CD vs AM26LV32CDE4
  • AM26C31CD vs AM26LV32CD
  • AM26C31CD vs AM26LV31INSR
  • AM26C31CD vs AM26LV31INS
  • AM26C31CD vs AM26LV31IDR
  • AM26C31CD vs AM26LV31ID
  • AM26C31CD vs AM26LV31ESDREP
  • AM26C31CD vs AM26LV31EIPWRG4
  • AM26C31CD vs AM26LV31EIPWR
  • AM26C31CD vs AM26LV31EINSR
  • AM26C31CD vs AM26LV31EIDRG4
  • AM26C31CD vs AM26LV31EIDR
  • AM26C31CD vs AM26LV31CNSR
  • AM26C31CD vs AM26LV31CNSLE
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.