☰
AM26C32CD
AM26C32CD
Active
Description:  IC RECEIVER 0/4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   AM26C32CD Datasheet
History Price: $1.68000
In Stock: 49115
AM26C32CD Specification
Specification
Part No
AM26C32CD
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
RS422, RS423
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
60 mV
Data Rate
-
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
AM26C32CD Related Parts
AM26C31CD
AM26C31CD
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDBR
AM26C31CDBR
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDBRG4
AM26C31CDBRG4
Texas Instruments
IC DRIVER 4/0 16SSOP
AM26C31CDE4
AM26C31CDE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDG4
AM26C31CDG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDR
AM26C31CDR
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRE4
AM26C31CDRE4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CDRG4
AM26C31CDRG4
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C31CN
AM26C31CN
Texas Instruments
IC DRIVER 4/0 16DIP
AM26C31CNS
AM26C31CNS
Texas Instruments
IC DRIVER HALF 4/0 16SO
AM26C31CNSR
AM26C31CNSR
Texas Instruments
IC DRIVER 4/0 16SO
AM26C31ID
AM26C31ID
Texas Instruments
IC DRIVER 4/0 16SOIC
AM26C32CD Description
The Texas Instruments AM26C32CD is a high-speed, quad differential line driver designed for use in various communication applications. It is particularly well-suited for driving twisted-pair cables in data transmission systems, such as RS-422 and RS-485 standards. Below is a detailed overview of the AM26C32CD, including its specifications and features.

## Overview

The AM26C32CD is a quad differential line driver that provides four independent channels for transmitting data. It is designed to operate with a wide supply voltage range and offers high-speed performance, making it ideal for long-distance communication applications. The device is housed in a 16-pin dual in-line package (DIP) and is suitable for both commercial and industrial environments.

## Key Features

1. Quad Differential Drivers: The AM26C32CD contains four independent differential line drivers, allowing for multiple data channels in a single package.

2. High-Speed Operation: The device supports data rates up to 10 Mbps, making it suitable for high-speed data transmission.

3. Wide Supply Voltage Range: It operates with a supply voltage range of 3V to 15V, providing flexibility for various applications.

4. Low Power Consumption: The AM26C32CD is designed for low power operation, which is essential for battery-powered devices and energy-efficient systems.

5. Short-Circuit Protection: The device includes built-in short-circuit protection, enhancing reliability and preventing damage in case of faults.

6. Thermal Shutdown: It features thermal shutdown capabilities to protect the device from overheating.

7. Common-Mode Voltage Range: The AM26C32CD can handle a common-mode voltage range of -7V to +12V, making it suitable for noisy environments.

8. High Output Drive Capability: The device can drive loads of up to 60 mA, ensuring robust signal transmission over long distances.

## Specifications

- Supply Voltage (Vcc): 3V to 15V
- Input Voltage Range: -0.3V to Vcc + 0.3V
- Output Voltage Swing: 2V to 6V (typical)
- Data Rate: Up to 10 Mbps
- Output Current (Iout): ±60 mA
- Propagation Delay: 20 ns (typical)
- Rise/Fall Time: 10 ns (typical)
- Common-Mode Voltage Range: -7V to +12V
- Power Dissipation: 500 mW (maximum)
- Operating Temperature Range: -40°C to +85°C

## Applications

The AM26C32CD is widely used in various applications, including:

- Data Communication: Ideal for RS-422 and RS-485 communication standards.
- Industrial Automation: Used in factory automation systems for reliable data transmission.
- Telecommunications: Suitable for long-distance communication in telecommunication systems.
- Embedded Systems: Commonly found in microcontroller-based applications requiring differential signaling.

## Conclusion

The Texas Instruments AM26C32CD is a versatile and reliable quad differential line driver that meets the demands of high-speed data communication applications. With its robust features, wide supply voltage range, and low power consumption, it is an excellent choice for engineers and designers looking to implement reliable data transmission solutions in their projects. Whether in industrial, telecommunications, or embedded systems, the AM26C32CD provides the performance and reliability needed for effective communication.
AM26C32CD Compare Parts
  • AM26C32CD vs AM26S10CNG4
  • AM26C32CD vs AM26S10CN
  • AM26C32CD vs AM26S10CDRG4
  • AM26C32CD vs AM26S10CDR
  • AM26C32CD vs AM26S10CDG4
  • AM26C32CD vs AM26S10CD
  • AM26C32CD vs AM26LV32INSR
  • AM26C32CD vs AM26LV32INSG4
  • AM26C32CD vs AM26LV32INS
  • AM26C32CD vs AM26LV32IDR
  • AM26C32CD vs AM26LV32IDG4
  • AM26C32CD vs AM26LV32IDE4
  • AM26C32CD vs AM26LV32ID
  • AM26C32CD vs AM26LV32EMDREP
  • AM26C32CD vs AM26LV32EIPWRG4
  • AM26C32CD vs AM26LV32EIPWR
  • AM26C32CD vs AM26LV32EINSR
  • AM26C32CD vs AM26LV32EIDRG4
  • AM26C32CD vs AM26LV32EIDR
  • AM26C32CD vs AM26LV32CNSRG4
  • AM26C32CD vs AM26LV32CNSR
  • AM26C32CD vs AM26LV32CNS
  • AM26C32CD vs AM26LV32CDRG4
  • AM26C32CD vs AM26LV32CDRE4
  • AM26C32CD vs AM26LV32CDR
  • AM26C32CD vs AM26LV32CDG4
  • AM26C32CD vs AM26LV32CDE4
  • AM26C32CD vs AM26LV32CD
  • AM26C32CD vs AM26LV31INSR
  • AM26C32CD vs AM26LV31INS
  • AM26C32CD vs AM26LV31IDR
  • AM26C32CD vs AM26LV31ID
  • AM26C32CD vs AM26LV31ESDREP
  • AM26C32CD vs AM26LV31EIPWRG4
  • AM26C32CD vs AM26LV31EIPWR
  • AM26C32CD vs AM26LV31EINSR
  • AM26C32CD vs AM26LV31EIDRG4
  • AM26C32CD vs AM26LV31EIDR
  • AM26C32CD vs AM26LV31CNSR
  • AM26C32CD vs AM26LV31CNSLE
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.