AM1808EZWT4
AM1808EZWT4
Active
Description:  IC MPU SITARA 456MHZ 361NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AM1808EZWT4 Datasheet
History Price: $20.19000
In Stock: 15500
AM1808EZWT4 Specification
Specification
Part No
AM1808EZWT4
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
456MHz
Co-Processors/DSP
System Control; CP15
RAM Controllers
LPDDR, DDR2
Graphics Acceleration
No
Display & Interface Controllers
LCD
Ethernet
10/100Mbps (1)
SATA
SATA 3Gbps (1)
USB
USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
361-LFBGA
AM1808EZWT4 PDF Datasheet
AM1808EZWT4 Related Parts
AM1705BPTP3
AM1705BPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTP4
AM1705BPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705BPTPA3
AM1705BPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTPD4
AM1705BPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTP3
AM1705CPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTP4
AM1705CPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTPA3
AM1705CPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTPD4
AM1705CPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTP3
AM1705DPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTP4
AM1705DPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTPA3
AM1705DPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTPD4
AM1705DPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1808EZWT4 Description
The Texas Instruments AM1808EZWT4 is a highly integrated, low-power microprocessor that belongs to the Sitara™ family of processors. It is designed for a wide range of applications, including industrial automation, medical devices, and consumer electronics. The AM1808 features a powerful ARM926EJ-S core, which provides a balance of performance and energy efficiency, making it suitable for embedded systems that require both processing power and low power consumption.

## Key Features

1. ARM926EJ-S Core: The AM1808 is built around the ARM926EJ-S core, which operates at a maximum frequency of 300 MHz. This 32-bit RISC architecture provides high performance for a variety of applications, supporting both integer and floating-point operations.

2. Low Power Consumption: The device is designed for low power operation, with a typical power consumption of around 200 mW in active mode. This makes it ideal for battery-powered applications and systems where energy efficiency is critical.

3. Memory Interface: The AM1808 supports a variety of memory interfaces, including DDR2, SDRAM, and SRAM. It features a 16-bit external memory interface, allowing for flexible memory configurations to meet the needs of different applications.

4. Integrated Peripherals: The processor includes a rich set of integrated peripherals, such as:
- USB 2.0: Full-speed USB host and device support for connectivity.
- Ethernet MAC: Integrated Ethernet controller for networking applications.
- UARTs: Multiple Universal Asynchronous Receiver-Transmitter interfaces for serial communication.
- SPI and I2C: Serial Peripheral Interface and Inter-Integrated Circuit interfaces for connecting to various sensors and devices.
- GPIO: General-purpose input/output pins for additional interfacing capabilities.

5. Video and Graphics Support: The AM1808 includes a 2D graphics accelerator, enabling efficient rendering of graphics and video content, which is beneficial for applications requiring user interfaces or visual displays.

6. Operating System Support: The processor supports various operating systems, including Linux and real-time operating systems (RTOS), providing flexibility for developers in choosing the right software environment for their applications.

7. Temperature Range: The AM1808 is designed to operate in a wide temperature range of -40°C to +105°C, making it suitable for industrial and automotive applications where environmental conditions can be challenging.

8. Package Options: The device is available in a 324-ball BGA (Ball Grid Array) package, which provides a compact footprint and facilitates easy integration into various designs.

## Specifications

- Core Architecture: ARM926EJ-S
- Maximum Clock Frequency: 300 MHz
- Power Consumption: ~200 mW (typical)
- Memory Interface: 16-bit external memory interface supporting DDR2, SDRAM, and SRAM
- Integrated Peripherals:
- USB 2.0 (Host/Device)
- Ethernet MAC
- Multiple UARTs
- SPI and I2C interfaces
- GPIO pins
- Graphics Support: 2D graphics accelerator
- Operating Temperature Range: -40°C to +105°C
- Package Type: 324-ball BGA

## Applications

The AM1808EZWT4 is suitable for a wide range of applications, including:

- Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial control systems.
- Medical Devices: Ideal for portable medical equipment, patient monitoring systems, and diagnostic devices that require reliable performance and low power consumption.
- Consumer Electronics: Can be utilized in smart home devices, multimedia applications, and other consumer products that require efficient processing and connectivity.
- Networking Equipment: Suitable for routers, switches, and other networking devices that require Ethernet connectivity and processing capabilities.

## Conclusion

The Texas Instruments AM1808EZWT4 is a versatile and efficient microprocessor that meets the demands of modern embedded applications. With its powerful ARM926EJ-S core, low power consumption, and rich set of integrated peripherals, it provides a reliable solution for engineers looking to develop high-performance, energy-efficient systems. Its wide operating temperature range and support for various operating systems further enhance its applicability across different industries.
AM1808EZWT4 Compare Parts
  • AM1808EZWT4 vs AM1810BZWTA3
  • AM1808EZWT4 vs AM1808EZWTT3
  • AM1808EZWT4 vs AM1808EZWTD4
  • AM1808EZWT4 vs AM1808EZWTA3
  • AM1808EZWT4 vs AM1808EZWT3
  • AM1808EZWT4 vs AM1808EZCED4
  • AM1808EZWT4 vs AM1808EZCEA3
  • AM1808EZWT4 vs AM1808EZCE4
  • AM1808EZWT4 vs AM1808EZCE3
  • AM1808EZWT4 vs AM1808BZWTT3
  • AM1808EZWT4 vs AM1808BZWTD4
  • AM1808EZWT4 vs AM1808BZWTA3
  • AM1808EZWT4 vs AM1808BZWT4
  • AM1808EZWT4 vs AM1808BZWT3
  • AM1808EZWT4 vs AM1808BZCED4
  • AM1808EZWT4 vs AM1808BZCEA3
  • AM1808EZWT4 vs AM1808BZCE4
  • AM1808EZWT4 vs AM1808BZCE3
  • AM1808EZWT4 vs AM1806EZWTD4
  • AM1808EZWT4 vs AM1806EZWT4
  • AM1808EZWT4 vs AM1806EZWT3
  • AM1808EZWT4 vs AM1806EZCED4
  • AM1808EZWT4 vs AM1806EZCEA3
  • AM1808EZWT4 vs AM1806EZCE4
  • AM1808EZWT4 vs AM1806EZCE3
  • AM1808EZWT4 vs AM1806BZWTD4
  • AM1808EZWT4 vs AM1806BZWTA3
  • AM1808EZWT4 vs AM1806BZWT4
  • AM1808EZWT4 vs AM1806BZWT3
  • AM1808EZWT4 vs AM1806BZCG4
  • AM1808EZWT4 vs AM1806BZCED4
  • AM1808EZWT4 vs AM1806BZCEA3
  • AM1808EZWT4 vs AM1806BZCE4
  • AM1808EZWT4 vs AM1806BZCE3
  • AM1808EZWT4 vs AM1802EZWTD3
  • AM1808EZWT4 vs AM1802EZCED3
  • AM1808EZWT4 vs AM1802BZWTD3
  • AM1808EZWT4 vs AM1802BZCED3
  • AM1808EZWT4 vs AM1707DZKBT3
  • AM1808EZWT4 vs AM1707DZKBD4
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.