AM1705CPTP4
AM1705CPTP4
Obsolete
Description:  IC MPU SITARA 456MHZ 176HLQFP
Manufacturer:  Texas Instruments
Datasheet:   AM1705CPTP4 Datasheet
History Price: Obsolete
In Stock: 23900
AM1705CPTP4 Specification
Specification
Part No
AM1705CPTP4
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
456MHz
Co-Processors/DSP
System Control; CP15
RAM Controllers
SDRAM
Graphics Acceleration
No
Display & Interface Controllers
-
Ethernet
10/100Mbps (1)
SATA
-
USB
USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
176-LQFP Exposed Pad
AM1705CPTP4 Related Parts
AM1705BPTP3
AM1705BPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTP4
AM1705BPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705BPTPA3
AM1705BPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTPD4
AM1705BPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTP3
AM1705CPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTPA3
AM1705CPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTPD4
AM1705CPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTP3
AM1705DPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTP4
AM1705DPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTPA3
AM1705DPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTPD4
AM1705DPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1707BZKB3
AM1707BZKB3
Texas Instruments
IC MPU SITARA 375MHZ 256BGA
AM1705CPTP4 Compare Parts
  • AM1705CPTP4 vs AM1810BZWTA3
  • AM1705CPTP4 vs AM1808EZWTT3
  • AM1705CPTP4 vs AM1808EZWTD4
  • AM1705CPTP4 vs AM1808EZWTA3
  • AM1705CPTP4 vs AM1808EZWT4
  • AM1705CPTP4 vs AM1808EZWT3
  • AM1705CPTP4 vs AM1808EZCED4
  • AM1705CPTP4 vs AM1808EZCEA3
  • AM1705CPTP4 vs AM1808EZCE4
  • AM1705CPTP4 vs AM1808EZCE3
  • AM1705CPTP4 vs AM1808BZWTT3
  • AM1705CPTP4 vs AM1808BZWTD4
  • AM1705CPTP4 vs AM1808BZWTA3
  • AM1705CPTP4 vs AM1808BZWT4
  • AM1705CPTP4 vs AM1808BZWT3
  • AM1705CPTP4 vs AM1808BZCED4
  • AM1705CPTP4 vs AM1808BZCEA3
  • AM1705CPTP4 vs AM1808BZCE4
  • AM1705CPTP4 vs AM1808BZCE3
  • AM1705CPTP4 vs AM1806EZWTD4
  • AM1705CPTP4 vs AM1806EZWT4
  • AM1705CPTP4 vs AM1806EZWT3
  • AM1705CPTP4 vs AM1806EZCED4
  • AM1705CPTP4 vs AM1806EZCEA3
  • AM1705CPTP4 vs AM1806EZCE4
  • AM1705CPTP4 vs AM1806EZCE3
  • AM1705CPTP4 vs AM1806BZWTD4
  • AM1705CPTP4 vs AM1806BZWTA3
  • AM1705CPTP4 vs AM1806BZWT4
  • AM1705CPTP4 vs AM1806BZWT3
  • AM1705CPTP4 vs AM1806BZCG4
  • AM1705CPTP4 vs AM1806BZCED4
  • AM1705CPTP4 vs AM1806BZCEA3
  • AM1705CPTP4 vs AM1806BZCE4
  • AM1705CPTP4 vs AM1806BZCE3
  • AM1705CPTP4 vs AM1802EZWTD3
  • AM1705CPTP4 vs AM1802EZCED3
  • AM1705CPTP4 vs AM1802BZWTD3
  • AM1705CPTP4 vs AM1802BZCED3
  • AM1705CPTP4 vs AM1707DZKBT3
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!