AM1806EZWT4
AM1806EZWT4
Active
Description:  IC MPU SITARA 456MHZ 361NFBGA
Manufacturer:  Texas Instruments
Datasheet:   AM1806EZWT4 Datasheet
History Price: $14.25256
In Stock: 17900
AM1806EZWT4 Specification
Specification
Part No
AM1806EZWT4
Category
Embedded - Microprocessors
Manufacturer
Texas Instruments
Series
Sitara
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM926EJ-S
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
456MHz
Co-Processors/DSP
System Control; CP15
RAM Controllers
LPDDR, DDR2
Graphics Acceleration
No
Display & Interface Controllers
LCD
Ethernet
-
SATA
-
USB
USB 2.0 + PHY (1)
Voltage - I/O
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
361-LFBGA
AM1806EZWT4 Related Parts
AM1705BPTP3
AM1705BPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTP4
AM1705BPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705BPTPA3
AM1705BPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705BPTPD4
AM1705BPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTP3
AM1705CPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTP4
AM1705CPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705CPTPA3
AM1705CPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705CPTPD4
AM1705CPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTP3
AM1705DPTP3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTP4
AM1705DPTP4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1705DPTPA3
AM1705DPTPA3
Texas Instruments
IC MPU SITARA 375MHZ 176HLQFP
AM1705DPTPD4
AM1705DPTPD4
Texas Instruments
IC MPU SITARA 456MHZ 176HLQFP
AM1806EZWT4 Description
The Texas Instruments AM1806EZWT4 is a microprocessor belonging to the AM1800 family, designed for embedded applications that require high performance and low power consumption. This processor integrates a powerful ARM Cortex-A8 core along with various peripherals and interfaces, making it suitable for a wide range of applications, including industrial control, medical devices, and consumer electronics.

## Key Specifications:

1. Core Architecture:
- Processor Type: ARM Cortex-A8
- Core Speed: Up to 600 MHz
- Instruction Set: ARMv7-A

2. Memory:
- Internal Memory:
- L2 Cache: 256 KB
- External Memory Interfaces:
- Supports DDR2/DDR3 memory types
- Memory Controller: Integrated controller for efficient data handling
- Maximum External Memory: Typically supports up to 1 GB of RAM

3. Power Management:
- Operating Voltage: 1.1V to 1.3V core voltage
- I/O Voltage Levels: 1.8V or 3.3V, configurable
- Power Consumption: Optimized for low power, with power-down modes for energy efficiency

4. Connectivity:
- USB: USB 2.0 On-The-Go (OTG) support
- Serial Interfaces:
- Multiple UARTs (Universal Asynchronous Receiver-Transmitter)
- I2C (Inter-Integrated Circuit)
- SPI (Serial Peripheral Interface)
- Ethernet: 10/100 Mbps Ethernet MAC for network connectivity

5. Digital Signal Processing:
- Integrated DSP capabilities for real-time processing tasks
- Support for multimedia applications, enabling video and audio processing

6. Graphics and Display:
- Graphics Accelerator: Integrated graphics support for accelerated performance
- Display Interfaces: Support for LCD displays; capable of handling various display resolutions

7. Development and Debugging:
- JTAG Port: For debugging and programming purposes
- Software Support: Compatible with various operating systems, including Linux and real-time operating systems (RTOS)

8. Package Information:
- Package Type: PBGA (Plastic Ball Grid Array)
- Dimensions: Typically available in a 289-pin package

## Applications:

The AM1806EZWT4 is particularly well-suited for applications such as:
- Industrial automation and control systems
- Medical imaging devices
- Consumer electronics like set-top boxes and digital signage
- Automotive applications requiring robust processing capabilities

## Summary:

The Texas Instruments AM1806EZWT4 processor combines high-performance processing with a rich set of peripherals and low power consumption, making it a versatile choice for a variety of embedded applications. Its ARM Cortex-A8 architecture ensures compatibility with advanced software and operating systems, while its extensive connectivity options allow for flexible system designs. With support for both multimedia and real-time processing tasks, the AM1806EZWT4 stands out as an excellent solution for developers looking to create powerful and efficient embedded systems.
AM1806EZWT4 Compare Parts
  • AM1806EZWT4 vs AM1810BZWTA3
  • AM1806EZWT4 vs AM1808EZWTT3
  • AM1806EZWT4 vs AM1808EZWTD4
  • AM1806EZWT4 vs AM1808EZWTA3
  • AM1806EZWT4 vs AM1808EZWT4
  • AM1806EZWT4 vs AM1808EZWT3
  • AM1806EZWT4 vs AM1808EZCED4
  • AM1806EZWT4 vs AM1808EZCEA3
  • AM1806EZWT4 vs AM1808EZCE4
  • AM1806EZWT4 vs AM1808EZCE3
  • AM1806EZWT4 vs AM1808BZWTT3
  • AM1806EZWT4 vs AM1808BZWTD4
  • AM1806EZWT4 vs AM1808BZWTA3
  • AM1806EZWT4 vs AM1808BZWT4
  • AM1806EZWT4 vs AM1808BZWT3
  • AM1806EZWT4 vs AM1808BZCED4
  • AM1806EZWT4 vs AM1808BZCEA3
  • AM1806EZWT4 vs AM1808BZCE4
  • AM1806EZWT4 vs AM1808BZCE3
  • AM1806EZWT4 vs AM1806EZWTD4
  • AM1806EZWT4 vs AM1806EZWT3
  • AM1806EZWT4 vs AM1806EZCED4
  • AM1806EZWT4 vs AM1806EZCEA3
  • AM1806EZWT4 vs AM1806EZCE4
  • AM1806EZWT4 vs AM1806EZCE3
  • AM1806EZWT4 vs AM1806BZWTD4
  • AM1806EZWT4 vs AM1806BZWTA3
  • AM1806EZWT4 vs AM1806BZWT4
  • AM1806EZWT4 vs AM1806BZWT3
  • AM1806EZWT4 vs AM1806BZCG4
  • AM1806EZWT4 vs AM1806BZCED4
  • AM1806EZWT4 vs AM1806BZCEA3
  • AM1806EZWT4 vs AM1806BZCE4
  • AM1806EZWT4 vs AM1806BZCE3
  • AM1806EZWT4 vs AM1802EZWTD3
  • AM1806EZWT4 vs AM1802EZCED3
  • AM1806EZWT4 vs AM1802BZWTD3
  • AM1806EZWT4 vs AM1802BZCED3
  • AM1806EZWT4 vs AM1707DZKBT3
  • AM1806EZWT4 vs AM1707DZKBD4
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.