ADCS7476AIMFE/NOPB
ADCS7476AIMFE/NOPB
Active
Description:  IC ADC 12BIT SAR SOT23-6
Manufacturer:  Texas Instruments
History Price: $4.63000
In Stock: 27700
ADCS7476AIMFE/NOPB Specification
Specification
Part No
ADCS7476AIMFE/NOPB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
12
Sampling Rate (Per Second)
1M
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
Supply
Voltage - Supply, Analog
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
Features
-
Operating Temperature
-40 ℃ ~ 125 ℃
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
Mounting Type
Surface Mount
ADCS7476AIMFE/NOPB Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADCS7476AIMFE/NOPB Description

## Texas Instruments ADCS7476AIMFE/NOPB Overview

The ADCS7476AIMFE/NOPB is a high-performance, 16-bit Analog-to-Digital Converter (ADC) from Texas Instruments. It is designed for applications requiring high precision and fast data acquisition. The device features a serial interface, low power consumption, and integrated features that make it suitable for a wide range of applications, including industrial, medical, and instrumentation.

## Key Features

1. High Resolution: With 16 bits of resolution, the ADCS7476AIMFE/NOPB provides excellent accuracy and detail in digital representations of analog signals.

2. Sampling Rate: The ADC can achieve a maximum sampling rate of up to 1 MSPS (Mega Samples Per Second), enabling high-speed data acquisition.

3. Single Supply Operation: Operating from a single supply voltage of 2.7V to 5.25V simplifies design and reduces component count.

4. Low Power Consumption: It has a low power consumption profile, making it ideal for battery-operated devices and applications where power efficiency is critical.

5. Integrated Reference: The device includes an internal voltage reference, which helps simplify the design process by eliminating the need for external reference components.

6. Flexible Input Range: The ADC supports a differential input range, allowing for greater flexibility in signal conditioning and noise rejection.

7. Serial Interface: The ADCS7476AIMFE/NOPB uses a 3-wire Serial Peripheral Interface (SPI) for easy communication with microcontrollers or digital signal processors (DSPs).

8. Built-in Digital Filter: The device incorporates a digital filter that can be configured to reduce noise and improve signal integrity.

9. Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, making it suitable for demanding environments.

10. Package Type: The ADC is available in a compact VQFN (Very Thin Quad Flat No-lead) package, which is advantageous for space-constrained designs.

## Specifications

Below are the detailed specifications for the ADCS7476AIMFE/NOPB:

- Architecture: Successive Approximation Register (SAR)
- Resolution: 16 bits
- Input Type: Differential
- Sampling Rate: Up to 1 MSPS
- Supply Voltage:
- Minimum: 2.7 V
- Maximum: 5.25 V
- Power Consumption:
- Active Mode: 1.6 mA at 1 MSPS
- Sleep Mode: 1 µA
- Input Voltage Range:
- Differential Input Range: ±VREF
- Common Mode Voltage: VDD/2
- Internal Reference Voltage: 2.5 V (typical)
- Interface: SPI-compatible (3-wire)
- Digital Filter: Configurable for noise reduction
- Temperature Range: -40°C to +125°C
- Package: VQFN-32 (5mm x 5mm)

## Applications

The ADCS7476AIMFE/NOPB is suitable for various applications, including:

- Industrial Automation: Used in control systems for monitoring and data acquisition.
- Medical Devices: Ideal for precision measurements in diagnostic equipment and portable medical devices.
- Instrumentation: Employed in laboratory instruments for accurate data collection and analysis.
- Automotive: Suitable for sensor applications and data logging in vehicles.
- Consumer Electronics: Found in high-fidelity audio equipment and other electronic devices requiring precise analog signal processing.

## Conclusion

The Texas Instruments ADCS7476AIMFE/NOPB is a versatile, high-performance ADC that meets the needs of a broad spectrum of applications. Its combination of high resolution, fast sampling rates, low power consumption, and integrated features make it an excellent choice for engineers looking to implement reliable and efficient data acquisition systems. With robust support for interfacing and a wide operational temperature range, this ADC is tailored for both commercial and industrial designs, ensuring optimal performance in demanding environments.
ADCS7476AIMFE/NOPB Compare Parts
  • ADCS7476AIMFE/NOPB vs ADCV08832CIMX
  • ADCS7476AIMFE/NOPB vs ADCV08832CIM/NOPB
  • ADCS7476AIMFE/NOPB vs ADCV08832CIM/NOPB
  • ADCS7476AIMFE/NOPB vs ADCV08832CIM
  • ADCS7476AIMFE/NOPB vs ADCS7478AIMFX/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7478AIMFX
  • ADCS7476AIMFE/NOPB vs ADCS7478AIMFE/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7478AIMFE
  • ADCS7476AIMFE/NOPB vs ADCS7478AIMF/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7478AIMF
  • ADCS7476AIMFE/NOPB vs ADCS7477AIMFX/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7477AIMFX
  • ADCS7476AIMFE/NOPB vs ADCS7477AIMFE/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7477AIMF/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7477AIMF
  • ADCS7476AIMFE/NOPB vs ADCS7477AIMF
  • ADCS7476AIMFE/NOPB vs ADCS7476AIMFX/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7476AIMFX
  • ADCS7476AIMFE/NOPB vs ADCS7476AIMF/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7476AIMF/NOPB
  • ADCS7476AIMFE/NOPB vs ADCS7476AIMF
  • ADCS7476AIMFE/NOPB vs ADCLK950BCPZ-REEL7
  • ADCS7476AIMFE/NOPB vs ADC908GP
  • ADCS7476AIMFE/NOPB vs ADC908FP
  • ADCS7476AIMFE/NOPB vs ADC78H90CIMTX/NOPB
  • ADCS7476AIMFE/NOPB vs ADC78H90CIMTX/NOPB
  • ADCS7476AIMFE/NOPB vs ADC78H90CIMTX
  • ADCS7476AIMFE/NOPB vs ADC78H90CIMTX
  • ADCS7476AIMFE/NOPB vs ADC78H90CIMT/NOPB
  • ADCS7476AIMFE/NOPB vs ADC78H90CIMT/NOPB
  • ADCS7476AIMFE/NOPB vs ADC78H90CIMT
  • ADCS7476AIMFE/NOPB vs ADC78H89CIMTX/NOPB
  • ADCS7476AIMFE/NOPB vs ADC78H89CIMTX
  • ADCS7476AIMFE/NOPB vs ADC78H89CIMT/NOPB
  • ADCS7476AIMFE/NOPB vs ADC78H89CIMT
  • ADCS7476AIMFE/NOPB vs ADC700KH
  • ADCS7476AIMFE/NOPB vs ADC700JH
  • ADCS7476AIMFE/NOPB vs ADC3683IRSBT
  • ADCS7476AIMFE/NOPB vs ADC3683IRSBR
  • ADCS7476AIMFE/NOPB vs ADC3682IRSBT
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.