☰
ADC0838CCVX
ADC0838CCVX
Obsolete
Description:  IC ADC 8BIT SAR 20PLCC
Manufacturer:  Texas Instruments
Datasheet:   ADC0838CCVX Datasheet
History Price: Obsolete
In Stock: 16080
ADC0838CCVX Specification
Specification
Part No
ADC0838CCVX
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
-
Number of Inputs
4, 8
Input Type
Differential, Pseudo-Differential, Single Ended
Data Interface
SPI
Configuration
MUX-ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
4.5V ~ 6.3V
Voltage - Supply, Digital
4.5V ~ 6.3V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-LCC (J-Lead)
Supplier Device Package
20-PLCC (9x9)
Mounting Type
Surface Mount
ADC0838CCVX Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADC0838CCVX Compare Parts
  • ADC0838CCVX vs ADCV08832CIMX
  • ADC0838CCVX vs ADCV08832CIM/NOPB
  • ADC0838CCVX vs ADCV08832CIM/NOPB
  • ADC0838CCVX vs ADCV08832CIM
  • ADC0838CCVX vs ADCS7478AIMFX/NOPB
  • ADC0838CCVX vs ADCS7478AIMFX
  • ADC0838CCVX vs ADCS7478AIMFE/NOPB
  • ADC0838CCVX vs ADCS7478AIMFE
  • ADC0838CCVX vs ADCS7478AIMF/NOPB
  • ADC0838CCVX vs ADCS7478AIMF
  • ADC0838CCVX vs ADCS7477AIMFX/NOPB
  • ADC0838CCVX vs ADCS7477AIMFX
  • ADC0838CCVX vs ADCS7477AIMFE/NOPB
  • ADC0838CCVX vs ADCS7477AIMF/NOPB
  • ADC0838CCVX vs ADCS7477AIMF
  • ADC0838CCVX vs ADCS7477AIMF
  • ADC0838CCVX vs ADCS7476AIMFX/NOPB
  • ADC0838CCVX vs ADCS7476AIMFX
  • ADC0838CCVX vs ADCS7476AIMFE/NOPB
  • ADC0838CCVX vs ADCS7476AIMF/NOPB
  • ADC0838CCVX vs ADCS7476AIMF/NOPB
  • ADC0838CCVX vs ADCS7476AIMF
  • ADC0838CCVX vs ADCLK950BCPZ-REEL7
  • ADC0838CCVX vs ADC908GP
  • ADC0838CCVX vs ADC908FP
  • ADC0838CCVX vs ADC78H90CIMTX/NOPB
  • ADC0838CCVX vs ADC78H90CIMTX/NOPB
  • ADC0838CCVX vs ADC78H90CIMTX
  • ADC0838CCVX vs ADC78H90CIMTX
  • ADC0838CCVX vs ADC78H90CIMT/NOPB
  • ADC0838CCVX vs ADC78H90CIMT/NOPB
  • ADC0838CCVX vs ADC78H90CIMT
  • ADC0838CCVX vs ADC78H89CIMTX/NOPB
  • ADC0838CCVX vs ADC78H89CIMTX
  • ADC0838CCVX vs ADC78H89CIMT/NOPB
  • ADC0838CCVX vs ADC78H89CIMT
  • ADC0838CCVX vs ADC700KH
  • ADC0838CCVX vs ADC700JH
  • ADC0838CCVX vs ADC3683IRSBT
  • ADC0838CCVX vs ADC3683IRSBR
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend