74ABT16373ADGGRG4
74ABT16373ADGGRG4
Discontinued
Description:  IC D-TYPE LATCH DL 3-ST 48TSSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 27800
74ABT16373ADGGRG4 Specification
Specification
Part No
74ABT16373ADGGRG4
Category
Logic - Latches
Manufacturer
Texas Instruments
Series
74ABT
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
2
Delay Time - Propagation
3.7ns
Current - Output High, Low
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
74ABT16373ADGGRG4 Related Parts
74ABT16373ADGGR
74ABT16373ADGGR
Texas Instruments
IC 16BIT DE LATCH 48-TSSOP
74ABT16373ADGGRE4
74ABT16373ADGGRE4
Texas Instruments
IC 16BIT DE LATCH 48-TSSOP
74ABT16373BDGG,112
74ABT16373BDGG,112
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,118
74ABT16373BDGG,118
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,512
74ABT16373BDGG,512
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,518
74ABT16373BDGG,518
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDL,112
74ABT16373BDL,112
NXP Semiconductors
IC 16BIT D TYPE LATCH 48SSOP
74ABT16373BDL,118
74ABT16373BDL,118
NXP Semiconductors
IC 16BIT D TYPE LATCH 48SSOP
74ABT16373CMTD
74ABT16373CMTD
Fairchild Semiconductor
BUS DRIVER, ABT SERIES
74ABT16373CMTD
74ABT16373CMTD
onsemi
IC TRANSP LATCH 16BIT 48TSSOP
74ABT16373CMTDX
74ABT16373CMTDX
Fairchild Semiconductor
BUS DRIVER, ABT SERIES
74ABT16373CMTDX
74ABT16373CMTDX
onsemi
IC TRANSP LATCH 16BIT 48TSSOP
74ABT16373ADGGRG4 Compare Parts
  • 74ABT16373ADGGRG4 vs 74AVC16373DGG,512
  • 74ABT16373ADGGRG4 vs 74AVC16373DGG,118
  • 74ABT16373ADGGRG4 vs 74AVC16373DGG,118
  • 74ABT16373ADGGRG4 vs 74AVC16373DGG,112
  • 74ABT16373ADGGRG4 vs 74AUP1G373GW-Q100H
  • 74ABT16373ADGGRG4 vs 74AUP1G373GW-Q100125
  • 74ABT16373ADGGRG4 vs 74AUP1G373GW,125
  • 74ABT16373ADGGRG4 vs 74AUP1G373GW,125
  • 74ABT16373ADGGRG4 vs 74AUP1G373GS,132
  • 74ABT16373ADGGRG4 vs 74AUP1G373GS,132
  • 74ABT16373ADGGRG4 vs 74AUP1G373GS,132
  • 74ABT16373ADGGRG4 vs 74AUP1G373GN,132
  • 74ABT16373ADGGRG4 vs 74AUP1G373GN,132
  • 74ABT16373ADGGRG4 vs 74AUP1G373GM,132
  • 74ABT16373ADGGRG4 vs 74AUP1G373GM,115
  • 74ABT16373ADGGRG4 vs 74AUP1G373GM,115
  • 74ABT16373ADGGRG4 vs 74AUP1G373GM,115
  • 74ABT16373ADGGRG4 vs 74AUP1G373GF,132
  • 74ABT16373ADGGRG4 vs 74AUP1G373GF,132
  • 74ABT16373ADGGRG4 vs 74AS842DWR
  • 74ABT16373ADGGRG4 vs 74ALVTH32373ZKER
  • 74ABT16373ADGGRG4 vs 74ALVTH16373ZQLR
  • 74ABT16373ADGGRG4 vs 74ALVTH16373VRG4
  • 74ABT16373ADGGRG4 vs 74ALVT16373DL118
  • 74ABT16373ADGGRG4 vs 74ALVT16373DL,118
  • 74ABT16373ADGGRG4 vs 74ALVT16373DL,112
  • 74ABT16373ADGGRG4 vs 74ALVT16373DL,112
  • 74ABT16373ADGGRG4 vs 74ALVT16373DL,112
  • 74ABT16373ADGGRG4 vs 74ALVT16373DGG112
  • 74ABT16373ADGGRG4 vs 74ALVT16373DGG112
  • 74ABT16373ADGGRG4 vs 74ALVT16373DGG,518
  • 74ABT16373ADGGRG4 vs 74ALVT16373DGG,512
  • 74ABT16373ADGGRG4 vs 74ALVT16373DGG,118
  • 74ABT16373ADGGRG4 vs 74ALVT16373DGG,112
  • 74ABT16373ADGGRG4 vs 74ALVT16373DGG,112
  • 74ABT16373ADGGRG4 vs 74ALVT16260DL,518
  • 74ABT16373ADGGRG4 vs 74ALVT16260DL,512
  • 74ABT16373ADGGRG4 vs 74ALVT16260DGG,118
  • 74ABT16373ADGGRG4 vs 74ALVT16260DGG,112
  • 74ABT16373ADGGRG4 vs 74ALVCH16843DGGY
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!