74ABT16373CMTDX
74ABT16373CMTDX
Obsolete
Description:  BUS DRIVER, ABT SERIES
Manufacturer:  Fairchild Semiconductor
History Price: $1.20000
In Stock: 7700
74ABT16373CMTDX Specification
Specification
Part No
74ABT16373CMTDX
Category
Logic - Latches
Manufacturer
Fairchild Semiconductor
Series
74ABT
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
D-Type Transparent Latch
Circuit
8:8
Output Type
Tri-State
Voltage - Supply
4.5V ~ 5.5V
Independent Circuits
2
Delay Time - Propagation
1.4ns
Current - Output High, Low
32mA, 64mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
48-TSSOP
74ABT16373CMTDX PDF Datasheet
74ABT16373CMTDX Related Parts
74ABT16373ADGGR
74ABT16373ADGGR
Texas Instruments
IC 16BIT DE LATCH 48-TSSOP
74ABT16373ADGGRE4
74ABT16373ADGGRE4
Texas Instruments
IC 16BIT DE LATCH 48-TSSOP
74ABT16373ADGGRG4
74ABT16373ADGGRG4
Texas Instruments
IC D-TYPE LATCH DL 3-ST 48TSSOP
74ABT16373BDGG,112
74ABT16373BDGG,112
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,118
74ABT16373BDGG,118
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,512
74ABT16373BDGG,512
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDGG,518
74ABT16373BDGG,518
NXP Semiconductors
IC 16BIT D TYPE LATCH 48TSSOP
74ABT16373BDL,112
74ABT16373BDL,112
NXP Semiconductors
IC 16BIT D TYPE LATCH 48SSOP
74ABT16373BDL,118
74ABT16373BDL,118
NXP Semiconductors
IC 16BIT D TYPE LATCH 48SSOP
74ABT16373CMTD
74ABT16373CMTD
Fairchild Semiconductor
BUS DRIVER, ABT SERIES
74ABT16373CMTD
74ABT16373CMTD
onsemi
IC TRANSP LATCH 16BIT 48TSSOP
74ABT16373CSSC
74ABT16373CSSC
Fairchild Semiconductor
BUS DRIVER, ABT SERIES
74ABT16373CMTDX Compare Parts
  • 74ABT16373CMTDX vs 74AVC16373DGG,512
  • 74ABT16373CMTDX vs 74AVC16373DGG,118
  • 74ABT16373CMTDX vs 74AVC16373DGG,118
  • 74ABT16373CMTDX vs 74AVC16373DGG,112
  • 74ABT16373CMTDX vs 74AUP1G373GW-Q100H
  • 74ABT16373CMTDX vs 74AUP1G373GW-Q100125
  • 74ABT16373CMTDX vs 74AUP1G373GW,125
  • 74ABT16373CMTDX vs 74AUP1G373GW,125
  • 74ABT16373CMTDX vs 74AUP1G373GS,132
  • 74ABT16373CMTDX vs 74AUP1G373GS,132
  • 74ABT16373CMTDX vs 74AUP1G373GS,132
  • 74ABT16373CMTDX vs 74AUP1G373GN,132
  • 74ABT16373CMTDX vs 74AUP1G373GN,132
  • 74ABT16373CMTDX vs 74AUP1G373GM,132
  • 74ABT16373CMTDX vs 74AUP1G373GM,115
  • 74ABT16373CMTDX vs 74AUP1G373GM,115
  • 74ABT16373CMTDX vs 74AUP1G373GM,115
  • 74ABT16373CMTDX vs 74AUP1G373GF,132
  • 74ABT16373CMTDX vs 74AUP1G373GF,132
  • 74ABT16373CMTDX vs 74AS842DWR
  • 74ABT16373CMTDX vs 74ALVTH32373ZKER
  • 74ABT16373CMTDX vs 74ALVTH16373ZQLR
  • 74ABT16373CMTDX vs 74ALVTH16373VRG4
  • 74ABT16373CMTDX vs 74ALVT16373DL118
  • 74ABT16373CMTDX vs 74ALVT16373DL,118
  • 74ABT16373CMTDX vs 74ALVT16373DL,112
  • 74ABT16373CMTDX vs 74ALVT16373DL,112
  • 74ABT16373CMTDX vs 74ALVT16373DL,112
  • 74ABT16373CMTDX vs 74ALVT16373DGG112
  • 74ABT16373CMTDX vs 74ALVT16373DGG112
  • 74ABT16373CMTDX vs 74ALVT16373DGG,518
  • 74ABT16373CMTDX vs 74ALVT16373DGG,512
  • 74ABT16373CMTDX vs 74ALVT16373DGG,118
  • 74ABT16373CMTDX vs 74ALVT16373DGG,112
  • 74ABT16373CMTDX vs 74ALVT16373DGG,112
  • 74ABT16373CMTDX vs 74ALVT16260DL,518
  • 74ABT16373CMTDX vs 74ALVT16260DL,512
  • 74ABT16373CMTDX vs 74ALVT16260DGG,118
  • 74ABT16373CMTDX vs 74ALVT16260DGG,112
  • 74ABT16373CMTDX vs 74ALVCH16843DGGY
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!