5962-9861601QFA
5962-9861601QFA
Active
Description:  SN54AHCT123A DUAL RETRIGGERABLE
Manufacturer:  Texas Instruments
History Price: $34.03000
In Stock: 12700
5962-9861601QFA Specification
Specification
Part No
5962-9861601QFA
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-9861601QFA PDF Datasheet
5962-9861601QFA Related Parts
5962-7603901VFA
5962-7603901VFA
Texas Instruments
SN54LS123-SP RETRIGGERABLE MONOS
5962-8780501EA
5962-8780501EA
Texas Instruments
CD54HC221 HIGH SPEEC CMOS LOGIC
5962-8970001EA
5962-8970001EA
Texas Instruments
CD54HCT123 HIGH SPEED CMOS LOGIC
5962-9055701EA
5962-9055701EA
Texas Instruments
CD14538B-MIL CMOS DUAL PRECISION
5962-9861601Q2A
5962-9861601Q2A
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QEA
5962-9861601QEA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-7603901VEA
5962-7603901VEA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-7603901VFA
5962-7603901VFA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-8684701EA
5962-8684701EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8688601EA
5962-8688601EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8771101EA
5962-8771101EA
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS W
5962-8780501EA
5962-8780501EA
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
5962-9861601QFA Description

## Overview of Texas Instruments 5962-9861601QFA

The Texas Instruments 5962-9861601QFA is a high-performance, radiation-hardened operational amplifier (op-amp) designed for use in extreme environments, such as aerospace, military, and other high-reliability applications. This op-amp is part of Texas Instruments' series of space-grade products that meet stringent reliability and performance standards. It is particularly suitable for use in satellite systems, space exploration, and other systems that require operational amplifiers capable of withstanding radiation, temperature extremes, and mechanical stress.

Designed to offer both high precision and robust performance, the 5962-9861601QFA is optimized for use in applications where both operational reliability and longevity are critical. This device offers low noise, low offset, and high common-mode rejection, making it ideal for sensitive signal processing applications where accuracy is paramount.

## Key Specifications

* Supply Voltage: ±3V to ±18V (dual supply) or 6V to 36V (single supply)
* Input Offset Voltage: 50 µV (maximum)
* Input Bias Current: 200 nA (typical)
* Input Impedance: 10 MΩ (typical)
* Gain Bandwidth Product: 8 MHz (typical)
* Slew Rate: 0.3 V/µs (typical)
* Output Voltage Swing: ±13V (at ±15V supply)
* Common-Mode Rejection Ratio (CMRR): 120 dB (minimum)
* Power Supply Rejection Ratio (PSRR): 120 dB (minimum)
* Operating Temperature Range: -55°C to +125°C
* Package Type: 14-pin Ceramic Dual in-line Package (DIP), QFA (Qualified for Aerospace applications)
* Radiation Dose: MIL-PRF-38535 Level Q, ensuring performance in radiation-exposed environments.

## Features

* Radiation-Hardened: The 5962-9861601QFA is designed to withstand radiation environments, making it suitable for use in space, satellite, and high-altitude applications. It is radiation-tested and qualified for aerospace use, ensuring that it maintains reliable performance in the presence of ionizing radiation.

* Low Offset Voltage: The op-amp features a very low input offset voltage (maximum 50 µV), which ensures high precision and minimal signal distortion in sensitive applications. This makes the device ideal for applications requiring accurate signal processing.

* Low Noise Performance: With its low noise characteristics, the 5962-9861601QFA is suitable for applications where signal integrity is critical. The device’s low noise helps maintain signal fidelity in systems that require precise measurements, such as in scientific instruments or space-based sensors.

* Wide Input Voltage Range: The op-amp operates over a wide input voltage range of ±3V to ±18V (dual supply) or 6V to 36V (single supply), offering flexibility in design and adaptability to various voltage supply configurations.

* High Common-Mode Rejection Ratio (CMRR): The 5962-9861601QFA provides a minimum CMRR of 120 dB, which means it can effectively reject common-mode signals and is highly immune to noise and interference. This makes it particularly useful in environments where precision signal measurement is required.

* Power Supply Rejection Ratio (PSRR): With a minimum PSRR of 120 dB, the device provides excellent immunity to fluctuations in the power supply voltage, which is important in systems with unstable or noisy power sources.

* High Gain Bandwidth Product: The op-amp has a typical gain-bandwidth product of 8 MHz, allowing it to function effectively in applications that require high-speed signal processing.

* Wide Temperature Range: The device operates over an extended temperature range from -55°C to +125°C, ensuring reliable operation in harsh environmental conditions.

* Low Input Bias Current: The typical input bias current of 200 nA allows for accurate measurements in high-impedance circuits and minimizes any error introduced by the input biasing network.

* Hermetically Sealed Package: The 5962-9861601QFA comes in a hermetically sealed ceramic package, providing excellent mechanical protection and high resistance to environmental stressors like moisture and vibration, which are common in space and aerospace applications.

## Applications

* Aerospace and Satellite Systems: Given its radiation-hardened design, the 5962-9861601QFA is ideal for use in satellite payloads, satellite communication systems, and other aerospace applications where components are exposed to high radiation levels in space.

* Space Exploration: The device is suitable for use in spacecraft and deep-space missions, where reliable signal processing is critical. Its high precision, wide temperature range, and radiation resistance make it perfect for harsh space environments.

* Military Systems: The operational amplifier is well-suited for use in military-grade systems, including radar systems, missile guidance, and defense electronics, where reliability and resilience are crucial, even under extreme conditions.

* Precision Instrumentation: The 5962-9861601QFA’s low offset voltage and high CMRR make it ideal for use in sensitive measurement and instrumentation applications, such as sensors and scientific instruments, where high accuracy and low distortion are required.

* High-Reliability Electronics: The device is used in high-reliability applications, including medical devices, scientific research, and industrial control systems, where performance consistency over a wide range of conditions is necessary.

## Conclusion

The Texas Instruments 5962-9861601QFA operational amplifier is a high-performance, radiation-hardened device designed for extreme environments, making it suitable for use in aerospace, military, space exploration, and high-reliability applications. With its excellent precision, low noise, high CMRR, and broad temperature range, this op-amp ensures reliable operation in demanding applications that require resilience to radiation and extreme environmental conditions. Its robust design and versatile performance characteristics make it an ideal choice for high-performance analog signal processing in critical systems.
5962-9861601QFA Compare Parts
  • 5962-9861601QFA vs 5962-9861601Q2A
  • 5962-9861601QFA vs 5962-9055701EA
  • 5962-9861601QFA vs 5962-8970001EA
  • 5962-9861601QFA vs 5962-8780501EA
  • 5962-9861601QFA vs 5962-7603901VFA
  • 5962-9861601QFA vs 5962-9861601QEA
  • 5962-9861601QFA vs 5962-9861601Q2A
  • 5962-9861601QFA vs 5962-9860801QFA
  • 5962-9861601QFA vs 5962-9860801QEA
  • 5962-9861601QFA vs 5962-9860801Q2A
  • 5962-9861601QFA vs 5962-9755301QDA
  • 5962-9861601QFA vs 5962-9755301QCA
  • 5962-9861601QFA vs 5962-9055701EA
  • 5962-9861601QFA vs 5962-8970001EA
  • 5962-9861601QFA vs 5962-8780501EA
  • 5962-9861601QFA vs 5962-8771101EA
  • 5962-9861601QFA vs 5962-8688601EA
  • 5962-9861601QFA vs 5962-8684701EA
  • 5962-9861601QFA vs 5962-7603901VFA
  • 5962-9861601QFA vs 5962-7603901VEA
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend