5962-8688601EA
5962-8688601EA
Active
Description:  HIGH SPEED CMOS LOGIC DUAL RETRI
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 34000
5962-8688601EA Specification
Specification
Part No
5962-8688601EA
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Independent Circuits
-
Schmitt Trigger Input
-
Propagation Delay
-
Current - Output High, Low
-
Voltage - Supply
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8688601EA PDF Datasheet
5962-8688601EA Related Parts
5962-7603901VFA
5962-7603901VFA
Texas Instruments
SN54LS123-SP RETRIGGERABLE MONOS
5962-8780501EA
5962-8780501EA
Texas Instruments
CD54HC221 HIGH SPEEC CMOS LOGIC
5962-8970001EA
5962-8970001EA
Texas Instruments
CD54HCT123 HIGH SPEED CMOS LOGIC
5962-9055701EA
5962-9055701EA
Texas Instruments
CD14538B-MIL CMOS DUAL PRECISION
5962-9861601Q2A
5962-9861601Q2A
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QEA
5962-9861601QEA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-9861601QFA
5962-9861601QFA
Texas Instruments
SN54AHCT123A DUAL RETRIGGERABLE
5962-7603901VEA
5962-7603901VEA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-7603901VFA
5962-7603901VFA
Texas Instruments
RETRIGGERABLE MONOSTABLE MULTIVI
5962-8684701EA
5962-8684701EA
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL RETRI
5962-8771101EA
5962-8771101EA
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS W
5962-8780501EA
5962-8780501EA
Texas Instruments
HIGH SPEEC CMOS LOGIC DUAL MONOS
5962-8688601EA Description
The Texas Instruments 5962-8688601EA is a high-performance, radiation-hardened operational amplifier designed for use in space and military applications. This device is part of the TI's extensive portfolio of analog components, specifically tailored for environments that require high reliability and robustness against radiation. Below is a detailed overview of the 5962-8688601EA, including its specifications, features, and potential applications.

## Overview

The 5962-8688601EA operational amplifier is designed to provide precise analog signal processing in harsh environments. It is characterized by its low noise, high gain, and wide bandwidth, making it suitable for a variety of applications in aerospace, defense, and other critical systems. The device is built to withstand the rigors of space and military operations, including exposure to radiation, temperature extremes, and mechanical stress.

## Key Specifications

1. Operational Amplifier Type:
- Radiation-hardened operational amplifier, suitable for space and military applications.

2. Supply Voltage:
- Dual supply voltage: ±5V to ±15V, allowing for flexibility in various circuit designs.

3. Input Voltage Range:
- Common-mode input voltage range: Typically from -12V to +12V, enabling the amplifier to handle a wide range of input signals.

4. Output Voltage Swing:
- Output voltage swing: Typically within 1V of the supply rails, providing a good range for signal processing.

5. Gain Bandwidth Product:
- Gain bandwidth product: Typically 1 MHz, allowing for effective amplification of signals across a range of frequencies.

6. Slew Rate:
- Slew rate: Typically 0.5 V/µs, which is adequate for many applications requiring fast response times.

7. Input Offset Voltage:
- Input offset voltage: Typically 0.5 mV, ensuring high precision in signal amplification.

8. Noise Performance:
- Low noise: Typically 10 µV (RMS) at 0.1 Hz to 10 Hz, making it suitable for low-level signal applications.

9. Temperature Range:
- Operating temperature range: -55°C to +125°C, ensuring reliable performance in extreme conditions.

10. Package Type:
- Available in a hermetic ceramic package, which provides excellent protection against environmental factors.

## Features

- Radiation Hardness: The 5962-8688601EA is specifically designed to withstand radiation exposure, making it ideal for space applications where radiation can affect electronic components.
- High Reliability: Built to meet stringent military and aerospace standards, ensuring long-term reliability in critical applications.
- Precision Performance: With low offset voltage and low noise characteristics, this operational amplifier is suitable for high-precision applications.
- Wide Supply Voltage Range: The ability to operate over a wide supply voltage range allows for flexibility in circuit design and integration.

## Applications

- Aerospace and Defense: Used in satellite systems, missile guidance systems, and other military applications where reliability and performance are critical.
- Space Exploration: Suitable for use in spacecraft and space probes, where components must endure harsh environmental conditions.
- Instrumentation: Can be employed in precision measurement and instrumentation systems that require accurate signal amplification.
- Industrial Control Systems: Applicable in control systems that operate in extreme environments, ensuring reliable performance.

## Conclusion

The Texas Instruments 5962-8688601EA operational amplifier is a robust and reliable solution for applications requiring high performance in challenging environments. With its radiation-hardened design, wide supply voltage range, and precision characteristics, it is an excellent choice for aerospace, defense, and industrial applications. Its ability to maintain performance under extreme conditions makes it a valuable component in critical systems where reliability and accuracy are paramount.
5962-8688601EA Compare Parts
  • 5962-8688601EA vs 5962-9861601QEA
  • 5962-8688601EA vs 5962-9861601Q2A
  • 5962-8688601EA vs 5962-9055701EA
  • 5962-8688601EA vs 5962-8970001EA
  • 5962-8688601EA vs 5962-8780501EA
  • 5962-8688601EA vs 5962-7603901VFA
  • 5962-8688601EA vs 5962-9861601QFA
  • 5962-8688601EA vs 5962-9861601QEA
  • 5962-8688601EA vs 5962-9861601Q2A
  • 5962-8688601EA vs 5962-9860801QFA
  • 5962-8688601EA vs 5962-9860801QEA
  • 5962-8688601EA vs 5962-9860801Q2A
  • 5962-8688601EA vs 5962-9755301QDA
  • 5962-8688601EA vs 5962-9755301QCA
  • 5962-8688601EA vs 5962-9055701EA
  • 5962-8688601EA vs 5962-8970001EA
  • 5962-8688601EA vs 5962-8780501EA
  • 5962-8688601EA vs 5962-8771101EA
  • 5962-8688601EA vs 5962-8684701EA
  • 5962-8688601EA vs 5962-7603901VFA
  • 5962-8688601EA vs 5962-7603901VEA
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend