5962-9466902QXA
5962-9466902QXA
Active
Description:  DIGITAL SIGNAL PROCESSOR, 32-BIT
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 7100
5962-9466902QXA Specification
Specification
Part No
5962-9466902QXA
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Interface
-
Clock Rate
-
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
-
Voltage - Core
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-9466902QXA PDF Datasheet
5962-9466902QXA Related Parts
5962-0153001QXA
5962-0153001QXA
Texas Instruments
SMJ320VC5416 FIXED-POINT DSP
5962-8861901XA
5962-8861901XA
Texas Instruments
SMJ320C25 MILITARY CERAMIC C25 D
5962-8861901ZA
5962-8861901ZA
Texas Instruments
SMJ320C25 MILITARY CERAMIC C25 D
5962-9466902QXC
5962-9466902QXC
Texas Instruments
SMJ320C40 MILITARY CERAMIC C40 D
5962-0051001QXA
5962-0051001QXA
Texas Instruments
MILITARY GRADE C62X FIXED POINT
5962-0053901QYA
5962-0053901QYA
Texas Instruments
MILITARY GRADE C33 FLOATING-POIN
5962-0053901QYC
5962-0053901QYC
Texas Instruments
MILITARY GRADE C33 FLOATING-POIN
5962-0153001QXA
5962-0153001QXA
Texas Instruments
MILITARY GRADE C54X FIXED POINT
5962-8861901XA
5962-8861901XA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861901YA
5962-8861901YA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861901ZA
5962-8861901ZA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861902XA
5962-8861902XA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-9466902QXA Description
Overview of Texas Instruments 5962-9466902QXA

The Texas Instruments 5962-9466902QXA is a high-reliability operational amplifier designed specifically for military and aerospace applications. This device is built to meet stringent performance standards and is characterized by its robustness, precision, and ability to operate in extreme environments. The 5962-9466902QXA is part of the TI’s line of space-grade products, ensuring reliability and longevity in critical applications.

Key Features

1. High Precision Performance: The operational amplifier provides excellent offset voltage specifications, low drift, and high gain accuracy. This precision makes it suitable for applications requiring exact signal amplification.

2. Wide Supply Voltage Range: The device operates over a supply voltage range from ±4V to ±15V, providing flexibility for various circuit designs while maintaining performance across different power supply configurations.

3. Low Noise Characteristics: With low input noise voltage density, the 5962-9466902QXA is ideal for sensitive analog applications where signal integrity is paramount. This feature enhances its suitability for use in instrumentation and data acquisition systems.

4. Temperature Range Compliance: Designed to operate effectively across a wide temperature range from -55°C to +125°C, this operational amplifier is well-suited for harsh environments typical in military and aerospace applications.

5. Radiation-Hardened Design: The 5962-9466902QXA is radiation-hardened to withstand exposure to ionizing radiation, making it an excellent choice for space applications where radiation can affect electronic components.

6. Low Total Harmonic Distortion (THD): The device exhibits low THD levels, ensuring high fidelity in audio and signal processing applications where sound quality or signal clarity is crucial.

7. Robust Package Options: Available in a hermetic dual-in-line package (DIP), the design ensures protection against environmental factors such as moisture and contamination.

Specifications

- Configuration: Single operational amplifier
- Supply Voltage Range: ±4V to ±15V
- Input Offset Voltage: Typically around 100 µV
- Input Bias Current: Low bias current specifications enhance performance in precision applications
- Common Mode Rejection Ratio (CMRR): High CMRR values ensure minimal influence from common-mode signals
- Gain Bandwidth Product (GBP): Typically around 1 MHz
- Slew Rate: Approximately 0.5 V/µs
- Operating Temperature Range: -55°C to +125°C
- Radiation Tolerance: Designed for radiation-hardened environments
- Package Type: Hermetic dual-in-line package (DIP)

Applications

The Texas Instruments 5962-9466902QXA is designed for a wide array of demanding applications, including:

- Military avionics systems requiring reliable performance under extreme conditions.
- Spacecraft electronics where radiation resistance and temperature stability are critical.
- Precision instrumentation that demands high accuracy and low noise.
- Data acquisition systems in harsh environments.
- High-fidelity audio equipment needing low distortion characteristics.

Conclusion

The Texas Instruments 5962-9466902QXA operational amplifier offers a combination of high precision, reliability, and robust performance tailored specifically for military and aerospace applications. Its extensive features make it an ideal choice for engineers seeking dependable solutions in challenging environments. With its proven track record of performance under extreme conditions and stringent specifications, the 5962-9466902QXA remains a trusted component in critical electronic systems across various industries.
5962-9466902QXA Compare Parts
  • 5962-9466902QXA vs 5962-8861901ZA
  • 5962-9466902QXA vs 5962-8861901XA
  • 5962-9466902QXA vs 5962-0153001QXA
  • 5962-9466902QXA vs 5962-9866102VYC
  • 5962-9466902QXA vs 5962-9866102VXA
  • 5962-9466902QXA vs 5962-9866101VXA
  • 5962-9466902QXA vs 5962-9866101QXA
  • 5962-9466902QXA vs 5962-9857801QXA
  • 5962-9466902QXA vs 5962-9800302HXA
  • 5962-9466902QXA vs 5962-9760601NXB
  • 5962-9466902QXA vs 5962-9750702HXC
  • 5962-9466902QXA vs 5962-9750602HXC
  • 5962-9466902QXA vs 5962-9679101QXA
  • 5962-9466902QXA vs 5962-9679002NXB
  • 5962-9466902QXA vs 5962-9679001NXB
  • 5962-9466902QXA vs 5962-9466904QYC
  • 5962-9466902QXA vs 5962-9466904QXA
  • 5962-9466902QXA vs 5962-9466903QYC
  • 5962-9466902QXA vs 5962-9466903QXC
  • 5962-9466902QXA vs 5962-9466903QXA
  • 5962-9466902QXA vs 5962-9466902QYC
  • 5962-9466902QXA vs 5962-9466902QXC
  • 5962-9466902QXA vs 5962-9466902Q9D
  • 5962-9466902QXA vs 5962-9455804NZB
  • 5962-9466902QXA vs 5962-9455803QYA
  • 5962-9466902QXA vs 5962-9455803QYA
  • 5962-9466902QXA vs 5962-9455803QXA
  • 5962-9466902QXA vs 5962-9455803QXA
  • 5962-9466902QXA vs 5962-9205805QYA
  • 5962-9466902QXA vs 5962-9205805QXA
  • 5962-9466902QXA vs 5962-9205804MYA
  • 5962-9466902QXA vs 5962-9205804MXC
  • 5962-9466902QXA vs 5962-9205804MXA
  • 5962-9466902QXA vs 5962-9205803MYA
  • 5962-9466902QXA vs 5962-9205803MXA
  • 5962-9466902QXA vs 5962-9205803MXA
  • 5962-9466902QXA vs 5962-9162304MYA
  • 5962-9466902QXA vs 5962-9162304MXC
  • 5962-9466902QXA vs 5962-9162304MXA
  • 5962-9466902QXA vs 5962-9162303MXC
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.