5962-8861902XA
5962-8861902XA
Active
Description:  MILITARY GRADE C25 FLOATING-POIN
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 4000
5962-8861902XA Specification
Specification
Part No
5962-8861902XA
Category
Embedded - DSP (Digital Signal Processors)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Interface
-
Clock Rate
-
Non-Volatile Memory
-
On-Chip RAM
-
Voltage - I/O
-
Voltage - Core
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8861902XA PDF Datasheet
5962-8861902XA Related Parts
5962-0153001QXA
5962-0153001QXA
Texas Instruments
SMJ320VC5416 FIXED-POINT DSP
5962-8861901XA
5962-8861901XA
Texas Instruments
SMJ320C25 MILITARY CERAMIC C25 D
5962-8861901ZA
5962-8861901ZA
Texas Instruments
SMJ320C25 MILITARY CERAMIC C25 D
5962-9466902QXA
5962-9466902QXA
Texas Instruments
DIGITAL SIGNAL PROCESSOR, 32-BIT
5962-9466902QXC
5962-9466902QXC
Texas Instruments
SMJ320C40 MILITARY CERAMIC C40 D
5962-0051001QXA
5962-0051001QXA
Texas Instruments
MILITARY GRADE C62X FIXED POINT
5962-0053901QYA
5962-0053901QYA
Texas Instruments
MILITARY GRADE C33 FLOATING-POIN
5962-0053901QYC
5962-0053901QYC
Texas Instruments
MILITARY GRADE C33 FLOATING-POIN
5962-0153001QXA
5962-0153001QXA
Texas Instruments
MILITARY GRADE C54X FIXED POINT
5962-8861901XA
5962-8861901XA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861901YA
5962-8861901YA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861901ZA
5962-8861901ZA
Texas Instruments
MILITARY GRADE C25 FLOATING-POIN
5962-8861902XA Compare Parts
  • 5962-8861902XA vs 5962-9466902QXA
  • 5962-8861902XA vs 5962-8861901ZA
  • 5962-8861902XA vs 5962-8861901XA
  • 5962-8861902XA vs 5962-0153001QXA
  • 5962-8861902XA vs 5962-9866102VYC
  • 5962-8861902XA vs 5962-9866102VXA
  • 5962-8861902XA vs 5962-9866101VXA
  • 5962-8861902XA vs 5962-9866101QXA
  • 5962-8861902XA vs 5962-9857801QXA
  • 5962-8861902XA vs 5962-9800302HXA
  • 5962-8861902XA vs 5962-9760601NXB
  • 5962-8861902XA vs 5962-9750702HXC
  • 5962-8861902XA vs 5962-9750602HXC
  • 5962-8861902XA vs 5962-9679101QXA
  • 5962-8861902XA vs 5962-9679002NXB
  • 5962-8861902XA vs 5962-9679001NXB
  • 5962-8861902XA vs 5962-9466904QYC
  • 5962-8861902XA vs 5962-9466904QXA
  • 5962-8861902XA vs 5962-9466903QYC
  • 5962-8861902XA vs 5962-9466903QXC
  • 5962-8861902XA vs 5962-9466903QXA
  • 5962-8861902XA vs 5962-9466902QYC
  • 5962-8861902XA vs 5962-9466902QXC
  • 5962-8861902XA vs 5962-9466902QXA
  • 5962-8861902XA vs 5962-9466902Q9D
  • 5962-8861902XA vs 5962-9455804NZB
  • 5962-8861902XA vs 5962-9455803QYA
  • 5962-8861902XA vs 5962-9455803QYA
  • 5962-8861902XA vs 5962-9455803QXA
  • 5962-8861902XA vs 5962-9455803QXA
  • 5962-8861902XA vs 5962-9205805QYA
  • 5962-8861902XA vs 5962-9205805QXA
  • 5962-8861902XA vs 5962-9205804MYA
  • 5962-8861902XA vs 5962-9205804MXC
  • 5962-8861902XA vs 5962-9205804MXA
  • 5962-8861902XA vs 5962-9205803MYA
  • 5962-8861902XA vs 5962-9205803MXA
  • 5962-8861902XA vs 5962-9205803MXA
  • 5962-8861902XA vs 5962-9162304MYA
  • 5962-8861902XA vs 5962-9162304MXC
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.