5962-9204601MCA
5962-9204601MCA
Active
Description:  VOLTAGE-CONTROLLED OSCILLATOR, C
Manufacturer:  Texas Instruments
History Price: $26.54000
In Stock: 38000
5962-9204601MCA Specification
Specification
Part No
5962-9204601MCA
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Count
-
Frequency
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
5962-9204601MCA PDF Datasheet
5962-9204601MCA Related Parts
5962-89503012A
5962-89503012A
Texas Instruments
TIMER, LINCMOS- TTL AND CMOS COM
5962-8950302CA
5962-8950302CA
Texas Instruments
DUAL TIMER, LINCMOS- TTL AND CMO
5962-9204601M2A
5962-9204601M2A
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATOR, C
5962-8875701EA
5962-8875701EA
Texas Instruments
HIGH SPEED CMOS LOGIC PHASE-LOCK
5962-89503012A
5962-89503012A
Texas Instruments
PROTOTYPE
5962-8950301PA
5962-8950301PA
Texas Instruments
PROTOTYPE
5962-89503022A
5962-89503022A
Texas Instruments
LOW-POWER DUAL LINCMOS TIMER 20-
5962-8950302CA
5962-8950302CA
Texas Instruments
LOW-POWER DUAL LINCMOS TIMER 14-
5962-8960901EA
5962-8960901EA
Texas Instruments
HIGH SPEED CMOS LOGIC PHASE-LOCK
5962-8999001EA
5962-8999001EA
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
5962-9204601M2A
5962-9204601M2A
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS 2
5962-9466401MEA
5962-9466401MEA
Texas Instruments
CMOS MICROPOWER PHASE-LOCKED LOO
5962-9204601MCA Description

## Texas Instruments 5962-9204601MCA Overview

The Texas Instruments 5962-9204601MCA is a part of their military-grade, high-reliability series. It is a highly specialized component designed for use in demanding environments where robustness, performance, and reliability are critical. Below is a detailed breakdown of its specifications and features.

## General Description

The 5962-9204601MCA is an operational amplifier designed to operate in extreme conditions, making it suitable for aerospace, defense, and other high-end applications. The device is built to meet military standards for temperature tolerance, electrical performance, and reliability.

## Key Specifications

* Type: Operational Amplifier (Op-Amp)
* Package: Ceramic Dual In-line Package (DIP)
* Grade: Military / High Reliability
* Supply Voltage: ±15V
* Temperature Range: -55°C to +125°C (Operating)
* Output Type: Dual
* Input Voltage Range: -Vss to +Vdd
* Input Bias Current: ≤ 100nA
* Gain Bandwidth: 2 MHz
* Slew Rate: 0.3 V/µs
* Power Supply Rejection Ratio (PSRR): 110 dB

## Electrical Characteristics

* Operating Voltage: ±15V (Typical)
* Input Offset Voltage: ≤ 10 mV
* Input Offset Voltage Drift: 0.3 mV/°C
* Common-Mode Rejection Ratio (CMRR): 110 dB
* Supply Current: 4 mA (Typical)
* Output Swing: 0 to Vdd-1.5V (Typically)

## Environmental and Mechanical Characteristics

* Storage Temperature: -65°C to +150°C
* Lead Finish: Solder plated (lead-free option)
* Package Type: 14-pin ceramic dual in-line package
* Operating Temperature: -55°C to +125°C (Qualified for military specifications)
* Radiation Hardened: No

## Performance Features

* Low Noise: The amplifier offers low-noise performance which is crucial in sensitive signal applications.
* High CMRR and PSRR: Ensures minimal interference and high precision in high-noise environments.
* Temperature Stability: Its low drift and wide temperature range make it perfect for use in harsh environmental conditions.

## Application Areas

The 5962-9204601MCA is primarily used in:

* Aerospace & Defense: Aerospace systems where operational stability is required under extreme conditions.
* Military: Communication and control systems where high reliability is essential.
* Test Equipment: Measurement and control systems where precision and stability over time are crucial.
* Automotive: Advanced automotive systems that demand high reliability in extreme temperatures.

## Advantages

* Reliability: Meeting military-grade standards ensures the part's long-term operation in critical environments.
* Precision: High accuracy and low noise characteristics ensure optimal performance in sensitive applications.
* Thermal Stability: It can perform consistently across a wide range of temperatures.

## Conclusion

The Texas Instruments 5962-9204601MCA operational amplifier is engineered for demanding applications where durability, precision, and thermal stability are key. Its specifications make it suitable for use in military, aerospace, and high-reliability systems that require robust performance under extreme conditions. With its military-grade certification, it promises exceptional reliability and performance for critical applications.
5962-9204601MCA Compare Parts
  • 5962-9204601MCA vs 5962-8950302CA
  • 5962-9204601MCA vs 5962-89503012A
  • 5962-9204601MCA vs 5962-9855501VPA
  • 5962-9204601MCA vs 5962-9466401MEA
  • 5962-9204601MCA vs 5962-9204601M2A
  • 5962-9204601MCA vs 5962-8999001EA
  • 5962-9204601MCA vs 5962-8960901EA
  • 5962-9204601MCA vs 5962-8950302CA
  • 5962-9204601MCA vs 5962-89503022A
  • 5962-9204601MCA vs 5962-8950301PA
  • 5962-9204601MCA vs 5962-89503012A
  • 5962-9204601MCA vs 5962-8875701EA
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.