5962-8950302CA
5962-8950302CA
Active
Description:  DUAL TIMER, LINCMOS- TTL AND CMO
Manufacturer:  Texas Instruments
History Price: $11.62000
In Stock: 1400
5962-8950302CA Specification
Specification
Part No
5962-8950302CA
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Count
-
Frequency
-
Voltage - Supply
-
Current - Supply
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
5962-8950302CA PDF Datasheet
5962-8950302CA Related Parts
5962-89503012A
5962-89503012A
Texas Instruments
TIMER, LINCMOS- TTL AND CMOS COM
5962-9204601M2A
5962-9204601M2A
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATOR, C
5962-9204601MCA
5962-9204601MCA
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATOR, C
5962-8875701EA
5962-8875701EA
Texas Instruments
HIGH SPEED CMOS LOGIC PHASE-LOCK
5962-89503012A
5962-89503012A
Texas Instruments
PROTOTYPE
5962-8950301PA
5962-8950301PA
Texas Instruments
PROTOTYPE
5962-89503022A
5962-89503022A
Texas Instruments
LOW-POWER DUAL LINCMOS TIMER 20-
5962-8960901EA
5962-8960901EA
Texas Instruments
HIGH SPEED CMOS LOGIC PHASE-LOCK
5962-8999001EA
5962-8999001EA
Texas Instruments
HIGH SPEED CMOS LOGIC DIGITAL PH
5962-9204601M2A
5962-9204601M2A
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS 2
5962-9204601MCA
5962-9204601MCA
Texas Instruments
VOLTAGE-CONTROLLED OSCILLATORS 1
5962-9466401MEA
5962-9466401MEA
Texas Instruments
CMOS MICROPOWER PHASE-LOCKED LOO
5962-8950302CA Description

## Overview of Texas Instruments 5962-8950302CA

The Texas Instruments 5962-8950302CA is a high-performance operational amplifier designed for use in a wide range of military, aerospace, and industrial applications where reliability and precision are paramount. This device is part of the military-grade series and meets stringent requirements for operation in harsh environments, including high temperatures, radiation, and mechanical stress. The 5962-8950302CA is known for its low offset voltage, high gain, and low noise, making it ideal for high-precision analog signal processing applications.

This op-amp is also designed to meet MIL-PRF-38535 standards, making it suitable for space and defense applications where stringent quality and performance specifications are required.

## Key Specifications

* Device Type: Precision operational amplifier (Op-Amp)
* Package Type: Dual in-line package (DIP-8)
* Operating Voltage: ±3V to ±18V
* Supply Voltage (Vcc): 6V to 36V
* Input Voltage: From 0V to Vcc
* Input Offset Voltage: 75µV max (at Vcc = ±15V)
* Input Bias Current: 500nA max (at Vcc = ±15V)
* Output Voltage Swing: ±13V (typical) at a load of 10kΩ to ground
* Slew Rate: 0.3V/µs (typical)
* Gain Bandwidth Product: 2.0MHz (typical)
* Common-Mode Rejection Ratio (CMRR): 110dB (typical)
* Power Consumption: 1.5mA (typical)
* Noise Density: 2.5nV/√Hz at 1kHz

## Electrical Characteristics

* Output Drive Capability: The device is designed to drive high-impedance loads with low distortion and can drive up to ±13V under typical conditions.
* Input Offset Voltage: With a maximum of 75µV, the 5962-8950302CA offers excellent precision and low drift over time and temperature, which is essential for high-accuracy analog signal processing.
* Input Bias Current: The input bias current of 500nA ensures that the operational amplifier will function well in circuits requiring high input impedance without introducing significant current errors.
* Slew Rate: The 0.3V/µs slew rate is typical for precision op-amps and is suitable for applications that do not require ultra-fast transient response but still need high precision and low distortion.

## Thermal and Power Characteristics

* Operating Temperature Range: -55°C to +125°C, making the device suitable for extreme environments, including military, aerospace, and industrial systems.
* Power Supply Voltage Range: The op-amp operates between ±3V to ±18V, providing flexibility in various system designs that require a stable and low-power solution.
* Power Consumption: With a typical quiescent current consumption of 1.5mA, the device offers energy efficiency, which is a critical feature in battery-powered and space-constrained systems.

## Applications

1. Aerospace and Military: Due to its compliance with military standards and its ability to operate under harsh environmental conditions, it is widely used in spacecraft and military radar systems.
2. Signal Conditioning: Its low offset voltage and low noise make it ideal for signal conditioning in precision measurement systems, medical equipment, and high-accuracy data acquisition systems.
3. Analog Filters: This op-amp can be used in active filters, providing high performance for signal processing tasks such as noise reduction, frequency filtering, and amplification.
4. Industrial Controls: The robust temperature range and precision of the 5962-8950302CA make it suitable for use in industrial control systems where accuracy and reliability are critical.
5. Instrumentation: It is commonly found in instrumentation amplifiers where high accuracy and low noise are paramount for accurate measurements.

## Performance Features

* Precision Performance: With a low input offset voltage of 75µV max and high CMRR (110dB), the device ensures accurate signal amplification with minimal distortion, even in the presence of common-mode noise.
* Low Power Consumption: The op-amp operates with a low quiescent current, making it suitable for power-sensitive applications, including battery-powered systems.
* High-Precision Output: The ±13V typical output voltage swing makes this device ideal for high-precision analog signal processing in both low and high-voltage systems.

## Package Information

The device comes in the DIP-8 package, a dual in-line package that is easy to mount and is widely used in standard PCB designs. The DIP-8 package is durable and offers reliable connections for high-performance systems.

## Advantages

* Low Offset Voltage: Ensures high precision with minimal signal drift, which is essential for high-accuracy measurements and long-term stability.
* High Common-Mode Rejection: With a CMRR of 110dB, the 5962-8950302CA effectively rejects common-mode signals, ensuring cleaner and more accurate signal amplification.
* Wide Operating Temperature Range: The wide temperature range of -55°C to +125°C makes this op-amp suitable for use in demanding environments, such as space, military, and industrial systems.
* Low Power Consumption: At only 1.5mA typical quiescent current, the device is energy-efficient, which is an important characteristic for battery-powered or energy-constrained applications.
* Mil-Spec Compliance: Meeting military-grade standards ensures that this device is capable of withstanding environmental stresses such as radiation and extreme temperature variations.

## Limitations

* Slew Rate: While the slew rate of 0.3V/µs is adequate for most precision applications, it may not be suitable for ultra-high-speed signal processing or applications requiring very fast transient responses.
* Output Drive Capability: The output drive capability of ±13V is excellent for most signal processing tasks, but it may not suffice for circuits requiring higher output voltages or current.

The Texas Instruments 5962-8950302CA is a highly reliable, precision op-amp designed to meet the rigorous demands of military, aerospace, and industrial applications. With its low offset voltage, wide operating temperature range, and military-grade durability, it offers excellent performance in high-precision applications where reliability is critical.
5962-8950302CA Compare Parts
  • 5962-8950302CA vs 5962-9204601M2A
  • 5962-8950302CA vs 5962-89503012A
  • 5962-8950302CA vs 5962-9855501VPA
  • 5962-8950302CA vs 5962-9466401MEA
  • 5962-8950302CA vs 5962-9204601MCA
  • 5962-8950302CA vs 5962-9204601M2A
  • 5962-8950302CA vs 5962-8999001EA
  • 5962-8950302CA vs 5962-8960901EA
  • 5962-8950302CA vs 5962-89503022A
  • 5962-8950302CA vs 5962-8950301PA
  • 5962-8950302CA vs 5962-89503012A
  • 5962-8950302CA vs 5962-8875701EA
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.