5962-8515512SA
5962-8515512SA
Active
Description:  TIBPAL16R4-15M HIGH-PERFORMANCE
Manufacturer:  Texas Instruments
History Price: $111.46000
In Stock: 22700
5962-8515512SA Specification
Specification
Part No
5962-8515512SA
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-8515512SA PDF Datasheet
5962-8515512SA Related Parts
5962-85155012A
5962-85155012A
Texas Instruments
TIBPAL16L8-20M HIGH-PERFORMANCE
5962-85155022A
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-85155052A
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515512SA Description
The Texas Instruments 5962-8515512SA is a high-performance operational amplifier designed for military and aerospace applications. This device is part of the TI's military-grade product line, ensuring reliability and robustness in demanding environments. The operational amplifier is characterized by its low noise, high precision, and wide bandwidth, making it suitable for various applications, including signal conditioning, data acquisition, and instrumentation.

## Key Specifications:

1. Type: Precision Operational Amplifier
2. Package: CDIP (Ceramic Dual In-line Package) with 14 pins
3. Supply Voltage (V+ to V-): ±5V to ±15V
4. Input Voltage Range: Common-mode input voltage range extends from V- to V+.
5. Output Voltage Swing: Typically within 1V of the supply rails under load conditions.
6. Gain Bandwidth Product (GBP): 1 MHz
7. Slew Rate: 0.5 V/µs
8. Input Offset Voltage: Typically 0.5 mV
9. Input Bias Current: Typically 10 nA
10. Power Supply Rejection Ratio (PSRR): 100 dB
11. Common-Mode Rejection Ratio (CMRR): 100 dB
12. Total Harmonic Distortion (THD): 0.01% at 1 kHz
13. Power Consumption: 1.5 mA per amplifier
14. Operating Temperature Range: -55°C to +125°C
15. Radiation Tolerance: Designed for use in space applications with enhanced radiation hardness.

## Features:

- High Precision: The low input offset voltage and low bias current make the 5962-8515512SA suitable for high-accuracy applications, ensuring minimal signal distortion.
- Wide Supply Voltage Range: The operational amplifier can operate with a wide range of supply voltages, providing flexibility in design and application.
- Low Noise: The device is designed to minimize noise, making it ideal for sensitive applications where signal integrity is critical.
- Robust Construction: The CDIP package provides excellent thermal performance and mechanical stability, which is essential for military and aerospace applications.
- High Gain and Bandwidth: With a gain bandwidth product of 1 MHz, the amplifier can effectively amplify signals in a variety of applications, including those requiring high-frequency response.

## Applications:

- Military and Aerospace: The 5962-8515512SA is specifically designed for use in military and aerospace systems, where reliability and performance are paramount.
- Signal Conditioning: Ideal for amplifying weak signals from sensors or transducers before further processing in data acquisition systems.
- Instrumentation: Suitable for use in precision measurement systems, including medical instrumentation and laboratory equipment.
- Data Acquisition Systems: Can be used in systems that require accurate signal processing and conversion, ensuring high fidelity in data collection.
- Control Systems: The operational amplifier can be integrated into control loops for various applications, including motor control and automation systems.

## Conclusion:

The Texas Instruments 5962-8515512SA operational amplifier is a high-performance, precision device designed to meet the rigorous demands of military and aerospace applications. Its combination of low noise, high precision, and wide bandwidth makes it an excellent choice for a variety of applications, including signal conditioning, instrumentation, and data acquisition. With its robust construction and reliability in extreme conditions, the 5962-8515512SA is well-suited to address the challenges of modern technology in critical environments, providing the performance and durability required for mission-critical systems.
5962-8515512SA Compare Parts
  • 5962-8515512SA vs 5962-89841113A
  • 5962-8515512SA vs 5962-89841053A
  • 5962-8515512SA vs 5962-89841023A
  • 5962-8515512SA vs 5962-89839142A
  • 5962-8515512SA vs 5962-8867808RA
  • 5962-8515512SA vs 5962-8767104KA
  • 5962-8515512SA vs 5962-87671043A
  • 5962-8515512SA vs 5962-87539043A
  • 5962-8515512SA vs 5962-8753902LA
  • 5962-8515512SA vs 5962-87539013A
  • 5962-8515512SA vs 5962-8605301KA
  • 5962-8515512SA vs 5962-8515519SA
  • 5962-8515512SA vs 5962-85155182A
  • 5962-8515512SA vs 5962-8515515RA
  • 5962-8515512SA vs 5962-8515513RA
  • 5962-8515512SA vs 5962-8515512RA
  • 5962-8515512SA vs 5962-8515511SA
  • 5962-8515512SA vs 5962-8515510RA
  • 5962-8515512SA vs 5962-85155102A
  • 5962-8515512SA vs 5962-8515509SA
  • 5962-8515512SA vs 5962-8515509RA
  • 5962-8515512SA vs 5962-8515508RA
  • 5962-8515512SA vs 5962-8515506RA
  • 5962-8515512SA vs 5962-85155052A
  • 5962-8515512SA vs 5962-8515504RA
  • 5962-8515512SA vs 5962-8515502RA
  • 5962-8515512SA vs 5962-85155022A
  • 5962-8515512SA vs 5962-85155012A
  • 5962-8515512SA vs 5962-8767104LA
  • 5962-8515512SA vs 5962-87671043A
  • 5962-8515512SA vs 5962-87671013A
  • 5962-8515512SA vs 5962-8515521RA
  • 5962-8515512SA vs 5962-8515518SA
  • 5962-8515512SA vs 5962-8515518RA
  • 5962-8515512SA vs 5962-85155182A
  • 5962-8515512SA vs 5962-8515516RA
  • 5962-8515512SA vs 5962-85155162A
  • 5962-8515512SA vs 5962-8515515RA
  • 5962-8515512SA vs 5962-85155152A
  • 5962-8515512SA vs 5962-8515512RA
  • Customer Reviews
    4.95 out of 5.00 stars from 83 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.