5962-85155012A
5962-85155012A
Active
Description:  TIBPAL16L8-20M HIGH-PERFORMANCE
Manufacturer:  Texas Instruments
History Price: $56.05000
In Stock: 22000
5962-85155012A Specification
Specification
Part No
5962-85155012A
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
-
Number of Macrocells
-
Voltage - Input
-
Speed
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
5962-85155012A PDF Datasheet
5962-85155012A Related Parts
5962-85155022A
5962-85155022A
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515502RA
5962-8515502RA
Texas Instruments
TIBPAL16R8-20M HIGH-PERFORMANCE
5962-8515504RA
5962-8515504RA
Texas Instruments
TIBPAL16R4-20M HIGH-PERFORMANCE
5962-85155052A
5962-85155052A
Texas Instruments
TIBPAL16L8-30M LOW-POWER HIGH-PE
5962-8515506RA
5962-8515506RA
Texas Instruments
TIBPAL16R8-30M LOW-POWER HIGH-PE
5962-8515508RA
5962-8515508RA
Texas Instruments
TIBPAL16R4-30M LOW-POWER HIGH-PE
5962-8515509RA
5962-8515509RA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515509SA
5962-8515509SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-85155102A
5962-85155102A
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515510RA
5962-8515510RA
Texas Instruments
OT PLD, 12NS, PAL-TYPE, TTL
5962-8515511SA
5962-8515511SA
Texas Instruments
OT PLD, 15NS, PAL-TYPE, TTL
5962-8515512RA
5962-8515512RA
Texas Instruments
TIBPAL16R4-15M HIGH-PERFORMANCE
5962-85155012A Description
Overview of Texas Instruments 5962-85155012A

The Texas Instruments 5962-85155012A is a high-performance operational amplifier that is part of the military-grade component series designed to meet the requirements of critical aerospace and defense applications. This component is specifically engineered for environments with high reliability demands, ensuring robust operation under extreme conditions.

Key Specifications:

1. Supply Voltage Range:
The 5962-85155012A operates with a wide supply voltage range of ±5V to ±15V. This flexibility makes it suitable for a variety of systems, from low-voltage to higher-voltage environments, ensuring compatibility with diverse circuit designs.

2. Output Voltage Swing:
It provides a high output voltage swing, capable of driving the output near the supply rails. This feature is critical in applications requiring precision and high accuracy in signal transmission, especially in control systems and high-performance instrumentation.

3. Power Consumption:
With a relatively low power consumption, this operational amplifier is energy efficient, ensuring minimal heat generation while maintaining high output performance. It operates effectively within low-power circuits, offering good trade-offs between performance and energy efficiency.

4. Bandwidth:
The device features a wide bandwidth, ensuring high-speed operation even in demanding conditions. The bandwidth allows for effective operation in signal processing, instrumentation, and other high-speed applications, ensuring that it can handle fast-changing signals with ease.

5. Slew Rate:
The 5962-85155012A has a high slew rate, which makes it ideal for fast response times in dynamic systems. The amplifier can handle rapid changes in input signals, making it a good fit for real-time processing applications such as radar, communications, and control systems.

6. Input Offset Voltage:
This operational amplifier is designed with a low input offset voltage, a crucial feature for precision applications where small signal accuracy is paramount. The low offset voltage ensures minimal drift and high stability during extended usage periods.

7. Temperature Stability:
It exhibits excellent temperature stability, which is essential for aerospace and military applications. The 5962-85155012A remains reliable across a wide temperature range, typically from -55°C to +125°C, making it suitable for high-performance systems exposed to extreme temperature variations.

8. Input Common-Mode Voltage Range:
The operational amplifier maintains a wide input common-mode voltage range, ensuring flexibility in design and compatibility with various signal sources. This feature allows the component to operate effectively in a variety of systems without requiring tight control over input conditions.

9. Package and Reliability:
The device is housed in a hermetically sealed package, offering exceptional reliability and protection against harsh environmental factors such as moisture, dust, and extreme vibrations. The packaging ensures that the operational amplifier maintains performance in rugged, mission-critical applications.

10. Application Areas:
The Texas Instruments 5962-85155012A is designed for high-reliability applications in sectors such as aerospace, defense, industrial control, and medical instrumentation. Its robustness, precision, and wide operational tolerances make it ideal for use in systems that demand maximum reliability and high performance under harsh conditions.

In summary, the Texas Instruments 5962-85155012A operational amplifier is a highly reliable, precision component tailored for military, aerospace, and industrial applications where performance, stability, and durability are critical. With features such as wide voltage swing, low offset voltage, high slew rate, and excellent temperature stability, it stands out as an optimal choice for demanding systems requiring precision and long-term performance.
5962-85155012A Compare Parts
  • 5962-85155012A vs 5962-89841113A
  • 5962-85155012A vs 5962-89841053A
  • 5962-85155012A vs 5962-89841023A
  • 5962-85155012A vs 5962-89839142A
  • 5962-85155012A vs 5962-8867808RA
  • 5962-85155012A vs 5962-8767104KA
  • 5962-85155012A vs 5962-87671043A
  • 5962-85155012A vs 5962-87539043A
  • 5962-85155012A vs 5962-8753902LA
  • 5962-85155012A vs 5962-87539013A
  • 5962-85155012A vs 5962-8605301KA
  • 5962-85155012A vs 5962-8515519SA
  • 5962-85155012A vs 5962-85155182A
  • 5962-85155012A vs 5962-8515515RA
  • 5962-85155012A vs 5962-8515513RA
  • 5962-85155012A vs 5962-8515512SA
  • 5962-85155012A vs 5962-8515512RA
  • 5962-85155012A vs 5962-8515511SA
  • 5962-85155012A vs 5962-8515510RA
  • 5962-85155012A vs 5962-85155102A
  • 5962-85155012A vs 5962-8515509SA
  • 5962-85155012A vs 5962-8515509RA
  • 5962-85155012A vs 5962-8515508RA
  • 5962-85155012A vs 5962-8515506RA
  • 5962-85155012A vs 5962-85155052A
  • 5962-85155012A vs 5962-8515504RA
  • 5962-85155012A vs 5962-8515502RA
  • 5962-85155012A vs 5962-85155022A
  • 5962-85155012A vs 5962-8767104LA
  • 5962-85155012A vs 5962-87671043A
  • 5962-85155012A vs 5962-87671013A
  • 5962-85155012A vs 5962-8515521RA
  • 5962-85155012A vs 5962-8515518SA
  • 5962-85155012A vs 5962-8515518RA
  • 5962-85155012A vs 5962-85155182A
  • 5962-85155012A vs 5962-8515516RA
  • 5962-85155012A vs 5962-85155162A
  • 5962-85155012A vs 5962-8515515RA
  • 5962-85155012A vs 5962-85155152A
  • 5962-85155012A vs 5962-8515512SA
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed