☰
VNP20N07
VNP20N07
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   VNP20N07 Datasheet
History Price: Obsolete
In Stock: 35620
VNP20N07 Specification
Specification
Part No
VNP20N07
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET, VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
55V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
14A
Rds On (Typ)
50mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
TO-220
Package / Case
TO-220-3
VNP20N07 PDF Datasheet
VNP20N07 Related Parts
VNP10N06
VNP10N06
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06-E
VNP10N06-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06FI
VNP10N06FI
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220FP
VNP10N07
VNP10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07-E
VNP10N07-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07FI
VNP10N07FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP10N07FI-E
VNP10N07FI-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14N04
VNP14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04-E
VNP14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04FI
VNP14N04FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14NV04
VNP14NV04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14NV04-E
VNP14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP20N07 Description
The STMicroelectronics VNP20N07 is a high-performance N-channel MOSFET designed for a variety of applications, including power management, motor control, and switching applications. This device is particularly well-suited for automotive and industrial applications due to its robust performance, high efficiency, and integrated features.

## Key Features

1. High Voltage Rating: The VNP20N07 can handle a maximum drain-source voltage (Vds) of 75V, making it suitable for applications that require high voltage operation.

2. High Current Capability: This MOSFET can support continuous drain currents (Id) of up to 20A, allowing it to drive significant loads effectively. Its high current handling capability is essential for applications that demand reliable performance under heavy loads.

3. Low On-Resistance: The VNP20N07 features a low on-resistance (Rds(on)) of approximately 0.025 Ω at a gate-source voltage (Vgs) of 10V. This low on-resistance minimizes conduction losses, improving overall efficiency and reducing heat generation during operation.

4. Fast Switching Speed: The device is designed for fast switching, which is crucial for applications that require high-frequency operation. This characteristic helps reduce switching losses and enhances the overall performance of the system.

5. Integrated Gate Protection: The VNP20N07 includes built-in gate protection features, such as a zener diode, which helps protect the gate from over-voltage conditions. This feature enhances the reliability of the device in various operating environments.

6. Thermal Performance: The MOSFET is designed to operate efficiently at elevated temperatures, with a maximum junction temperature (Tj) of 150°C. This capability makes it suitable for demanding applications where heat dissipation is a concern.

7. Compact Package: The VNP20N07 is available in a TO-220 package, which provides good thermal performance and is easy to mount on heatsinks for effective heat dissipation.

## Specifications

- Type: N-channel MOSFET
- Maximum Drain-Source Voltage (Vds): 75V
- Continuous Drain Current (Id): 20A
- Pulsed Drain Current (Ipp): 40A
- On-Resistance (Rds(on)): 0.025 Ω (at Vgs = 10V)
- Gate-Source Voltage (Vgs): ±20V
- Maximum Junction Temperature (Tj): 150°C
- Thermal Resistance (junction to case): 5 °C/W
- Switching Frequency: Suitable for high-frequency applications
- Package Type: TO-220

## Applications

The VNP20N07 is widely used in various applications, including:

- Power Management: In power supplies and converters for efficient switching and regulation.
- Motor Control: For driving DC motors, stepper motors, and brushless motors in automotive and industrial applications.
- Switching Applications: In relay drivers, load switches, and other applications requiring reliable on/off control of high-power loads.
- Automotive: For applications such as power window motors, seat adjusters, and other automotive actuators.

## Conclusion

The STMicroelectronics VNP20N07 is a versatile and efficient N-channel MOSFET that offers high voltage and current capabilities, low on-resistance, and integrated protection features. Its fast switching speed and robust thermal performance make it an excellent choice for a wide range of applications in power management, motor control, and automotive systems. With its reliable performance and efficiency, the VNP20N07 is well-suited for demanding environments, ensuring effective and efficient operation in various applications.
VNP20N07 Compare Parts
  • VNP20N07 vs VNP7N04
  • VNP20N07 vs VNP5N07FI
  • VNP20N07 vs VNP5N07-E
  • VNP20N07 vs VNP5N07
  • VNP20N07 vs VNP49N04FI-E
  • VNP20N07 vs VNP49N04FI
  • VNP20N07 vs VNP49N04-E
  • VNP20N07 vs VNP49N04
  • VNP20N07 vs VNP35NV04-E
  • VNP20N07 vs VNP35NV04
  • VNP20N07 vs VNP35N07FI
  • VNP20N07 vs VNP35N07-E
  • VNP20N07 vs VNP35N07
  • VNP20N07 vs VNP28N04FI
  • VNP20N07 vs VNP28N04
  • VNP20N07 vs VNP20N07FI
  • VNP20N07 vs VNP20N07-E
  • VNP20N07 vs VNP14NV04-E
  • VNP20N07 vs VNP14NV04
  • VNP20N07 vs VNP14N04FI
  • VNP20N07 vs VNP14N04-E
  • VNP20N07 vs VNP14N04
  • VNP20N07 vs VNP10N07FI-E
  • VNP20N07 vs VNP10N07FI
  • VNP20N07 vs VNP10N07-E
  • VNP20N07 vs VNP10N07
  • VNP20N07 vs VNP10N06FI
  • VNP20N07 vs VNP10N06-E
  • VNP20N07 vs VNP10N06
  • Customer Reviews
    4.95 out of 5.00 stars from 160 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.