☰
VNP10N07-E
VNP10N07-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   VNP10N07-E Datasheet
History Price: $2.52000
In Stock: 22180
VNP10N07-E Specification
Specification
Part No
VNP10N07-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET, VIPower
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
55V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
14A
Rds On (Typ)
100mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-
Mounting Type
Through Hole
Supplier Device Package
TO-220
Package / Case
TO-220-3
VNP10N07-E PDF Datasheet
VNP10N07-E Related Parts
VNP10N06
VNP10N06
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06-E
VNP10N06-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N06FI
VNP10N06FI
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220FP
VNP10N07
VNP10N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07FI
VNP10N07FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP10N07FI-E
VNP10N07FI-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14N04
VNP14N04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04-E
VNP14N04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14N04FI
VNP14N04FI
STMicroelectronics
IC PWR DRVR N-CH 1:1 ISOWATT220
VNP14NV04
VNP14NV04
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP14NV04-E
VNP14NV04-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP20N07
VNP20N07
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 TO220AB
VNP10N07-E Description
Overview of STMicroelectronics VNP10N07-E

The STMicroelectronics VNP10N07-E is a high-performance power MOSFET in a dedicated monolithic high-side switch configuration, designed for automotive and industrial applications. This component integrates several key features, including low on-resistance, overvoltage protection, and thermal overload protection, making it highly reliable in various power management systems.

Key Features:

* Monolithic High-Side Switch: The device is designed for high-side switching applications, meaning it is used to control power on the positive side of the load.
* Low On-Resistance (Rds(on)): The VNP10N07-E offers very low on-resistance, reducing power loss and improving overall system efficiency.
* Overvoltage Protection: Integrated circuitry ensures that the device can withstand brief overvoltage conditions, increasing the robustness of the system.
* Thermal Overload Protection: Built-in thermal protection automatically disables the MOSFET when temperatures exceed safe limits, preventing damage from overheating.
* Current Limiting: The device includes a current-limiting feature to protect against excessive current draw, helping to ensure safe operation in demanding applications.
* Reverse Polarity Protection: This feature prevents damage if the supply voltage is connected in reverse.
* Integrated Diode: The VNP10N07-E includes an integrated flyback diode, making it ideal for inductive load switching.

Electrical Characteristics:

* Drain-Source Voltage (Vds): The device can handle up to 75V, making it suitable for a wide range of automotive and industrial applications.
* Gate Threshold Voltage (Vgs(th)): Typically 1.3V, which ensures the device is easily driven by logic-level voltages.
* On-Resistance (Rds(on)): Max 0.05 Ω, which provides a low-loss solution for high-current applications.
* Continuous Drain Current (Id): 10A, ensuring it can handle significant load currents without overheating.
* Gate Drive Voltage (Vgs): 10V for optimal performance.
* Clamping Energy (Eclamp): 30 mJ, indicating the device’s ability to absorb significant energy from voltage spikes.

Thermal Characteristics:

* Operating Junction Temperature (Tj): The device operates in the range of -40°C to +150°C, making it suitable for harsh environments.
* Thermal Resistance (RthJC): 1.5°C/W, reflecting the heat dissipation capability of the device.
* Package Type: The VNP10N07-E comes in a TO-220 package, designed for efficient heat sinking and ensuring safe operation under high loads.

Applications:
The VNP10N07-E is ideal for applications such as:

* Automotive Electronics: Used in headlight control, wiper systems, and other automotive power management circuits.
* Industrial Control Systems: Provides efficient switching for various industrial machinery and control systems.
* Consumer Electronics: Suitable for powering devices that require high-side switching and power protection.
* Power Supply Systems: Excellent for use in switching regulators, DC-DC converters, and other power systems.

The VNP10N07-E is engineered to deliver high reliability, minimal losses, and robust protection features, making it a versatile solution for power management in diverse applications.
VNP10N07-E Compare Parts
  • VNP10N07-E vs VNP7N04
  • VNP10N07-E vs VNP5N07FI
  • VNP10N07-E vs VNP5N07-E
  • VNP10N07-E vs VNP5N07
  • VNP10N07-E vs VNP49N04FI-E
  • VNP10N07-E vs VNP49N04FI
  • VNP10N07-E vs VNP49N04-E
  • VNP10N07-E vs VNP49N04
  • VNP10N07-E vs VNP35NV04-E
  • VNP10N07-E vs VNP35NV04
  • VNP10N07-E vs VNP35N07FI
  • VNP10N07-E vs VNP35N07-E
  • VNP10N07-E vs VNP35N07
  • VNP10N07-E vs VNP28N04FI
  • VNP10N07-E vs VNP28N04
  • VNP10N07-E vs VNP20N07FI
  • VNP10N07-E vs VNP20N07-E
  • VNP10N07-E vs VNP20N07
  • VNP10N07-E vs VNP14NV04-E
  • VNP10N07-E vs VNP14NV04
  • VNP10N07-E vs VNP14N04FI
  • VNP10N07-E vs VNP14N04-E
  • VNP10N07-E vs VNP14N04
  • VNP10N07-E vs VNP10N07FI-E
  • VNP10N07-E vs VNP10N07FI
  • VNP10N07-E vs VNP10N07
  • VNP10N07-E vs VNP10N06FI
  • VNP10N07-E vs VNP10N06-E
  • VNP10N07-E vs VNP10N06
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.