☰
VNN7NV04PTR-E
VNN7NV04PTR-E
Active
Description:  IC PWR DRIVER N-CHAN 1:1 SOT223
Manufacturer:  STMicroelectronics
History Price: $1.82000
In Stock: 19200
VNN7NV04PTR-E Specification
Specification
Part No
VNN7NV04PTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
65mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-223
Package / Case
TO-261-4, TO-261AA
VNN7NV04PTR-E PDF Datasheet
VNN7NV04PTR-E Related Parts
VNN1NV0413TR
VNN1NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN1NV04PTR-E
VNN1NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN1NV04TR-E
VNN1NV04TR-E
STMicroelectronics
IC PWR MOSFET N-CHAN 1:1 SOT223
VNN3NV0413TR
VNN3NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN3NV04PTR-E
VNN3NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN3NV04TR-E
VNN3NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV0413TR
VNN7NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV04TR-E
VNN7NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV04PTR-E Description
The STMicroelectronics VNN7NV04PTR-E is a high-performance N-channel MOSFET driver designed for driving high-side and low-side N-channel MOSFETs in various applications, particularly in automotive and industrial sectors. This device is engineered to provide efficient switching and robust performance, making it suitable for a wide range of power management applications.

## Key Features

1. High Voltage Capability: The VNN7NV04PTR-E can operate at a maximum supply voltage of 60V, which allows it to be used in applications that require high voltage operation, such as automotive power systems and industrial equipment.

2. High Current Drive: This driver can deliver a peak output current of up to 7A, enabling it to effectively drive larger MOSFETs. This high current capability is essential for applications that demand fast switching and high efficiency.

3. Low On-Resistance: The device features a low on-resistance, typically around 0.3 Ω, which minimizes power losses during operation. This characteristic is crucial for improving the overall efficiency of the system and reducing heat generation.

4. Integrated Protection Features: The VNN7NV04PTR-E includes several built-in protection features, such as:
- Thermal Shutdown: This feature protects the device from overheating by shutting down the driver when the junction temperature exceeds a specified limit.
- Under-Voltage Lockout (UVLO): This function prevents the driver from operating at voltages below a certain threshold, ensuring reliable operation and preventing damage to the MOSFETs.

5. Fast Switching Speed: The driver is designed for fast switching, which is essential for applications that require high-frequency operation. This capability helps reduce switching losses and improves overall system efficiency.

6. Compact Package: The VNN7NV04PTR-E is available in a compact PowerSO-8 package, making it suitable for space-constrained applications while providing excellent thermal performance.

7. Logic Level Compatibility: The device is compatible with standard logic levels, allowing it to be easily interfaced with microcontrollers and other digital logic devices.

## Specifications

- Supply Voltage (Vcc): 4.5V to 60V
- Output Current (Iout): Up to 7A (peak)
- On-Resistance (Rds(on)): Typically 0.3 Ω
- Input Voltage Range (Vin): 0V to Vcc
- Operating Temperature Range: -40°C to +150°C
- Thermal Resistance (junction to case): 30 °C/W
- Switching Frequency: Up to 100 kHz
- Protection Features: Thermal shutdown, under-voltage lockout

## Applications

The VNN7NV04PTR-E is widely used in various applications, including:

- Automotive: For driving loads such as motors, solenoids, and relays in automotive systems, including power window motors and seat adjusters.
- Industrial Automation: In control systems for driving actuators, sensors, and other devices in industrial machinery and robotics.
- Consumer Electronics: For power management in devices such as power supplies, battery chargers, and LED drivers.

## Conclusion

The STMicroelectronics VNN7NV04PTR-E is a versatile and efficient N-channel MOSFET driver that offers high voltage and current capabilities, integrated protection features, and fast switching speeds. Its compatibility with standard logic levels and compact package design make it an excellent choice for a wide range of applications in automotive, industrial, and consumer electronics. With its robust performance and reliability, the VNN7NV04PTR-E is well-suited for demanding environments and applications, ensuring efficient and effective power management.
VNN7NV04PTR-E Compare Parts
  • VNN7NV04PTR-E vs VNN7NV0413TR
  • VNN7NV04PTR-E vs VNN3NV04TR-E
  • VNN7NV04PTR-E vs VNN3NV04PTR-E
  • VNN7NV04PTR-E vs VNN3NV0413TR
  • VNN7NV04PTR-E vs VNN1NV04TR-E
  • VNN7NV04PTR-E vs VNN1NV04PTR-E
  • VNN7NV04PTR-E vs VNN1NV0413TR
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described