Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ STMicroelectronics VNN1NV04PTR-E
VNN1NV04PTR-E
Active
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR DRIVER N-CHAN 1:1 SOT223
Manufacturer:
STMicroelectronics
Datasheet:
VNN1NV04PTR-E Datasheet
History Price: $1.45000
In Stock: 40540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
VNN1NV04PTR-E Specification
Specification
Part No
VNN1NV04PTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET II, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.7A
Rds On (Typ)
250mOhm (Max)
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
SOT-223
Package / Case
TO-261-4, TO-261AA
VNN1NV04PTR-E PDF Datasheet
VNN1NV04PTR-E Datasheet
Click and Download: VNN1NV04PTR-E Datasheet
VNN1NV04PTR-E Related Parts
VNN1NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN1NV04TR-E
STMicroelectronics
IC PWR MOSFET N-CHAN 1:1 SOT223
VNN3NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN3NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN3NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV0413TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV04PTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN7NV04TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNN1NV04PTR-E Compare Parts
VNN1NV04PTR-E vs VNN7NV04PTR-E
VNN1NV04PTR-E vs VNN7NV0413TR
VNN1NV04PTR-E vs VNN3NV04TR-E
VNN1NV04PTR-E vs VNN3NV04PTR-E
VNN1NV04PTR-E vs VNN3NV0413TR
VNN1NV04PTR-E vs VNN1NV04TR-E
VNN1NV04PTR-E vs VNN1NV0413TR
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described