☰
VNLD5090TR-E
VNLD5090TR-E
Active
Description:  IC PWR DRIVER N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
History Price: $1.90000
In Stock: 24870
VNLD5090TR-E Specification
Specification
Part No
VNLD5090TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET III, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
13A
Rds On (Typ)
90mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNLD5090TR-E PDF Datasheet
VNLD5090TR-E Related Parts
VNL5030JTR-E
VNL5030JTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNL5030S5-E
VNL5030S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5030S5TR-E
VNL5030S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050N3TR-E
VNL5050N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5050S5-E
VNL5050S5-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050S5TR-E
VNL5050S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5090N3TR-E
VNL5090N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5090S5-E
VNL5090S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5090S5TR-E
VNL5090S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5160N3TR-E
VNL5160N3TR-E
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT223
VNL5160S5-E
VNL5160S5-E
STMicroelectronics
IC SW LOW SIDE 1CH 5A 8SOIC
VNL5160S5TR-E
VNL5160S5TR-E
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
VNLD5090TR-E Description
The STMicroelectronics VNLD5090TR-E is a high-performance linear voltage regulator designed for automotive and industrial applications. This device is part of STMicroelectronics%27 family of voltage regulators, which are known for their reliability, efficiency, and advanced features. The VNLD5090TR-E is particularly suitable for powering microcontrollers, sensors, and other electronic components that require a stable voltage supply.

## Key Features

1. Low Dropout Voltage: The VNLD5090TR-E features a low dropout voltage (V_drop), which allows it to maintain a stable output voltage even when the input voltage is close to the output voltage. This characteristic is essential for applications where the supply voltage may vary.

2. Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 40V, making it versatile for various applications, including automotive systems where voltage levels can fluctuate.

3. Adjustable Output Voltage: The VNLD5090TR-E provides an adjustable output voltage, allowing designers to set the desired voltage level according to the requirements of their specific application. The output voltage can be adjusted using external resistors.

4. High Output Current: The regulator can deliver a maximum output current of up to 1.5A, making it suitable for powering a range of devices, from low-power sensors to more demanding loads.

5. Integrated Protection Features: The VNLD5090TR-E includes several built-in protection features to enhance reliability:
- Overcurrent protection (OCP)
- Overtemperature protection (OTP)
- Short-circuit protection

These features help prevent damage to the device and the connected load in case of fault conditions.

6. Thermal Shutdown: The device is equipped with a thermal shutdown feature that automatically turns off the regulator if the junction temperature exceeds a certain threshold, ensuring safe operation under high-temperature conditions.

7. Low Quiescent Current: The VNLD5090TR-E has a low quiescent current, which is beneficial for battery-powered applications where minimizing power consumption is critical.

## Specifications

- Input Voltage Range (V_IN): 4.5V to 40V
- Output Voltage Range (V_OUT): Adjustable from 0.8V to 30V
- Maximum Output Current (I_OUT): 1.5A
- Dropout Voltage (V_drop): Typically 0.3V at 1.5A load
- Quiescent Current (I_Q): Typically 50 µA
- Operating Temperature Range: -40°C to +125°C
- Package Type: The VNLD5090TR-E is available in a DPAK package, which is designed for surface mounting and provides good thermal performance.

## Applications

The VNLD5090TR-E is suitable for a wide range of applications, including:
- Automotive electronics (e.g., power supply for microcontrollers, sensors, and communication modules)
- Industrial automation systems
- Consumer electronics
- Battery-powered devices

## Conclusion

In summary, the STMicroelectronics VNLD5090TR-E is a versatile and efficient linear voltage regulator designed for automotive and industrial applications. With its low dropout voltage, wide input voltage range, adjustable output voltage, and integrated protection features, it provides a reliable solution for powering various electronic components. Its ability to deliver high output current while maintaining low quiescent current makes it an excellent choice for both high-performance and energy-efficient designs.
VNLD5090TR-E Compare Parts
  • VNLD5090TR-E vs VNLD5300-E
  • VNLD5090TR-E vs VNLD5160TR-E
  • VNLD5090TR-E vs VNLD5090-E
  • VNLD5090TR-E vs VNL5300S5TR-E
  • VNLD5090TR-E vs VNL5300S5-E
  • VNLD5090TR-E vs VNL5160S5TR-E
  • VNLD5090TR-E vs VNL5160S5-E
  • VNLD5090TR-E vs VNL5160N3TR-E
  • VNLD5090TR-E vs VNL5090S5TR-E
  • VNLD5090TR-E vs VNL5090S5-E
  • VNLD5090TR-E vs VNL5090N3TR-E
  • VNLD5090TR-E vs VNL5050S5TR-E
  • VNLD5090TR-E vs VNL5050S5-E
  • VNLD5090TR-E vs VNL5050N3TR-E
  • VNLD5090TR-E vs VNL5030S5TR-E
  • VNLD5090TR-E vs VNL5030S5-E
  • VNLD5090TR-E vs VNL5030JTR-E
  • VNLD5090TR-E vs VNL5030J-E
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!