☰
VNL5160S5TR-E
VNL5160S5TR-E
Active
Description:  IC PWR SWITCH N-CHANNEL 1:1 8SO
Manufacturer:  STMicroelectronics
History Price: $1.48000
In Stock: 43150
VNL5160S5TR-E Specification
Specification
Part No
VNL5160S5TR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
OMNIFET III, VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
36V (Max)
Voltage - Supply (Vcc/Vdd)
3.5V ~ 5.5V
Current - Output (Max)
3.5A
Rds On (Typ)
160mOhm
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
VNL5160S5TR-E PDF Datasheet
VNL5160S5TR-E Related Parts
VNL5030JTR-E
VNL5030JTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNL5030S5-E
VNL5030S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5030S5TR-E
VNL5030S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050N3TR-E
VNL5050N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5050S5-E
VNL5050S5-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050S5TR-E
VNL5050S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5090N3TR-E
VNL5090N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5090S5-E
VNL5090S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5090S5TR-E
VNL5090S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5160N3TR-E
VNL5160N3TR-E
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT223
VNL5160S5-E
VNL5160S5-E
STMicroelectronics
IC SW LOW SIDE 1CH 5A 8SOIC
VNL5300S5-E
VNL5300S5-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5160S5TR-E Description

The STMicroelectronics VNL5160S5TR-E is a high-performance low-side switch designed for automotive and industrial applications. It is part of STMicroelectronics’ VIPower family of devices, which combines MOSFET technology with integrated protection and diagnostic features. The VNL5160S5TR-E is designed to control high-power loads such as motors, relays, and other inductive and resistive elements with high efficiency and reliability.

## Key Features

* Low-Side Switch: Unlike high-side switches, this device is optimized for use in low-side switch configurations, making it ideal for controlling loads that require current to flow from the load to ground.
* Integrated Protection: The VNL5160S5TR-E includes a range of protection features including overcurrent protection, overtemperature protection, short-circuit protection, and thermal shutdown, ensuring the device and the system remain safe under fault conditions.
* Low RDS(on): The device is characterized by a low on-state resistance (RDS(on)), which helps to minimize power loss and reduce heat generation during operation, improving overall efficiency.
* High Current Capability: Capable of handling high continuous currents, the VNL5160S5TR-E is well-suited for applications that require substantial current throughput.

## Specifications

* Operating Voltage: The device is capable of operating with a supply voltage range of 5V to 40V, making it suitable for a wide range of automotive and industrial systems.
* Continuous Load Current: The VNL5160S5TR-E can support continuous load currents of up to 60A, allowing it to drive high-power loads with minimal heat generation.
* RDS(on): The device features an ultra-low on-state resistance of 0.01Ω, which reduces power losses and ensures efficient operation, even at high currents.
* Output Current: In addition to continuous current handling, it can also handle peak output currents up to 120A, providing additional flexibility in handling transient conditions.
* Package Type: The device comes in an eSOP-5 package, which is designed for efficient thermal dissipation and provides reliable mechanical performance in automotive and industrial applications.
* Power Dissipation: Thanks to its low RDS(on) and robust design, the VNL5160S5TR-E features minimal power dissipation, reducing the need for additional cooling measures in many applications.

## Thermal and Protection Features

* Overcurrent Protection: Integrated overcurrent protection ensures that the device does not exceed its safe operating current limits, protecting both the device and the connected load.
* Thermal Shutdown: The VNL5160S5TR-E includes a thermal shutdown feature that automatically turns off the switch in case of overheating, preventing damage from excessive temperatures.
* Short-Circuit Protection: The device includes short-circuit protection, which helps prevent damage when the load is shorted or if there is a fault in the system.
* Overvoltage Protection: Overvoltage protection ensures that the device is protected against voltage spikes that may occur during operation, especially in automotive systems where transient voltage conditions are common.

## Performance Characteristics

* Low Power Consumption: The VNL5160S5TR-E is optimized for low quiescent current consumption, making it ideal for applications where power efficiency is important.
* Fast Switching Speed: The device supports fast switching transitions, which is essential for motor control, relay switching, and other dynamic load management applications.
* High Efficiency: With its low RDS(on) and integrated protections, the VNL5160S5TR-E operates with high efficiency, reducing the need for heat sinks and other thermal management solutions in many use cases.
* Electromagnetic Compatibility (EMC): The device is designed to meet EMC standards, ensuring that it operates reliably in noisy automotive and industrial environments without generating significant electromagnetic interference.

## Applications

* Automotive: The VNL5160S5TR-E is ideal for controlling various automotive loads, such as lights, motors, fans, and wipers, due to its ability to handle high currents and its integrated protection features.
* Motor Control: Used extensively in DC motor control applications, including power windows, seats, sunroofs, and HVAC systems.
* Relay Drivers: Perfect for controlling electromechanical relays and solenoids, where fast switching and high current handling are required.
* Power Distribution: Suitable for use in power distribution systems and battery management systems, where high power switching and load management are needed with protection against overvoltage and short circuits.
* Home Appliances: Can be used in controlling high-power appliances such as washing machines, dishwashers, and air conditioning units that require high-side or low-side switching.

## Conclusion

The STMicroelectronics VNL5160S5TR-E is a powerful and efficient low-side switch with integrated protection features that make it highly reliable in demanding automotive and industrial applications. Its low RDS(on), high current handling capabilities, and robust thermal and protection features make it an ideal choice for controlling high-power loads, motors, and other inductive or resistive devices. Whether used in automotive control, motor drives, or power management systems, the VNL5160S5TR-E ensures high efficiency, reliability, and safety under a wide range of operating conditions.
VNL5160S5TR-E Compare Parts
  • VNL5160S5TR-E vs VNLD5300-E
  • VNL5160S5TR-E vs VNLD5160TR-E
  • VNL5160S5TR-E vs VNLD5090TR-E
  • VNL5160S5TR-E vs VNLD5090-E
  • VNL5160S5TR-E vs VNL5300S5TR-E
  • VNL5160S5TR-E vs VNL5300S5-E
  • VNL5160S5TR-E vs VNL5160S5-E
  • VNL5160S5TR-E vs VNL5160N3TR-E
  • VNL5160S5TR-E vs VNL5090S5TR-E
  • VNL5160S5TR-E vs VNL5090S5-E
  • VNL5160S5TR-E vs VNL5090N3TR-E
  • VNL5160S5TR-E vs VNL5050S5TR-E
  • VNL5160S5TR-E vs VNL5050S5-E
  • VNL5160S5TR-E vs VNL5050N3TR-E
  • VNL5160S5TR-E vs VNL5030S5TR-E
  • VNL5160S5TR-E vs VNL5030S5-E
  • VNL5160S5TR-E vs VNL5030JTR-E
  • VNL5160S5TR-E vs VNL5030J-E
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!