☰
VNL5030J-E
VNL5030J-E
Obsolete
Description:  IC PWR DRVR N-CH 1:1 PWRSSO12
Manufacturer:  STMicroelectronics
Datasheet:   VNL5030J-E Datasheet
History Price: Obsolete
In Stock: 47990
VNL5030J-E Specification
Specification
Part No
VNL5030J-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
Automotive
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
Low Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
3.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
25A
Rds On (Typ)
30mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, Short Circuit
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-12
Package / Case
12-LSOP (0.154", 3.90mm Width) Exposed Pad
VNL5030J-E Related Parts
VNL5030JTR-E
VNL5030JTR-E
STMicroelectronics
IC PWR DRVR N-CHAN 1:1 PWRSSO12
VNL5030S5-E
VNL5030S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5030S5TR-E
VNL5030S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050N3TR-E
VNL5050N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5050S5-E
VNL5050S5-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5050S5TR-E
VNL5050S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5090N3TR-E
VNL5090N3TR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 SOT223
VNL5090S5-E
VNL5090S5-E
STMicroelectronics
IC DVR LOW-SIDE OMNI III 8SOIC
VNL5090S5TR-E
VNL5090S5TR-E
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 8SO
VNL5160N3TR-E
VNL5160N3TR-E
STMicroelectronics
IC PWR SWITCH N-CHAN 1:1 SOT223
VNL5160S5-E
VNL5160S5-E
STMicroelectronics
IC SW LOW SIDE 1CH 5A 8SOIC
VNL5160S5TR-E
VNL5160S5TR-E
STMicroelectronics
IC PWR SWITCH N-CHANNEL 1:1 8SO
VNL5030J-E Compare Parts
  • VNL5030J-E vs VNLD5300-E
  • VNL5030J-E vs VNLD5160TR-E
  • VNL5030J-E vs VNLD5090TR-E
  • VNL5030J-E vs VNLD5090-E
  • VNL5030J-E vs VNL5300S5TR-E
  • VNL5030J-E vs VNL5300S5-E
  • VNL5030J-E vs VNL5160S5TR-E
  • VNL5030J-E vs VNL5160S5-E
  • VNL5030J-E vs VNL5160N3TR-E
  • VNL5030J-E vs VNL5090S5TR-E
  • VNL5030J-E vs VNL5090S5-E
  • VNL5030J-E vs VNL5090N3TR-E
  • VNL5030J-E vs VNL5050S5TR-E
  • VNL5030J-E vs VNL5050S5-E
  • VNL5030J-E vs VNL5050N3TR-E
  • VNL5030J-E vs VNL5030S5TR-E
  • VNL5030J-E vs VNL5030S5-E
  • VNL5030J-E vs VNL5030JTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase