☰
VND92013TR
VND92013TR
Obsolete
Description:  IC PWR DRIVER N-CHANNEL 1:1 28SO
Manufacturer:  STMicroelectronics
Datasheet:   VND92013TR Datasheet
History Price: Obsolete
In Stock: 43760
VND92013TR Specification
Specification
Part No
VND92013TR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
30A
Rds On (Typ)
16mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
28-SO
Package / Case
28-SOIC (0.295", 7.50mm Width)
VND92013TR PDF Datasheet
VND92013TR Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND92013TR Description

The STMicroelectronics VND92013TR is a highly reliable and efficient single-channel high-side switch designed for automotive and industrial applications. It is part of the VIPower® family of products, offering advanced protection and control features, and is built to handle high currents and voltages while ensuring safe operation in demanding environments. The VND92013TR is especially suitable for driving resistive, inductive, or capacitive loads in automotive and industrial systems, providing protection against overcurrent, overtemperature, and short circuits.

## Key Features of STMicroelectronics VND92013TR

1. High-Side Switch Functionality
The VND92013TR is a high-side switch which means it controls the current flow from the positive supply to the load, enabling precise control of the load without affecting the ground side of the circuit. This makes it ideal for applications where controlling the supply voltage to the load is necessary, ensuring efficient power management and safety.

2. Built-in Overcurrent and Overtemperature Protection
This device includes overcurrent and overtemperature protection, ensuring that it can withstand overloads and heat buildup without damaging the system. The protection circuits will safely shut down the switch if the current exceeds the specified limit or if the temperature rises too high, preventing system failures or damage to other components.

3. Low Rds(on) for Efficient Power Delivery
The VND92013TR features a low on-state resistance (Rds(on)), which minimizes the power loss during operation. This low Rds(on) value enhances the overall efficiency of the system, especially in automotive or industrial applications where energy conservation is critical.

4. Fast Switching Performance
The device offers fast switching times, allowing for rapid response to control signals. This is essential for applications that require quick activation or deactivation of loads, ensuring precise control and minimal delay.

5. Integrated Diagnosis and Fault Reporting
The VND92013TR includes integrated diagnostic and fault-reporting features. These features provide real-time information about the status of the switch and the load, such as fault detection (overload, short circuit), temperature status, and voltage levels, allowing for enhanced system monitoring and troubleshooting.

6. Thermal Shutdown and Reverse Battery Protection
The device is equipped with thermal shutdown and reverse battery protection, further enhancing its resilience in harsh operating conditions. The thermal shutdown feature ensures that the switch will automatically turn off if the junction temperature exceeds safe operating levels, while the reverse battery protection prevents damage if the polarity of the supply voltage is incorrectly connected.

7. Compact Package for Space-Constrained Applications
The VND92013TR comes in a compact TO-220 package, making it suitable for applications where space is at a premium. This package is designed to offer efficient heat dissipation and ensure that the device can be easily integrated into compact, space-limited systems.

## Specifications of STMicroelectronics VND92013TR

* Device Type: High-side switch
* Package: TO-220
* Voltage Rating: 41V (maximum)
* Current Rating: 45A (continuous)
* On-State Resistance (Rds(on)): 18 mΩ (typical)
* Supply Voltage: 5V (typical)
* Operating Temperature Range: -40°C to +150°C
* Overcurrent Protection: Yes (with automatic shutdown)
* Overtemperature Protection: Yes (with automatic shutdown)
* Short-Circuit Protection: Yes
* Reverse Battery Protection: Yes
* Switching Speed: Fast (optimized for quick response)
* Diagnostic and Fault Reporting: Yes
* Thermal Shutdown: Yes
* Switching Mode: Linear and Saturation
* Gate Drive Voltage: 5V (logic-level control)
* Output Control: Active high
* Typical Power Dissipation: 10W at 45A
* Fault Flag Output: Yes (open-drain)

## Applications

1. Automotive
The VND92013TR is widely used in automotive applications, such as controlling motors, actuators, or lighting systems. The device’s fast switching and high current capabilities make it ideal for controlling power distribution and enabling high-efficiency systems in modern vehicles. Additionally, its protection features ensure that sensitive automotive electronics are safeguarded from overcurrent or thermal damage.

2. Industrial Equipment
This high-side switch is ideal for industrial systems that require precise control of large loads, such as in automation systems, industrial machinery, and robotics. Its ability to manage high currents and voltages while providing reliable protection makes it a top choice for automation applications.

3. Power Management Systems
The VND92013TR is often used in power management applications where it can control power distribution to various subsystems. Its low Rds(on) and high current capacity make it suitable for regulating power in power supplies and distributed power systems.

4. Battery-Operated Devices
Due to its reverse battery protection and efficient power delivery, this device is also ideal for use in battery-operated systems, where energy conservation and system reliability are essential. It is used in UPS systems, portable power devices, and solar power systems.

5. Home Appliances
The VND92013TR can also be applied in home appliances, such as refrigerators, washing machines, or air conditioning units, where reliable high-side switching of power is necessary for controlling motors and other high-current components.

## Performance and Reliability

The VND92013TR is engineered to provide high-performance switching for a wide range of applications. Its ability to handle high currents with low power loss ensures that it can deliver efficient and reliable operation in both high and low-power systems. The integrated fault protections and diagnostics enhance the safety and reliability of the systems it is used in, making it an excellent choice for critical applications where failure is not an option.

## Conclusion

The STMicroelectronics VND92013TR is a highly efficient and versatile high-side switch with robust protection features, making it an ideal solution for automotive, industrial, and power management applications. With its low Rds(on), fast switching capabilities, and comprehensive fault protection, it offers a reliable and durable solution for demanding environments. Its high current rating and ability to manage large loads with precision further enhance its value in a wide array of electronic systems.
VND92013TR Compare Parts
  • VND92013TR vs VND920PTR-E
  • VND92013TR vs VND920P-E
  • VND92013TR vs VND920-E
  • VND92013TR vs VND920
  • VND92013TR vs VND830TR-E
  • VND92013TR vs VND830SPTR-E
  • VND92013TR vs VND830SP13TR
  • VND92013TR vs VND830SP-E
  • VND92013TR vs VND830SP
  • VND92013TR vs VND830PTR-E
  • VND92013TR vs VND830PEPTR-E
  • VND92013TR vs VND830PEP-E
  • VND92013TR vs VND830P-E
  • VND92013TR vs VND830MSPTR-E
  • VND92013TR vs VND830MSP13TR
  • VND92013TR vs VND830MSP-E
  • VND92013TR vs VND830MSP
  • VND92013TR vs VND830LSPTR-E
  • VND92013TR vs VND830LSP13TR
  • VND92013TR vs VND830LSP-E
  • VND92013TR vs VND830LSP
  • VND92013TR vs VND830ETR-E
  • VND92013TR vs VND830E13TR
  • VND92013TR vs VND830E-E
  • VND92013TR vs VND830E
  • VND92013TR vs VND830ASPTR-E
  • VND92013TR vs VND830ASP13TR
  • VND92013TR vs VND830ASP-E
  • VND92013TR vs VND830ASP
  • VND92013TR vs VND830AEPTR-E
  • VND92013TR vs VND830AEP-E
  • VND92013TR vs VND83013TR
  • VND92013TR vs VND830-E
  • VND92013TR vs VND830
  • VND92013TR vs VND810TR-E
  • VND92013TR vs VND810SPTR-E
  • VND92013TR vs VND810SP13TR
  • VND92013TR vs VND810SP-E
  • VND92013TR vs VND810SP
  • VND92013TR vs VND810PTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci