☰
VND05BSP
VND05BSP
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VND05BSP Datasheet
History Price: Obsolete
In Stock: 45330
VND05BSP Specification
Specification
Part No
VND05BSP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1.6A
Rds On (Typ)
200mOhm (Max)
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VND05BSP PDF Datasheet
VND05BSP Related Parts
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10N06
VND10N06
STMicroelectronics
IC PWR DRIVER N-CHANNEL 1:1 DPAK
VND05BSP Description
The STMicroelectronics VND05BSP is a high-side power switch designed for automotive and industrial applications. This device is part of the VIPower™ family, which is known for its robust performance, high efficiency, and integrated protection features. The VND05BSP is particularly suitable for driving loads such as motors, lamps, and solenoids, making it a versatile component in various electronic systems. Below is a detailed overview of its specifications, features, and potential applications.

## Key Features

1. High-Side Switch: The VND05BSP is a high-side switch, meaning it connects the load to the positive supply voltage. This configuration is commonly used in automotive applications for controlling various loads.

2. Integrated Protection: The device includes several built-in protection features, such as overcurrent protection, thermal shutdown, and undervoltage lockout. These features enhance the reliability and safety of the application.

3. Low On-Resistance (RDS(on)): The VND05BSP has a low on-resistance of approximately 30 mΩ at a gate voltage of 10V. This low RDS(on) value minimizes power loss during operation, improving overall efficiency.

4. Wide Supply Voltage Range: The device operates over a supply voltage range of 5V to 36V, making it suitable for various automotive and industrial applications.

5. Fast Switching Times: The VND05BSP features fast turn-on and turn-off times, allowing for efficient control of the connected load. This is particularly important in applications requiring rapid switching.

6. Thermal Management: The device is designed to handle high thermal loads, with a maximum junction temperature of 150°C. This allows it to operate reliably in demanding environments.

7. Compact Package: The VND05BSP is available in a PowerSO-10 package, which provides a compact footprint and facilitates easy integration into printed circuit boards (PCBs).

## Electrical Specifications

- Type: High-side power switch
- Maximum Supply Voltage (VCC): 36V
- On-Resistance (RDS(on)): 30 mΩ (typical at VGS = 10V)
- Continuous Load Current (IL): 5A (at 25°C)
- Pulsed Load Current (ILP): 10A
- Input Voltage (VIN): 2.5V to 5V (logic level)
- Output Voltage (VOUT): VCC (up to 36V)
- Thermal Resistance, Junction to Case (RθJC): 3°C/W (typical)
- Maximum Junction Temperature (TJ): 150°C
- Operating Temperature Range: -40°C to +150°C

## Applications

The VND05BSP is suitable for a wide range of applications, including:

- Automotive Lighting: It can be used to control automotive lighting systems, including headlights, taillights, and interior lights, providing efficient and reliable operation.
- Motor Control: The device is ideal for driving DC motors in automotive and industrial applications, such as window lifts, seat adjustments, and HVAC systems.
- Solenoid Control: It can be employed in solenoid control applications, such as door locks and fuel injectors, where precise control of the load is required.
- Industrial Automation: The VND05BSP is suitable for use in industrial automation systems, where it can control various loads in machinery and equipment.
- Consumer Electronics: The device can be found in consumer electronic products that require high-side switching, such as power supplies and battery management systems.

## Conclusion

The STMicroelectronics VND05BSP is a high-performance high-side power switch that offers low on-resistance, integrated protection features, and a wide supply voltage range. Its robust specifications make it an excellent choice for a variety of applications, including automotive lighting, motor control, and industrial automation. With its compact package and reliable performance, the VND05BSP is a valuable component for engineers and designers looking to implement efficient and effective power management solutions in their electronic designs.
VND05BSP Compare Parts
  • VND05BSP vs VND920PTR-E
  • VND05BSP vs VND920P-E
  • VND05BSP vs VND92013TR
  • VND05BSP vs VND920-E
  • VND05BSP vs VND920
  • VND05BSP vs VND830TR-E
  • VND05BSP vs VND830SPTR-E
  • VND05BSP vs VND830SP13TR
  • VND05BSP vs VND830SP-E
  • VND05BSP vs VND830SP
  • VND05BSP vs VND830PTR-E
  • VND05BSP vs VND830PEPTR-E
  • VND05BSP vs VND830PEP-E
  • VND05BSP vs VND830P-E
  • VND05BSP vs VND830MSPTR-E
  • VND05BSP vs VND830MSP13TR
  • VND05BSP vs VND830MSP-E
  • VND05BSP vs VND830MSP
  • VND05BSP vs VND830LSPTR-E
  • VND05BSP vs VND830LSP13TR
  • VND05BSP vs VND830LSP-E
  • VND05BSP vs VND830LSP
  • VND05BSP vs VND830ETR-E
  • VND05BSP vs VND830E13TR
  • VND05BSP vs VND830E-E
  • VND05BSP vs VND830E
  • VND05BSP vs VND830ASPTR-E
  • VND05BSP vs VND830ASP13TR
  • VND05BSP vs VND830ASP-E
  • VND05BSP vs VND830ASP
  • VND05BSP vs VND830AEPTR-E
  • VND05BSP vs VND830AEP-E
  • VND05BSP vs VND83013TR
  • VND05BSP vs VND830-E
  • VND05BSP vs VND830
  • VND05BSP vs VND810TR-E
  • VND05BSP vs VND810SPTR-E
  • VND05BSP vs VND810SP13TR
  • VND05BSP vs VND810SP-E
  • VND05BSP vs VND810SP
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you