☰
VND830PEPTR-E
VND830PEPTR-E
Active
Description:  IC PWR DRVR N-CHAN 1:1 PWRSSO24
Manufacturer:  STMicroelectronics
History Price: Active
In Stock: 25950
VND830PEPTR-E Specification
Specification
Part No
VND830PEPTR-E
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
6A
Rds On (Typ)
60mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-24
Package / Case
24-PowerBSOP (0.295", 7.50mm Width)
VND830PEPTR-E PDF Datasheet
VND830PEPTR-E Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND830PEPTR-E Description
The STMicroelectronics VND830PEPTR-E is a high-performance, automotive-grade high-side power switch designed for various applications, particularly in automotive and industrial environments. This device is part of STMicroelectronics%27 VIPower® family, which is known for its reliability, efficiency, and advanced features tailored for controlling loads.

## Key Features:

1. High-Side Switch Configuration: The VND830PEPTR-E operates as a high-side switch, meaning it connects the load to the positive supply voltage. This configuration is ideal for applications where the load needs to be switched on and off while maintaining a common ground.

2. Integrated Protection Mechanisms:
- Overcurrent Protection: The device includes built-in overcurrent protection that detects excessive current flow and automatically shuts down the switch to prevent damage to both the device and the load.
- Thermal Shutdown: The VND830PEPTR-E is equipped with thermal shutdown capabilities, which turn off the switch if the junction temperature exceeds a predefined limit, ensuring safe operation under high-temperature conditions.
- Undervoltage Lockout (UVLO): This feature prevents the switch from turning on if the supply voltage falls below a certain threshold, protecting both the load and the switch from potential damage.

3. Low On-Resistance: The VND830PEPTR-E boasts a low on-resistance (RDS(on)), which minimizes power loss and heat generation during operation. This characteristic is crucial for enhancing the overall efficiency of automotive applications.

4. Fast Switching Times: The VND830PEPTR-E is designed for rapid switching, making it suitable for applications that require quick response times, such as motor control and lighting systems.

5. Automotive Qualification: The device is qualified according to AEC-Q100 standards, ensuring it meets the stringent requirements for reliability and performance in automotive applications.

## Specifications:

- Supply Voltage (VCC): 5V to 36V
- Load Current (IL): Up to 30A
- On-Resistance (RDS(on)): Typically around 10 mΩ at VCC = 13.5V
- Input Voltage (VIN): 2.5V to 5V
- Output Voltage (VOUT): Up to VCC
- Operating Temperature Range: -40°C to +150°C
- Package Type: PowerSO-10, which provides excellent thermal performance and is suitable for surface mounting.

## Applications:

The VND830PEPTR-E is widely used in various applications, including:
- Automotive Lighting: It is ideal for controlling headlights, taillights, and interior lighting systems in vehicles.
- Motor Control: The device can drive DC motors in automotive and industrial applications, providing efficient control over motor speed and direction.
- Load Switching: It is suitable for managing power to various electrical loads in vehicles and machinery, ensuring reliable operation.

## Conclusion:

The STMicroelectronics VND830PEPTR-E is a versatile and reliable high-side power switch that meets the demanding requirements of automotive and industrial applications. With its integrated protection features, low on-resistance, and fast switching capabilities, it is an excellent choice for engineers looking to design efficient and robust systems. Its automotive qualification further ensures that it can withstand the harsh conditions often encountered in vehicle environments, making it a preferred choice for automotive designers and manufacturers.
VND830PEPTR-E Compare Parts
  • VND830PEPTR-E vs VND920PTR-E
  • VND830PEPTR-E vs VND920P-E
  • VND830PEPTR-E vs VND92013TR
  • VND830PEPTR-E vs VND920-E
  • VND830PEPTR-E vs VND920
  • VND830PEPTR-E vs VND830TR-E
  • VND830PEPTR-E vs VND830SPTR-E
  • VND830PEPTR-E vs VND830SP13TR
  • VND830PEPTR-E vs VND830SP-E
  • VND830PEPTR-E vs VND830SP
  • VND830PEPTR-E vs VND830PTR-E
  • VND830PEPTR-E vs VND830PEP-E
  • VND830PEPTR-E vs VND830P-E
  • VND830PEPTR-E vs VND830MSPTR-E
  • VND830PEPTR-E vs VND830MSP13TR
  • VND830PEPTR-E vs VND830MSP-E
  • VND830PEPTR-E vs VND830MSP
  • VND830PEPTR-E vs VND830LSPTR-E
  • VND830PEPTR-E vs VND830LSP13TR
  • VND830PEPTR-E vs VND830LSP-E
  • VND830PEPTR-E vs VND830LSP
  • VND830PEPTR-E vs VND830ETR-E
  • VND830PEPTR-E vs VND830E13TR
  • VND830PEPTR-E vs VND830E-E
  • VND830PEPTR-E vs VND830E
  • VND830PEPTR-E vs VND830ASPTR-E
  • VND830PEPTR-E vs VND830ASP13TR
  • VND830PEPTR-E vs VND830ASP-E
  • VND830PEPTR-E vs VND830ASP
  • VND830PEPTR-E vs VND830AEPTR-E
  • VND830PEPTR-E vs VND830AEP-E
  • VND830PEPTR-E vs VND83013TR
  • VND830PEPTR-E vs VND830-E
  • VND830PEPTR-E vs VND830
  • VND830PEPTR-E vs VND810TR-E
  • VND830PEPTR-E vs VND810SPTR-E
  • VND830PEPTR-E vs VND810SP13TR
  • VND830PEPTR-E vs VND810SP-E
  • VND830PEPTR-E vs VND810SP
  • VND830PEPTR-E vs VND810PTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci