☰
VND810SP
VND810SP
Obsolete
Description:  IC PWR DRIVER N-CHAN 1:1 PWRSO10
Manufacturer:  STMicroelectronics
Datasheet:   VND810SP Datasheet
History Price: Obsolete
In Stock: 48560
VND810SP Specification
Specification
Part No
VND810SP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
VIPower
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V ~ 36V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
3.5A
Rds On (Typ)
160mOhm (Max)
Input Type
Non-Inverting
Features
Auto Restart, Status Flag
Fault Protection
Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
10-PowerSO
Package / Case
PowerSO-10 Exposed Bottom Pad
VND810SP PDF Datasheet
VND810SP Related Parts
VND05BSP
VND05BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP-E
VND05BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSP13TR
VND05BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND05BSPTR-E
VND05BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10B(011Y)
VND10B(011Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B(012Y)
VND10B(012Y)
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-11-E
VND10B-11-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10B-12-E
VND10B-12-E
STMicroelectronics
IC PWR DRVR N-CH 1:1 5PENTAWATT
VND10BSP
VND10BSP
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP-E
VND10BSP-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSP13TR
VND10BSP13TR
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND10BSPTR-E
VND10BSPTR-E
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
VND810SP Description
The STMicroelectronics VND810SP is a high-voltage, single-channel intelligent power switch (IPS) designed to control inductive, resistive, and capacitive loads in automotive and industrial applications. It integrates a robust N-channel power MOSFET with protection and diagnostic circuitry, providing a compact solution for controlling lamps, solenoids, motors, and other high-current devices. The device operates over a wide supply voltage range and includes features such as overcurrent protection, thermal shutdown, load diagnostics, and under-voltage lockout, ensuring safe and reliable operation in harsh automotive and industrial environments. The VND810SP is optimized for high efficiency, low conduction losses, and reliable system integration.

## Key Features

The VND810SP incorporates multiple features for intelligent and safe load driving:

* High-voltage N-channel MOSFET switch rated for 40 V operation.
* Continuous load current capability: 8 A typical at TJ = 25°C, suitable for automotive and industrial loads.
* Integrated protection functions: overcurrent limiting, short-circuit protection, thermal shutdown, and reverse polarity protection.
* Diagnostic feedback pin providing open-load, overtemperature, and overcurrent indications.
* Low on-resistance (RDS(on)): 20 mΩ typical at VGS = 10 V, minimizing conduction losses.
* Fast switching capability with rise time tr = 50 ns and fall time tf = 40 ns, supporting high-speed PWM control.
* Wide operating voltage range: 5.5 V to 40 V, compatible with automotive 12 V and 24 V systems.
* Undervoltage lockout (UVLO) with hysteresis prevents unreliable operation at low supply voltages.
* Reverse battery protection up to -40 V for rugged automotive applications.
* Short-circuit and overcurrent shutdown with automatic restart to protect the device and load.
* Thermal shutdown with hysteresis, preventing junction temperature exceedance.
* Compact SO-8 and PowerSSO-8 packages for space-constrained PCB layouts.
* Low quiescent current: 1 mA typical, reducing standby power consumption.

## Electrical Characteristics

The electrical parameters of the VND810SP demonstrate its suitability for high-current intelligent load switching:

* Supply voltage (VCC): 5.5 V to 40 V.
* Load current (continuous IC): 8 A typical at 25°C, derated to 5 A at 150°C junction temperature.
* MOSFET on-resistance RDS(on): 20 mΩ typical at VGS = 10 V; 28 mΩ maximum.
* Turn-on voltage threshold: 3 V minimum; ensures reliable logic-level input recognition.
* Output current limit ILIM: 12 A typical, protecting the device under overload conditions.
* Short-circuit withstand time: 25 µs typical at VCC = 14 V, TJ = 25°C.
* Thermal shutdown temperature Tj(th): 150°C typical with 20°C hysteresis.
* Reverse voltage protection: -40 V maximum.
* Quiescent supply current ICC(off): 1 mA typical, minimizing power loss in idle mode.
* Input logic threshold: VIH = 2.3 V typical; VIL = 1.1 V typical for CMOS-compatible control.

## Switching Performance

* Fast rise and fall times enable PWM and high-frequency load control.
* Capable of continuous load switching without degradation at rated current and voltage.
* Protection circuitry prevents catastrophic failure during overcurrent events, ensuring reliability in industrial and automotive environments.
* Overcurrent response includes both active current limitation and diagnostic signaling, allowing safe system operation.
* Switch-off response under thermal or overload events is rapid, preventing device overheating and load damage.

## Protection Features

* Overcurrent and short-circuit protection: limits peak current and prevents MOSFET damage.
* Thermal shutdown: disables the device if junction temperature exceeds safe limits, with hysteresis to allow automatic restart.
* Undervoltage lockout: prevents operation below minimum supply voltage, avoiding unreliable switching behavior.
* Reverse polarity protection: prevents damage from reversed battery or supply connections.
* Load diagnostics: open-load, overcurrent, and thermal fault indications via dedicated pin.
* Auto-restart functionality after fault conditions ensures continuous system operation without manual intervention.

## Thermal and Packaging Characteristics

* Operating junction temperature range: -40°C to +150°C.
* Storage temperature range: -55°C to +150°C.
* Thermal resistance junction-to-ambient RθJA: 40°C/W typical for SO-8; improves with heatsink or PCB copper area.
* Thermal resistance junction-to-case RθJC: 2°C/W typical, enabling effective heat dissipation in high-current applications.
* Compact PowerSSO-8 or SO-8 package for PCB space optimization.
* Package supports automotive and industrial reliability standards for vibration, thermal cycling, and moisture resistance.

## Applications

The VND810SP is well-suited for a variety of load-driving applications:

* Automotive body electronics: headlamps, tail lamps, fog lamps, and interior lighting.
* Solenoid and actuator control in automotive or industrial machinery.
* Motor control for small DC motors or pumps requiring high-current switching.
* Industrial automation loads requiring high-reliability switching with integrated protection.
* High-speed PWM load control applications where efficiency and thermal management are critical.
* Battery-operated or distributed power systems with protection and diagnostic requirements.

## Advantages for System Designers

* Integrated MOSFET with intelligent protection reduces component count and PCB space.
* High current capability and low RDS(on) provide efficient load switching with minimal thermal stress.
* Fast switching times allow precise PWM control for motors, lamps, or solenoids.
* Robust protection features ensure reliable operation under automotive and industrial harsh conditions.
* Diagnostic feedback enables system-level monitoring and fault detection.
* Wide supply voltage and temperature ranges ensure suitability for automotive and industrial environments.
* Compact package options facilitate high-density PCB layouts and thermal management strategies.

The STMicroelectronics VND810SP offers a complete solution for intelligent load switching, integrating high-voltage MOSFET driving capability with comprehensive protection and diagnostic features. Its low on-resistance, high current handling, and fast switching performance, combined with robust thermal and fault protection, make it ideal for automotive, industrial, and PWM-controlled power applications requiring high reliability, efficiency, and safety.
VND810SP Compare Parts
  • VND810SP vs VND920PTR-E
  • VND810SP vs VND920P-E
  • VND810SP vs VND92013TR
  • VND810SP vs VND920-E
  • VND810SP vs VND920
  • VND810SP vs VND830TR-E
  • VND810SP vs VND830SPTR-E
  • VND810SP vs VND830SP13TR
  • VND810SP vs VND830SP-E
  • VND810SP vs VND830SP
  • VND810SP vs VND830PTR-E
  • VND810SP vs VND830PEPTR-E
  • VND810SP vs VND830PEP-E
  • VND810SP vs VND830P-E
  • VND810SP vs VND830MSPTR-E
  • VND810SP vs VND830MSP13TR
  • VND810SP vs VND830MSP-E
  • VND810SP vs VND830MSP
  • VND810SP vs VND830LSPTR-E
  • VND810SP vs VND830LSP13TR
  • VND810SP vs VND830LSP-E
  • VND810SP vs VND830LSP
  • VND810SP vs VND830ETR-E
  • VND810SP vs VND830E13TR
  • VND810SP vs VND830E-E
  • VND810SP vs VND830E
  • VND810SP vs VND830ASPTR-E
  • VND810SP vs VND830ASP13TR
  • VND810SP vs VND830ASP-E
  • VND810SP vs VND830ASP
  • VND810SP vs VND830AEPTR-E
  • VND810SP vs VND830AEP-E
  • VND810SP vs VND83013TR
  • VND810SP vs VND830-E
  • VND810SP vs VND830
  • VND810SP vs VND810TR-E
  • VND810SP vs VND810SPTR-E
  • VND810SP vs VND810SP13TR
  • VND810SP vs VND810SP-E
  • VND810SP vs VND810PTR-E
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci